-
Supplier: Accuris
Description: Three-Column Suspended Basket Centrifuges; Baskets, Housings; Dimensions and Requirements
-
Supplier: Sanborn Technologies
Description: TMC Tank-Mounted LiquaPac Centrifuge High-efficiency centrifugal separator with high solids-holding capacity The TMC is designed for retrofit or OEM applications where the machine tool includes its own holding tank and pumps. This basic centrifuge provides high-efficiency separation
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: LDC Long-Deck Centrifuge LiquaPac system designed to improve fluid filtration for machine tools that have an existing sump. Flow rates to 30 GPM. Dirty fluid from the machine tool flows directly into the LDC lifting tank located under the centrifuge component. An integrated feed pump
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
-
Supplier: Accuris
Description: Three-Column Suspended Basket Centrifuges, Connecting Dimensions to Foundation
-
Supplier: Sanborn Technologies
Description: RCS Self-Contained LiquaPac Centrifuge System Complete LiquaPac clarification systems including tanks and pumps The completely self-contained RCS system includes heavy-duty supply and feed pumps, a dirty tank with trash strainers and a large clean tank. The unit comes fully assembled. Options
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Waste / Sludge
-
Supplier: Accuris
Description: Centrifuges of the Basket and Bowl Type for Use in Industrial and Commercial Applications
-
Supplier: Heinkel USA
Description: H 630 – 1600 C Horizontal peeler centrifuges Horizontal peeler centrifuges in sizes H 630 C - H 1600 C, chemistry version, are used for separating medium to large quantities of product that can be washed and then spin-dried. The centrifuges are designed for continuous operation
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals, Food and Beverage
-
Supplier: Heinkel USA
Description: V 630 - 1800 BC Vertical peeler centrifuges Special properties for the benefit of the customer Excellent adaptability to changing products High throughputs Separation through filtration or sedimentation Low residual moisture levels through high spinning factor The following basket
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals
-
Supplier: Heinkel USA
Description: V 200 – 500 TC Pilot plant centrifuges Special properties for the benefit of the customer Mobile, compact design Very simple installation “plug and use” application Ideal for “upscaling” Double jacket for heating and cooling Baskets for basic tests on filtering, sedimentation,
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
- Application / Industry: Chemicals
-
Supplier: Heinkel USA
Description: V 300 – 700 TM Vertical multipurpose centrifuges 0.06 – 0.66 m2 filter area 10 –150 L nominal volume Special properties for the benefit of the customer Rugged, long life design based on the modular principle Very simple to operate - optionally to be improved through a basket lifting
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Mystic Tie Corp.
Description: Product Features The installation area is small and installation is very simple. Sludge can be removed simply by opening the cover and removing the rubber basket from the rotor.
- Configuration: Benchtop
- Display: None
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with pumps and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Cole-Parmer
Description: is in use. Removable basket is easy to clean and sterilize, and is highly perforated, eliminating the need for backing screens or tools-just carry to your workbench. Basket is machined from a solid block of 316 stainless steel- no cracks or crevices to contain microbes. Rugged design
- Maximum Speed: 5,000 rpm
- Display: None
-
Supplier: Cole-Parmer
Description: Replaecment filter papers for the filtering basket of your 17400-70 Western States Laboratory Filtering Centrifuge.
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: Replaecment filter papers for the filtering basket of your 17400-70 Western States Laboratory Filtering Centrifuge.
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: Replaecment filter papers for the filtering basket of your 17400-70 Western States Laboratory Filtering Centrifuge.
- Filter Type: Filter Paper
-
Supplier: Alfa Laval Inc.
Description: The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a wide range of
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial, Water
- Media: Liquid
- Features: Self-cleaning
-
Supplier: Hubbard-Hall Inc.
Description: processed parts should be racked or centrifuged, if done in baskets, to avoid parts adhering to each other. If it becomes necessary to reprocess the parts, the wax coating may be removed in a hot alkaline cleaner or vapor degreaser. Metal Guard® 950 wax emulsion can be contained in plain or
- Concentration (As Used, by Volume): 100 %
- Type: Cleaner / Cleaning Agent
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Biosolids Treatment Processes
Basket Centrifuge ............................................................................................................................
-
Perry's Chemical Engineers' Handbook, Eighth Edition > CENTRIFUGES
Vertical- basket centrifuges are frequently constructed of carbon steel or stainless steel coated with rubber, neoprene, Penton, or Kynar.
-
One‐dimensional centrifugation model
Abstract A 1‐D theoretical model based on Darcy's law and conservation of mass was used to describe transient filtration on a basket centrifuge for both compressible and incompressible cakes.
-
Practice knowledge sliding grinding
9.4.1.1 basket centrifuges .
-
CONDITIONING AND DISPOSAL OF SOLIDS FROM POTATO WASTEWATER TREATMENT
and bas- ket centrifugation , .
-
Laboratory and Pilot Scale Recovery of Protein from Mechanically Separated Chicken Residue
Final protein product yield was higher at a 22°C than at a 3–7°C extraction temperature, and less fat was incorporated using a basket centrifuge than with a horizontal decanter centrifuge.
-
Electric utility engineer`s FGD manual -- Volume 2: Major mechanical equipment; FGD proposal evaluations; Use of FGDPRISM in FGD system modification, proposal,...
11.14-1 14.1.2 Vertical- Basket Centrifuges ....... .................
-
Water Quality Control Handbook, Second Edition > RESIDUAL TREATMENT
Imperforate Basket Centrifuges for Sludge Thickening.
-
Standard Handbook of Environmental Engineering, Second Edition > SLUDGE HANDLING
Imperforated basket centrifuge .
Indicates content that may require registration and/or purchase.