Products/Services for Battery Charger Exide
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...Multi-Bank ChargerCharger Type / ApplicationsCharger Power Source -
Batteries - (1830 companies)Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two... -
Fuel Cell Stacks - (25 companies)...in the stack converts the chemical energy from a liquid or gaseous fuel with an oxidant such as air into electricity. Unlike batteries, fuel cell stacks do not run down and they do not require recharging. Rather, these electromechanical devices generate...
-
Battery Charger ICs - (110 companies)Battery charger ICs are integrated circuits (IC) that are used to charge batteries. There are several types of battery charger ICs. Linear chargers use a voltage-controlled source to force a fixed voltage to appear at the output terminal. Switching... -
Battery Holders - (204 companies)Image Credit: Allied Electronics, Inc. Battery holders are designed to support commercial, industrial or OEM batteries. They allow for safe retention, and easy and fast replacement of the battery. Types of Battery Holders. Types of battery holders... -
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
-
Lithium Batteries - (565 companies)Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries. Lithium batteries are produced as either primary (disposable) or secondary (rechargeable) batteries. All batteries have positive...
-
Rechargeable (Secondary) Batteries - (597 companies)...an opposite process to the discharging action described above. As the battery charger passes electricity through the battery, its cathode is oxidized and produces electrons which are then absorbed by the anode. When the battery is fully charged, it can...
-
Lead Acid Batteries - (389 companies)As the battery charger passes electricity through the battery, one electrode is oxidized and produces electrons which are then absorbed by other electrode. When the battery is fully charged, it can be connected to a load and discharged again. Technology...
-
Battery Packs and Assemblies - (426 companies)...undergo an opposite process to the discharging action described above. As the battery charger passes electricity through the battery, one electrode is oxidized and produces electrons which are then absorbed by the other electrode. When the battery...
Product News
-
Green Cubes Technology
Chargers Lithium SAFEFlex Motive Chargers. The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. Rack-based... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower LLC
Micropower Ecopoint Industrial Battery Charger Data Sheet. Owner 's Manual. Ecopoint Catalog. Ecopoint Charger. The Ecopoint charger from Micropower (formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs. 2 Safety shutdown modes. Smart Proportional charge termination. Simple Operation. Easy service. 5 Year warranty. Standard 208/240/480 input voltage settings. UL and cUL listed. Ecopoint Charger. follow us on. Youtube. LinkedIn... (read more)Browse Batteries Datasheets for Micropower LLC -
Micropower LLC
Select Industry Preferred Battery Chargers Select Industry Preferred Battery Chargers. Are you interested in the transition towards sustainable energy solutions?. Or do you want to optimize battery life of your electrical machines and vehicles?. MICROPOWER SC. The Micropower SC battery charger is aimed for stationary charging and comes in versions for traditional batteries as well as Lithium-Ion batteries with CAN bus. Featuring high efficiency and power factor, combined with low stand-by power, the Micropower SC is a reliable... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Micropower LLC
Micropower Access Shelf-Mount Battery Charger to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features. Microcomputer Smart Charger. Charges all common battery types. High efficiency, 96%. High power factor, 0.95. Low weight and small volume. Advanced precision control for best battery life. Display and control panel permit simple programming. Archived charge data, 1,800 cycles. 480VAC 3 phase, 60Hz. 600VAC or 208-240VAC* units available. Wireless radio standard on all Access chargers... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Green Cubes Technology
Lithium SAFEFlex Chargers . Compact Power. Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility. Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of Material Handling and Ground Support Equipment, ensuring your operations are always powered and ready. High-Efficiency Charging. With a focus on efficiency, our chargers boast a unity power factor and low iTHD, delivering top charging performance with minimal energy waste... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower LLC
MICROPOWER RC high-performance charger MICROPOWER RC. Micropower RC is an onboard charger designed for exceptional efficiency and a compact footprint. It enables quick and straightforward installation, minimizing downtime and costs with easily connected cables. This high-performance charger is optimized for both Lead-Acid and Lithium-Ion batteries and supports a wide input range (120-240 VAC). Despite its compact and lightweight design, it is highly robust and classified as IP67, ensuring reliability in harsh environments... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Micropower LLC
Micropower - New high-power ST charger series Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17 -90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens the ST family and provides higher power levels, improved efficiency and enhanced functionality for demanding industrial applications. (read more)Browse Battery Chargers Datasheets for Micropower LLC -
AgozTech LLC
Chargers For Mobile Devices Discover reliable chargers for mobile devices, including mobile scanners, POS handhelds, and more. Our chargers ensure fast, efficient power delivery, keeping your devices charged and ready for use, enhancing productivity in fast-paced work environments across various industries. (read more)Browse Cable Assemblies Datasheets for AgozTech LLC -
New Yorker Electronics Co., Inc.
Portable NACS Electric Vehicle Chargers Adam Tech 's Portable NACS Electric Vehicle Chargers deliver the convenience of mobile charging without sacrificing power or flexibility. Designed to support the North American Charging Standard (NACS), these chargers are ideal for EV users who need a reliable, adjustable solution on the go. With user-selectable amperage, drivers can tailor the charging rate to match their needs and the available outlet capacity. Compatible with NEMA 5-15P, 6-20P, 14-50P, and CEE32 plugs, these portable... (read more) -
Suzhou Ele Mfg Co., Ltd.
EV Chargers with Advanced Leakage Protection ELEGRP EV chargers deliver dependable charging solutions built on extensive electrical-safety expertise. The product range supports residential, workplace, fleet, travel, and public or commercial charging needs with solutions designed for different regional standards and charging environments. Key features and benefits include: * Patented PBE leakage protection technology helps enhance electrical safety during EV charging. * Durable, weather-resistant materials support reliable operation... (read more)
-
West Valley transfer cart control system design description
The battery charger , Exide Model ERBC 24/30, is equipped with an RS-232 communications line which enables it to pass charging data to the facility communications controller.
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
The battery charger or inverter should be a solid-state unit with SCR power controls (CtkD, PCP, or Exide for battery chargers ) (Elgar, Solid State Controls, Staticon for inserters).
-
CR4 - Thread: Using a 12V Battery Charger in Reverse as a DC to AC Converter
I have an Exide 1000 forklift battery charger .
-
Hanford Laboratories monthly activities report, August 1963
… Batte_ Disconnect Contactor Control Wiring for 13.8 KV Motor Operated S_ritches Filtered Water Pump #3 Shim Rod Shroud to Top Cap Modification Improved RTD Connector Sealant and Bracing Gamma Scanner Installation #2 Exide 125 V Battery Charger Flash Tank Modification Instrument …
-
Hanford Laboratories monthly activities report, September 1963
… Emergency Pmwer to Primary Pumps Helium Compressor Unloading Orifice Modification 125-Volt Battery Disconnect Contactor Filtered Water Pump #3 Shim Rod Shroud to Top Cap Modification Improved RTD Connector Sealant and Bracing #2 Exide 125-V Battery Charger Flash Tank Modification Instrument …
-
Exide Technologies | News | The Engineer
Exide supplied the batteries and chargers for ‘Elsdale II’, an electric powered canal boat that takes local schoolchildren and community groups on educational trips along the Grand Union Canal.
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
Power for the dc motor flows from a bank of 60, Exide -Tytex, Type EOP-21, lead acid batteries , which are maintained by a trickle charger .
-
Long-life nickel iron battery functionality / cost comparison for peak demand SWER network voltage support application
Costs include inverter / charger costs, disposal/upgrade/replacement capacity costs for each battery life cycle. … that innovation in the batteries developed in the past few years by Hitachi [20] and Exide [21].
-
Wireless Home Security Implementing KEELOQ® and the PICmicro® Microcontroller
The single stage battery charger consists of an adjust- able voltage regulator, U1, operational amplifiers (op-amp) U2 and U3, P-channel MOSFET Q4, NPN transistor Q6, current limit resistor R15, and Schottky diode D1 (See Appendix A, Figure 9 and Figure … The battery used in this system is a NP4-12 Yuasa- Exide lead acid type.
-
CR4 - Thread: Water Levels In Batteries
They have a charger thats ideal for the Exide GC series, I designed a custom system for one application using their dual marine charger . for a commercial application, get profile data from the battery mfgr and find the CORRECT charger (with …
Indicates content that may require registration and/or purchase.