Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: APC Smart-UPS VT Battery Temperature Sensor for External Battery Cabinet
-
Supplier: OMEGA Engineering, Inc.
Description: The IR-USB infrared temperature sensor provides a reliable and economical method for most noncontact temperature monitoring applications. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a IR sensor/signal
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Embedded Data Systems
Description: Sensor Temperature sensor is a battery operated digital temperature sensor with a microprocessor controlled 418 MHz, 433MHz, or 900 MHz. FCC certified radio transmitter. The Point Sensor Temperature sensor has an on board time of day
- Operating Temperature: -30 to 85 C
- Sensor Type: Temperature Sensor
-
-
Supplier: Honeywell International, Inc.
Description: WIRELESS, BATTERY POWERED TYPE 3-1/2 INCH WIDTH X 1-11/16 INCH DEPTH X 5 INCH HEIGHT SIZE OUTDOOR, REDLINK ENABLED THERMOSTAT APPLICATION VERTICAL MOUNT MOUNTING -40 TO 140 DEG F OPERATING TEMPERATURE REDLINK[TM] BRAND SENSOR ELEMENT THERMISTOR COLOR GRAY OPERATING HUMIDITY
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new compact high performance industrial infrared sensor/ transmitter model OS137 provides variety of features and options packaged into a small Stainless Steel housing. The standard features are adjustable Emissivity, 10 to 1 optical field of view, adjustable alarm set point and
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 1.5 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Description: Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy, outstanding
- # of Lead Wires Per Element: 4
- Features: RTD
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors ALTA Wireless Temperature Sensor - AA Battery Powered (900 MHz)
-
Supplier: Micro Crystal AG
Description: TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution
- Input (Supply) Voltage: 1.3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Temperature Range: -40 to 105 C
- Applications: Automotive, Consumer, Industrial, Medical
-
Supplier: ROHM Semiconductor USA, LLC
Description: BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -30 to 100 C
- Temperature Range: 65 C
- Applications: Consumer
-
Supplier: Sensirion
Description: The SHTC3 digital humidity sensor builds on the success of the proven SHTC1 sensor. Thanks to a broader supply voltage range (1.62 – 3.6 V) and higher accuracy (±2% RH, ±0.2°C) than its predecessor, it enables greater flexibility. Sensirion’s CMOSens® Technology offers a complete
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Symmons Industries, Inc.
Description: Battery-Powered, Sensor-Activated Lavatory Faucet with infrared Position Sensitive Detection (PSD) system. Faucet features 4" center deck plate.
-
Supplier: Isabellenhutte USA
Description: Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and
- Sensed Temperature: -40 to 257 F
- Features: RTD, Thermocouple
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BTM-Series is a dependable low-cost scalable solution for protecting your batteries against over-temperature and thermal runaway conditions. Meet IFC and NFPA code compliance (see Product Features). Individual sensors are quickly and securely attached to each battery and
- Input Voltage: 12 volts
- Features: Alarm / Relay, Other
- Form Factor: Test Module / Sub-system
-
Supplier: Renesas Electronics Corporation
Description: The ISL12022M device is a low power real time clock (RTC) with an embedded temperature sensor and crystal. Device functions include oscillator compensation, clock/calendar, power fail and low battery monitors, brownout indicator, one-time, periodic or polled alarms, intelligent
- Supply Voltage: 2.7 to 5.5 volts
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Churod Americas, Inc.
Description: - Mounts on BMS- Chip scale package (LGA 18-pin, 5.5mm x 4.0mm)- UART output- Very low power consumption (op: <7mA, sleep <0.6mA)- Consistently high accuracy across temperature range- Automotive qualified
- Pressure Type: Absolute
- Applications: Automotive
- Features: Pressure Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Advantech
Description: LoRaWAN Insertion Temperature Sensor Food-grade stainless-steel probe and shell material for efficient and safe detection IP67 and IK10 rated for harsh environment Built-in 4000 mAh replaceable battery and long battery life Integrated and compact design for wireless
-
Supplier: RainWise, Inc.
Description: Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
- Form Factor: Sensor / Probe
-
Supplier: Eagle Eye Power Solutions, LLC
Description: sensors are simply and securely attached, either directly to the jar, or via an optional clip which allows the sensor to be removed and re-used if the jar should require replacement. The ELM-Series battery electrolyte level monitor and sensor is customized to work for any
- Input Current: 1 milliamps
- Input Voltage: 12 volts
- Features: Alarm / Relay, Fault Diagnostics, Other
- Form Factor: Panel / Rack Mount Tester
-
Supplier: Newark, An Avnet Company
Description: BATTERY SENSOR, LEAD ACID, 28V, QFN-48; Battery Type:Lead Acid; Interfaces:Serial; No. of Cells:-; Supply Voltage Min:-; Supply Voltage Max:42V; IC Case / Package:QFN; No. of Pins:48Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR, 1C, MSOP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to guaranty
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Advantech
Description: LoRa-Based Cold Chain Temperature/Humidity Sensor Supports temperature/humidity sensing LoRa technology for efficient long-range wireless data transmissions Sensors can be configured to trigger alerts to enable real-time management Easy and simple installation in diverse
-
Supplier: Integrated Device Technology
Description: the battery voltage VBAT and the temperature. An integrated flash memory is provided for customer-specific software; e.g., dedicated algorithms for calculating the battery state. During Sleep Mode (e.g., engine is off), the system makes periodic measurements to monitor the
-
Supplier: CAS DataLoggers
Description: The Accsense A1-02b wireless temperature data logger is designed for measuring the temperature at a remote site. Right out of the box, it will measure the ambient temperature. Additionally, the screw terminal connector can be used for hooking up a high accuracy RTD or thermistor
- Sensed Temperature Range: -328 to 752 F
- # of Inputs / Channels: 5 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Computer Interface: Computer Interface
-
Supplier: Advantech
Description: LoRaWAN LCD Dual Temperature Probe Sensor Food level PT100 temperature probes sensor IP65 waterproof enclosure with dust plug, suitable for harsh environment Built-in 4000 mAh replaceable battery and long battery life Integrated and compact design for
-
Supplier: CAS DataLoggers
Description: alarms via email, cell phone, pager, or landline. Send alarms to multiple locations! Power / internet outage notifications Internal temperature, humidity, light and vibration sensors External 4-20mA and 0-5V inputs 2 Digital inputs Battery or AC power Up to 250' range 250 Sample
- Sensed Temperature Range: -40 to 158 F
- # of Inputs / Channels: 9 #
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-D is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-D Features and Benefits Low temperature drift Galvanic isolation High immunity
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 2 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7503-F is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-F Features and Benefits Low temperature coefficient Galvanic isolation High
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 1.5 %FS
Find Suppliers by Category Top
Featured Products Top
-
Accurate temperature measurement is critical for validating battery performance, thermal management, and operational safety in electric vehicles. As battery voltages continue to increase, conventional temperature sensors (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Battery systems are the backbone of our electrified future—from EVs to grid storage. But building them safely? That’s a high-stakes challenge. Automated battery production lines must meet all the usual safety requirements, but the stakes are much higher when (read more)
Browse Inductive Proximity Sensors Datasheets for SICK -
EV Battery Pressure Sensor How accurately can you measure a thermal runaway situation? Churod’s BPS series pressure sensor provides a class-leading solution. The BPS is (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
Batteries: The role of accurate measurement in new power generation Battery power has never been in greater demand, and a wide range of new applications that require such power are emerging daily. That increased demand is accompanied by the need for more production (read more)
Browse Level Sensors Datasheets for ABB Measurement & Analytics -
. Similarly, tension that is too low can result in uneven distribution of slurry on the metal substrate, which compromises battery performance and creates safety issues. With the now-coated electrode foils passing at speeds of up to 80m/min through heated chambers with a temperature profile (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics -
Within electric vehicles, the lifespan of a battery hinges on the effectiveness of the battery management system (BMS). Monitoring parameters such as charge/discharge voltage, current, and temperature in each individual cell is crucial. Effective testing of BMS performance before (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Churod Americas, Inc. Churod Sensing’s third generation Battery Pressure Sensor has been completely redesigned. The sensor is scaled down to a PCB-mounted LGA package (5.5x4mm). Featuring low power use (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
The combiSENSOR KSB6430 combines two different measuring principles and converts their advantages into precise thickness measurements. The measuring range of the sensor extends from 5 µm to 3 mm and is therefore designed for both very thin and thicker coatings (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
These HV networks connect batteries, inverters, DC/DC converters, temperature management systems, and auxiliary loads. This creates complex electrical environments in which the accurate measurement of voltage, current, temperature, acceleration, force, and pressure is critical. Robust sensor (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Verify Fenwal Temperature Sensing Elements
the TEGAM Model 252 and battery powered 252/SP2596 as their LCR meters-of-choice, for the testing of their temperature sensing elements.
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
the current sensor, The battery discharging behavior changes with various there is a voltage drop across the sensor element. The parameters, such as battery chemical type, load current is calculated by measuring the voltage drop on current, temperature, and aging. Figure 1 shows the the known
-
Implementing Portable Humidity Sensor Systems
digital humidity sensors and what factors to consider when designing a humidity sensing system, including: traditional discrete relative humidity (RH) sensors versus single-chip digital relative humidity sensor ICs, calculation of average power consumed for RH and temperature measurements
-
agriculture angle monitor equip tilt sensor-SMI600 wired handle display-controller
SMI800, developed independently by sz RION, is a wired transmitting handheld monitor. It could receive data and display value of all RION's sensor, including inclinometer, accelerometer, electronic compass, gyro sensor, AHRS etc. It adopts industrial wide temperature digital screen with PVC film
-
LCD display screen high accuracy digital inclinometer tilt sensor
Angle Measuring range ±90° °. MM measuring range 0~±999.9 mm. Meausring axis X Y. Angle meausring accuracy ±0.05 ° °. Angle Measuring resolution 0.01 °. MM measuring accuracy 0.9 mm. MM measuring res 0.17 mm. LCD visible area size L40*W32 mm. Working temperature -10°~ +70? °/?. Working humidity =85
-
Power Management Case Study
power short range wireless sensor networks), optimal utilization of battery power will result in the longevity of the sensor nodes. The utility of sensor nodes in typical sensing tasks such as temperature, light, vibration, sound, radiation, etc. is phenomenal and collection of real-time data
-
Designing And Evaluating An NFC-enabled Bio-patch For Medical, Health and Fitness Applications
temperature measurements and galvanic skin response (GSR) monitoring. The bio-patch design consists of a single-chip solution based on the RF430FRL152H NFC sensor transponder from Texas Instruments. The device handles the sensor signal conditioning, processes the sensor data, enables data-logging
-
Data Logging 101
inputs from multiple types of sensors. Some loggers have built-in sensors and others have connections for external sensors. Data loggers have internal memory, internal clocks for time/date stamps, and may have an LCD display. A datalogger typically has an internal battery and records at a once per
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Why Measure CO2?
are constantly looking for new ways to grow bigger and healthier plants. They know that monitoring carbon dioxide, humidity and temperature is critical to achieve the best results. Fortunately, it is no longer necessary to purchase three different products - our meters do it all. Personal CO2 Safety
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
More Information Top
-
Validation Testing of Procedures for Determining the Performance of Stand-Alone Photovoltaic Systems
The battery temperature sensor should be mounted as close as possible to the temperature compensation sensor or on the negative battery terminal if there is no temperature compensation sensor.
-
Procedures for Determining the Performance of Stand-Alone Photovoltaic Systems
The battery temperature sensor should be mounted as close as possible to the temperature compensation sensor.
-
Crowdsourcing urban air temperature measurements using smartphones
Crowdsourced data from cell phone battery temperature sensors could be used to contribute to improved real‐time, high‐resolution air temperature estimates in urban areas, a new study shows.
Indicates content that may require registration and/or purchase.