-
Supplier: Newark, An Avnet Company
Description: LENS CAP, MINIATURE BAYONET; Voltage Rating:125VAC; Mounting Hole Dia:17.463mm; Accessory Type:Indicator Base; Product Range:-; For Use With:Dialight T-3 1/4 Miniature Bayonet Base Neon Lamp; Bulb Size:T-3 1/4 RoHS Compliant: Yes
-
Supplier: ZGC, Inc.
Description: advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: Sony 2/3" Bayonet to JVC 1/2" H Bayonet Mount (Aluminum) Works with JVC 1/2" cameras such as GY-DV500, GY-DV5100 and KYF560 series This adapter allows the use of B4 lenses on JVC 1/2" camera such as GY-DV500, GYDV5100 & KYF560 Series. Magnification factor 1.375x
- Features: Lens Holder
-
-
Supplier: ZGC, Inc.
Description: advantage of the Cine Lens Mount adapter. High Performance Materials Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms. Easy Backfocus Adjustments The Cine Lens Mount
- Features: Lens Holder
-
Supplier: ZGC, Inc.
Description: lens characteristics on E-Mount cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with Sony's new E-mount NEX-FS100 camcorder that features an S35 APC-size sensor. Not to
- Features: Lens Holder
-
Supplier: Allied Electronics, Inc.
Description: Incandescent Panel Mount Indicator, 2 to 120 V Voltage Rating, with Nickel Plated Brass Material Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors.
-
Supplier: Allied Electronics, Inc.
Description: 1.68". Mounting Hole: 11⁄16" dia. Universal lamp housings for T2.5 and T3.25 miniature bayonet based lamps.
-
Supplier: Allied Electronics, Inc.
Description: Indicator, 2 to 120 V Voltage Rating, Panel Mount Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors. Panel Mount Indicator 11⁄16" Mounting
-
Supplier: Newark, An Avnet Company
Description: LAMP, INDICATOR, INCANDESCENT, BAYONET; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:30mm Pushbuttons 10250T Series; Actuator Diameter:30.5mm; Colour:Green RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel to End of Terminals: 1.68". Mounting Hole: 11⁄16" dia.
-
Supplier: Newark, An Avnet Company
Description: #1888 Miniature Bayonet Bulb - T-31/4 Type - 7.0V .50A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:500mA; Supply Voltage:7V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: #1815 Miniature Bayonet Bulb - T-31/4 Type - 14.0V .20A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:200mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
-
Supplier: Data Display Products
Description: Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
- Width or Diameter: 25.4 mm
- Height: 96.52 mm
- Voltage Rating: 24 to 48 volts
- Voltage type AC: AC
-
Supplier: Sofradir - EC, Inc.
Description: Designed for use with high performance ENG Electronic News Gathering Cameras having 1/2" or 2/3" bayonet mounts. These AstroScope night vision modules deliver very high quality night-time video images for professional broadcasters. Mounted between the camera and the lens, the
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: NSI Industries LLC
Description: TURNTABLE ROTATING BEACON TYPE ACRYLIC DOME MATERIAL 5-5/8 INCH DIA X 6-1/2 INCH H SIZE UL, CUL APPROVAL 117 VAC OPERATING VOLTAGE OUTDOOR APPLICATION 1/2 INCH CONDUIT MOUNTING 0.21 AMPERE OPERATING CURRENT BLUE LENS COLOR 80 TO 90 FPM FLASH RATE TORK ALERT[T] BRAND LAMP WATTAGE 25 W LAMP
- Flash Rate: 80 to 90 flashes per minute
- Color: Blue
- Features: Other
- Flash Type: Single Flash
-
Supplier: United Technologies Corporation
Description: CURRENT MAGENTA LENS COLOR 75 RPM FLASH RATE 129 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP BASE BAYONET LAMP LIFE 100000 HR AT 65 FPM MOTOR DRIVEN REFLECTOR WITH DOME FACING UP 58 MODEL
-
Supplier: Gems Sensors & Controls
Description: rate is estimated, or simply confirmed, by viewing the speed of the turning rotor. Either port may be used for incoming flow, and bayonet mounting lens is easily removed for quick cleanout. RFI Type RotorFlow® sensors are easy to see, easy to install and easy to afford. Applications:
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 2.32 to 4.76 inch
- Operating Pressure Range: 40 to 200 psi
- Material Temperature Range: -20 to 212 F
-
Supplier: Optoma Technology, Inc.
Description: The Optoma TX785 provides power and flexibility to meet the demanding requirements of large-venue installations. 5000 ANSI lumens and the latest in image and color enhancement technologies ensure outstanding performance. Standard, long and short throw lens options, optimized with ED-glass
-
Supplier: Juno Lighting Group
Description: MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE POLYCARBONATE LENS REFRACTOR/LENS TYPE TITAN[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH DOUBLE CONTACT BAYONET BASE QUARTZ AUXILIARY, CLEAR HID LAMP, THREE 1/2 INCH HUB (SIDE), ONE 1/2 INCH HUB (BACK), FOUR PLUG CPL MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 100 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Pendants
-
Supplier: Optoma Technology, Inc.
Description: – Extensive vertical and horizontal lens shift Three lens choices with easy-to-change bayonet mounts create a wide range of projection distances and image sizes Remote monitoring and control capabilities over a LAN network via integrated RJ45 connection – compatible with
-
Description: Available in 24 Vdc and 120 Vac T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000-hour LED Screw-on lens Indoor/outdoor use
- Width or Diameter: 79.502 mm
- Height: 144.78 mm
- Voltage Rating: 24 volts
- Current Rating: 0.15 amps
-
Supplier: Visual Sound, Inc.
Description: venues such as auditoriums and lecture halls Flexible projector placement with extensive vertical and horizontal lens shift Three lens choices with easy-to-change bayonet mounts create a wide range of projection distance and image size options Remote monitoring and
-
Supplier: Visual Sound, Inc.
Description: audiences seated in large venues such as auditoriums and lecture halls Native WXGA resolution is an ideal match for widescreen PCs and laptops Flexible projector placement with extensive vertical and horizontal lens shift Three lens choices with easy-to-change bayonet
-
Supplier: SVS-VISTEK GmbH
Description: unibody housing enables for most EXOs operation in an extended operating temperature range from -10°C...+60°C. The EXO comes in standard C-mount housing or in Tracer flavour with full lens control and a Micro Four Thirds Bayonet. The new large sensors are supported with M42
- Image Source: Area Scan Camera
Find Suppliers by Category Top
More Information Top
-
Automatic Speckle Photography Fringe Analysis: Application To Crack Propagation And Strength Measurement
In effect, therefore, this shutter is not used; an auxiliary electronic shutter positioned in the bayonet lens mount of the camera provides much more flexibility by making film wind -on, and exposure of the film, two independent operations.
-
A simultaneous dual-band infrared hyperspectral imager for standoff detection
This instrument can be further improved and made smaller and faster by using field programmable gate array (FPGA) technology, better packaging, a bayonet lens mount (to fully lock the lens position), and designing a complete system with matching optics.
-
Vision metrology with superwide-angle and fish-eye optics
For this paper imagery was captured using a single Kodak MegaPlus 1 .61 camera body incorporating a Nikon F bayonet lens mount .
-
Why R APS&4/3rds dSLRs SOOO FAT! Even Oly E-410 - MacRumors Forums
… 6in) W---excluding the metal hinges for the film back closure>136.5mm(5.4in)x H 77mm (3.2in) x D 50mm (1.9in) including 5mm thick shutter speed selection ring around front of bayonet lens mount ---without 44.5mm (1 …
-
Why R APS&4/3rds dSLRs SOOO FAT! Even Oly E-410 - MacRumors Forums
… 6in) W---excluding the metal hinges for the film back closure>136.5mm(5.4in)x H 77mm (3.2in) x D 50mm (1.9in) including 5mm thick shutter speed selection ring around front of bayonet lens mount ---without 44.5mm (1 …
-
640x480 PtSi Stirling-cooled camera system
lenses may be easily interchanged utilizing a quick disconnect bayonet lens mount .
-
640 x 480 MWIR and LWIR camera system developments
lenses may be easily interchanged utilizing a quick disconnect bayonet lens mount .
-
Solar aureole instrumentation and inversion techniques for aerosol studies: Part 1, system design and calibration
In front of the shutter there is a standard Nikon bayonet lens mount .
-
Passive perception system for day/night autonomous off-road navigation
These cameras have a standard DIOP bayonet lens mount .
-
JVC Introduces GY-HM750U ProHD Camcorder
The GY-HM750U is priced at $7,450, including a Canon 14:1 zoom lens, though it accommodates a variety of lenses with its 1/3-inch bayonet lens mount .
Indicates content that may require registration and/or purchase.