-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT,
- Operating Temperature: -55 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 12-BIT D/A CONVERTER
- DNL: 0.5 LSB
- INL: 0.5 LSB
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909488-AD562SD/BCD Series: * Features: Bit Digital to Analog Converter Package: Bulk Categories: Integrated Circuits (ICs) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 44 pct.
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909490-AD563KD/BCD Series: * Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 859519-AD562KD/BCD Series: AD562 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 909489-AD563JD/BCD Series: * Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ADC 4.5 DIGIT W/BCD MQFP Product overview: ICL7135CMH from Analog Devices / Maxim Integrated is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V,
- Resolution: 14 bits
- Power Dissipation: 5 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-SOIC Product overview: TLC7135CDWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and
- Resolution: 14 bits
- Power Dissipation: 5 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: to operate in more sophisticated systems. These include span style="text-decoration: overline"STROBE/span, OVERRANGE, UNDERRANGE, RUN/span style="text-decoration: overline"HOLD/span and BUSY lines, making it possible to interface the circuit to a microprocessor or UART.
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP
-
Supplier: RS Components, Ltd.
Description: LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP
- Pin Count: 28
- Package Type: DIP, PDIP
- Input Type: Differential
- Features: Other
-
Supplier: Texas Instruments
Description: 4.5-Bits, 0.003 kSPS ADC, Muxed BCD Output, True Differential Input, 1 Ch. 28-PDIP
- Resolution: 4.5 bits
- INL: 0.5 LSB
- Power Dissipation: 5 milliwatts
- Sample Rate: 1,000 kSamples/Sec
-
Supplier: Rochester Electronics
Description: ICL7135 4 1/2 Digit A/D Converter With Multiplexed BCD Outputs
- Features: Other
- Package Type: QFP
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: ValueTronics International, Inc.
Description: high quality synchro and resolver simulator, which incorporates microprocessor control of digital input multiplexing, front panel display, internal 20-bit digital to resolver converter and status/fault flag outputs. The internal 20-bit binary converter provides
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
More Information Top
-
Microprocessor-based scan control unit for electron and photon beams used in surface analysis
The X-Y scan controlling voltages are provided by Burr-Brown DAC-80 12-bit BCD Digital - to - Analog Converters .
-
High-Precision Thermal EMF Comparator for Automatic AC-DC Transfer Measurements
The comparison balance is obtained by using the output signal of the second light-beam-coupled amplifier in a feedback loop, involving a digital integration, to control a four-digit BCD digital - to - analog converter (DAC).
-
Computers - To Increase The Value Of Temperature Logs
The BCD output will also go to a digital _ to analog converter which will drive a strip chart recorder.
-
INTERNATIONAL SYMPOSIUM ON DEVELOPMENTS IN IRRADIATION CAPSULE TECHNOLOGY HELD AT PLEASANTON, CALIFORNIA, MAY 3--5, 1966.
For oscilloscope display and plotter output, the BCD data were processed through a digital - to - analog converter .
-
Vehicle Guidance Simulator for Digital Automatic Control
The binary coded decimal (BCD) output of the process indi-cator is directed through a BCD -to-binary converter to a digital - to - analog (D/A) converter with 12-bit reso-lution.
-
Design Criteria for Acoustic Emission Experimentation
Such a recording requires an electronic BCD output of the counter, plus a digital - to - analog converter to permit plotting the output of the counter as a voltage.
-
INSTRUMENTATION AND CONTROLS DIVISION. Annual Progress Report for the Period Ending September 1, 1971.
… input sensing circuits, 6 channels of analog input with individual channel suppression, z successive approximation analog-to-digital converter and buffer amplifier (12 bits), a digital - to - analog converter (10 bit, unipolar), a … … Dice Electronic Micrometer S- BCD digit interface, a Digirronic …
-
Synthesis of Resistive Digital-to-Analog Conversion Ladders for Arbitrary Codes with Fixed Positive Weights
[2] E. F. Kovanic, "A high accuracy 9-bit digital to analog converter operating at 12 Mc," Communications and Electronics, pp. 185- Conductances for the other 16 BCD codes are given in .
-
New Products
A new family of hybrid, 12-bit, digital - to - analog converters allows a choice ofvoltage or current output models, with either 12-bit binary or 3-digit BCD coding in a full range of operating temperatures.
-
Teaching Discrete and Programmable Logic Design Techniques Using a Single Laboratory Board
… 24 bistable and 8 monostable switches with debouncing; a 4 4 matrix keypad; two binary code decimal ( BCD ) to 7-segment decoders … … UART) with voltage level converter and DB9 socket (which … … time clock (RTC); a digital - to - analog converter (DAC); a buffered …
Indicates content that may require registration and/or purchase.