-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers BCD-To-Seven-Segment Decoder/Driver
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Red 7-Segment 4.5 Character 35mA 0.920"" H x 2.170"" W x 0.560"" D (23.37mm x 55.12mm x 14.22mm) Module"
- Number of Characters: 4.5 #
- Color Wavelength: 630 nm
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The BN-35BCD is a 3 1/2 digit remote or slave BCD display with polarity that is popularly used to display the BCD output from a PLC system. For applications where more digits need to be displayed, the 4 digit BN-40BCD may be used. The BN-35BCD and BN-40BCD are ideal
- Number of Digits: 3.5
- Width: 92 mm
- Height: 22.2 mm
- Depth: 56.5 mm
-
-
Supplier: Micropac Industries, Inc.
Description: light emitting diode displays. The character height is 0.290” (7.37mm). The 4N51 is a numeric display which decodes positive BCD logic into the numbers “0-9”, a “-” sign, a right-hand decimal point, and a test pattern (all LED’s on).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 7.4 mm
- Minimum Luminous Intensity: 40 microCandela
-
Supplier: DigiKey
Description: Voltage (Voltmeter) LED - Red Characters Display Panel Mount
- Voltage Range: 20 volts
- Width: 53.8 mm
- Height: 22.3 mm
- Operating Temperature: 32 to 122 F
-
Supplier: Nexperia B.V.
Description: The HEF4543B is a BCD to 7-segment latch/decoder/driver for liquid crystal and LED displays. It has four address inputs (D0 to D3), an active LOW latch enable input (LE), an active HIGH blanking input (BL), an active HIGH phase input (PH) and seven buffered segment outputs
- Operating Ambient Temperature: 85 C
- Output Lines: 7-Segment
- Input Lines: BCD
- Features: ESD Protection, Other
-
Supplier: Broadcom Inc.
Description: This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. This hermetic HDSP-0884 displays utilize a solder glass frit seal. This hexadecimal devices decode
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 585 nm
- Character Height: 7.4 mm
-
Supplier: Broadcom Inc.
Description: This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). The numeric device incorporate an on-board IC that contains the data memory, decoder and display driver functions. The numeric device decode
- Number of Rows: 1 #
- Number of Characters: 1 to 2 #
- Color Wavelength: 585 nm
- Character Height: 7.4 mm
-
Supplier: Broadcom Inc.
Description: This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. HDSP-0981 displays utilize an epoxy glass-to ceramic seal. This numeric device decode positive BCD
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 574 nm
- Character Height: 7.4 mm
-
Supplier: Broadcom Inc.
Description: This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 585 nm
- Character Height: 7.4 mm
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LED - Red Characters Display Panel Mount
- Voltage Range: 5 volts
- Operating Temperature: 32 to 122 F
-
Supplier: ODG (Origin Data Global)
Description: CMOS BCD-TO-7-SEGMENT LED LATCH
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 3 to 18 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: DigiKey
Description: CMOS BCD-TO-7-SEGMENT LED LATCH
- TJ: -55 to 125 C
- Package Type: CDIP
- Features: Other
-
Description: BCD-TO-SEVEN-SEGMENT LATCH
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WHITE LED DRIVER Product overview: AP3008KTR from BCD Semiconductor Manufacturing Limited is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and
-
Supplier: Win Source Electronics
Description: (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Configuration: 7 Segment Current - Supply: 40 nA Interface: BCD Display Type:
- TJ: -55 to 125 C
- Features: Other
- Package Type: SSOP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1098113-TC14433AELI Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 39 Mounting: SMD (SMT) Configuration: 7 Segment Interface: BCD Current - Supply: 1.4 mA Display Type: LED Digits or Characters: A/D 3.5
- Supply Voltage (Vi): 4.5 to 8 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1264835-TC7135CPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 1mA Display Type: LED Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Supplier
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1264464-TC14433COG Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Interface: BCD Supply Current: 1.8mA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device
- TJ: 0 to 70 C
- Features: Other
- Package Type: SOIC
- Device Type: Sensor Interface
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REMOTE, PANEL METER, W/ DISPLAY, BCD INPUT, PROGRAMMABLE DECIMAL POINT, STRTOBED/CONTINUOUS DISPLAY, LOW PROFILE, 5 DIGIT LED DISPLAY, 1/16 DIN CASE, 3.8 WATT, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
- Voltage Range: 5 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-CDIP -55 to 125 Product overview: CD4511BF from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and
- Quiescent Current (IQ): 0.0001 amps
- Operating Temperature: -55 C
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available.
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
Find Suppliers by Category Top
Conduct Research Top
-
TC7135 Microprocessor Interface (TC7135)
Many data acquisition systems require both a visual display and a computer interface. The TC7135 from Microchip Technology is a 4-1/2 digit Analog-to-Digital converter (ADC) which can easily provide both of these functions. The TC7135s multiplexed BCD outputs interface easily to low cost LED or LCD
More Information Top
-
Argonne National Laboratory's thermal plume measurements: instruments and techniques
BCD LED DISPLAYS f .
-
Water resources research program. Volume I. Measurements of physical phenomena related to power plant waste heat discharges: Lake Michigan, 1973--1974
BCD LED DISPLAYS .
-
Real time pulse width monitor for Intensified Charge Coupled Device (ICCD) electro-optic shutters
To test accuracy of each range of decade, arbitrary pulse widrtis within a given range were applied to the enable inputs of the counters and the BCD LED display for that range wa%read directly.
-
LED Display Drivers | Mouser
LED Display Drivers BCD -To-Seven-Segment Decoder/Driver .
-
SN7447AN Texas Instruments | Mouser
LED Display Drivers BCD -To-Seven-Segment Decoder/Driver .
-
cd-r datasheet : Datasheets for Electronic Components and Semiconductors
Miniature 4 1/2 digit, BCD input slave LED display .
-
Raspberry Pi LED Blueprints
Chapter 2 if LED_display > 15: LED_display = 0 hc_ledcode = LED_ BCD [ LED _ display ] for i in range(0, 8): hc_ledcode_temp <<= 1 if hc_ledcode & 0x01: hc_ledcode_temp |= 0x01 hc_ledcode >>= 1 if LED_dp: hc_ledcode_temp &= 0xfe hc_disp = hc_ledcode_temp if LED_number == 0 …
-
A Primate-Restraint Device for Use in Microwave Biological Research
This integrated circuit comprises a decade counter, seven-segment LED display , and BCD outputs, all on one chip.
-
An Event Counter with a Selectable Time Gate for Neurophysiological Applications
This integrated circuit comprises a decade counter, seven-segment LED display , and BCD outputs, all on one chip.
-
Stepping motor control processor reference manual. Volume I
… for the LSI-11, will receive a large amount of push buttons and switch information of BIT and BCD format from a control panel, and send a large amount of 1-BIT LED and BCD coded digital display values to a control …
Indicates content that may require registration and/or purchase.