Products/Services for Beadboard Ceramic Tiles

  •  
    Ceramic Tiles - (153 companies)
    Ceramic tiles are thin, flat tiles that are usually shaped with beveled edges. They are used for lining or covering a surface, and may provide corrosion resistance, thermal protection, wear resistance, and/or surface decoration. Ceramic...
  •  
    Ceiling Tiles and Panels - (134 companies)
    Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings. They are used with cathedral, coved, decorative, domed, shed, suspended, tray, and vaulted ceilings. Types of Ceiling Tiles and Panels...
  •  
    Wallboard - (222 companies)
    ...wallboard may have the appearance of tile, woodgrain, or stonework. Beadboard is another type of decorative wallboard. Decorative wallboard may be functional, for example, peg board. Cement board is not exactly drywall, but is used similarly...
  •  
    Glass Tiles - (29 companies)
    ...for surface decoration. Glass tiles are more rigid than ceramic or cement tiles, making them easier to break under stresses. Though they require more delicate handling, glass tiles are popular because they can refract light, offering a wider variety...
  • Industrial Ceramic Materials-Image
    Industrial Ceramic Materials - (414 companies)
    How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
  •  
    Cement Tiles - (17 companies)
    Cement tiles, also known as cement encaustic tiles, are flat, thin tiles often shaped with beveled edges for lining or covering a surface. Cement tiles can be designed for a wide variety of applications. They come in many shapes, sizes, thicknesses...
  •  
    Ceramic Tube and Ceramic Rod Products - (184 companies)
    Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
  •  
    Ceramic Bearings - (107 companies)
    Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
  •  
    Ceramic Fabrication Services - (238 companies)
    Ceramic fabrication services produce parts and assemblies made of ceramic or refractory materials for electrical, thermal, optical, wear and mechanical, or structural applications. In addition to applications and industries served, ceramic...
  •  
    Ceramic Balls - (72 companies)
    Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • http://dspace.mit.edu/bitstream/handle/1721.1/80956/47655984-MIT.pdf?sequence=2
    Eliminate beadboard trim on lobby wall above wainscoat height 2.2.5 Eliminate ceramic tile on treads of stairs in tower .
  • Subject Index
    … climatic sensitivity, 142(fig.) Washington, DC, 136-138(figs.), 144- 151(appendix tables) Beadboard insulation (expanded polystyrene … … heat flux, 119-120 portable, 108, 109(fig.) water, 686 Calorimeter test data ceramic fiber round robin … … tances, 589, 593-594, 596(table), 597 Concrete masonry walls, 582 Concrete sewer tile for pipe conduits …
  • ASTM MNL18 - Moisture Control in Buildings
    Vitreous Ceramic Tile Polystyrene, Expanded Beadboard (16) .
  • http://dspace.bracu.ac.bd/bitstream/handle/10361/1764/FINAL%20REPORT.pdf?sequence=1
    insulate flat surfaces such as cavity wall insulation, ceiling tiles , curtain walls as well as ducting. … latter term is generally used to refer solely to synthetic materials including fibreglass, ceramic fibres and rock … A colorless, transparent thermoplastic — is commonly used to make foam board or beadboard insulation, concrete block …
  • Olin's Construction: Principles, Materials, and Methods, 9th Edition
    The molded type is commonly called “ beadboard ” because it is made up of compressed pellets … Fiberboard ceiling tile is stapled to furring strips or applied with mastic to a surface that is … … are usually colored slate or rock granules (either natural or colored by a ceramic process) that are …
  • The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
    The window cleaner, oven cleaner, basin, tub, and tile cleaner, and similar products typically ran about 4–6% … Anonymous, Ceramic Ind. 141(6), 14 (1993). … food additives, 642–643 Basket-style beverage carriers, 226–227 Batch coaters, vacuum metallization, 746–747 Beadboard , expanded polystyrene, 525 …


Product Announcements
Fountyl Technologies Pte. Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Suntech Applied Materials (Hefei) Co.,Ltd