Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: The PL15 Laser Beam Dumps is used to absorb incident light and capture unwanted laser beams. In the optics laboratory, they are used to stop stray laser beams to protect personel and equipment. In instrumentation, laser beam dumps and traps are used to contain a
-
Supplier: Newport MKS
Description: The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam
- Mount Type: Mirror Mount
-
Supplier: Richardson RFPD
Description: interference from undesired signals. The antenna can be directly connected using standard 2.92mm connectors The KHA16.24C uses four Ka-Band 5G beamformer chipsets that supports four Tx/Rx radiating elements each, includes all requisite beam steering controls for 5-bit phase and gain
- Primary Frequency Range: 26,500 to 29,500 MHz
- Gain: 15 dB
- VSWR: 2.2 :1
- Polarization: Linear
-
-
Supplier: Newport MKS
Description: The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be
- Mount Type: Mirror Mount
-
Supplier: Visual Sound, Inc.
Description: Bosch Conferencing and Public Address Systems Active Vari-directional Array Extension, to be used with a base unit to increase the coverage distance. Up to two extension units can be used with a base unit. Many large modern and classical buildings, like passenger terminals and
-
Supplier: Visual Sound, Inc.
Description: loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy. Functions Advanced beam steering The Bosch Vari-directional Array provides a very good direct to reverberant sound
-
Supplier: Visual Sound, Inc.
Description: suited for both background music and speech. Although these loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy. Functions Advanced beam steering The Bosch
-
Supplier: Cambridge Technology, Inc.
Description: accuracy, lowest dither beam steering for superior performance and quality for your system.
- Clear Aperture / Beam Diameter: 10.000000000000002 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
- Laser Type: Nd:YAG / Solid State
-
Supplier: Cambridge Technology, Inc.
Description: accuracy, lowest dither beam steering for superior performance and quality for your system.
- Clear Aperture / Beam Diameter: 14.000000000000002 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
- Laser Type: Nd:YAG / Solid State
-
Supplier: Nutfield Technology
Description: steering in XY applications and are often selected where there is no desire to employ a scan lens to focus the beam to a small spot. The QS-30 Open Frame 2-Axis Scan Head has two QS-30 moving magnet galvanometers which is a flexure galvo. It’s ceramic rotor reduces rotor inertia and
- Clear Aperture / Beam Diameter: 20.000000000000004 to 50 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Other
- Type: Galvanometer Scanner, Laser Head / Focusing Unit
- Applications / Processes: Laser Marking
-
Supplier: Cambridge Technology, Inc.
Description: head design for multiple configuration options and easy plug and play integration into your laser system. These scan heads are ideal for high speed marking, serialization, bar code marking, data matrix coding, processing-on-the-fly and more. Lightning Digital Scan Heads deliver high speed
- Clear Aperture / Beam Diameter: 14.000000000000002 mm
- Laser Type: CO2, Nd:YAG / Solid State
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
-
Supplier: Cambridge Technology, Inc.
Description: head design for multiple configuration options and easy plug and play integration into your laser system. These scan heads are ideal for high speed marking, serialization, bar code marking, data matrix coding, processing-on-the-fly and more. Lightning Digital Scan Heads deliver high speed
- Clear Aperture / Beam Diameter: 10.000000000000002 mm
- Laser Type: CO2, Nd:YAG / Solid State
- Features: Component / Subsystem, Laser Optics / Beam Delivery
- Type: Laser Head / Focusing Unit
-
Supplier: Anokiwave
Description: low power silicon integration and efficient antenna layout and design. Using the AWMF-0108, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx
- Primary Frequency Range: 26.5 to 29.5 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Anokiwave
Description: low power silicon integration and efficient antenna layout and design. Using the AWMF-0135, the antenna provides +60dBmi (1000 W) of EIRP. The electronic 2D beam steering is achieved using analog RF beam forming, with independent phase and gain control in both Tx and Rx
- Primary Frequency Range: 24.25 to 27.5 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: Anokiwave
Description: using low power silicon integration and efficient antenna layout and design. Using the AWMF-0108, the antenna provides +50dBmi output power while consuming just 12W DC power in the RF circuits and has achieved Gb/s data rates in OTA trials. The electronic 2D beam steering is achieved
- Primary Frequency Range: 27.5 to 30 MHz
- Polarization: Other
- Features: Other Antennas & Arrays
-
Supplier: RMI Laser, LLC
Description: and is easily integrated while delivering a high power concentration. The fiber laser technology offers instant-on, higher output powers, superior beam quality and maintenance free operation. Fiber lasers have revolutionized many materials processing applications. The combination of improved
- Laser Output Power: 20 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Resolution: 846.666666666667 dpi
-
Supplier: PI (Physik Instrumente) L.P.
Description: S-331 tip/tilt mirror platforms are used in image processing, image stabilization, laser beam steering and tracking, scanning microscopy, materials processing, lithography, optical filters and switches. Fast Step and Settle: Full Travel Move in 1.8 msec (1% accuracy); 0.8 msec (Rise
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Lincoln Electric Co. (The)
Description: current power sources. The rugged, lightweight unit permits quick movement to the next joint. Its compact size fits through small openings and confined spaces. Butt and fillet welds can be made on heavy plate or steel as light as 12 gauge (2.5mm). The LT-7 Tractor is ideal for the following
-
Supplier: Lincoln Electric Co. (The)
Description: current power sources. The rugged, lightweight unit permits quick movement to the next joint. Its compact size fits through small openings and confined spaces. Butt and fillet welds can be made on heavy plate or steel as light as 12 gauge (2.5mm). The LT-7 Tractor is ideal for the following
-
Supplier: Lift Products, Inc.
Description: tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight
- Type: Stacker / Walkie
-
Supplier: Lift Products, Inc.
Description: transport and stack pallets across multiple shifts. The high visibility I-beam mast of the MXPDSR, in combination with forward and back tilting, allows for accurate positioning of loads. With its compact chassis design and power steering abilities, the MXPDSR is able to maneuver in
-
Supplier: Northrop Grumman Corporation
Description: transmitter and a video signal processor. AN/APQ-164 B-1B Product/System Overview The EAR program was the development test bed for the future APQ-164 B-1B radar system. The system was the first ever, passive element phased array with a beam steering controller and a real time processor
-
Supplier: Savin
Description: for quick, automated adjustments to a variety of paper types. Link to Fiery Paper Catalog to ensure real-time synchronization. · Prevent paper warping and curling and ensure precise paper feeding with Air-Assist feeding technology, a counter steering roller and optional paper decurler
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Northrop Grumman Corporation
Description: MDR antenna beams from any of the Milstar II satellites. The on-orbit digital router establishes and maintains links within and among beams and responds to users' changing and differing bandwidth requirements. From each uplink beam the MDR payload processes the communication
Find Suppliers by Category Top
Featured Products Top
-
electronic architectures. However, with this rise in electronic complexity comes increased susceptibility to system failures, posing additional challenges to functional safety. Safety-critical systems such as electronic steering or braking systems are essential for driving safety and must (read more)
Browse Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
High Dynamics Motion Systems and Advanced Motion Controllers Boost Throughput in Laser Material Processing Applications
...gains in productivity and quality come from high performance positioning systems, motion controllers, and software along with higher speed communication and synchronization between motion platforms, laser controllers, and beam steering units.
More Information Top
-
Infrared Calibration Equipment for the Cryogenically Cooled ISO Long Wavelength Spectrometer
The beam steering unit allows the test beam to be moved in a controlled way, as required by a number of the calibration operations.
-
ARGOS: a vanborne system for remote air pollution measurements
The beam steering unit scans the hemisphere by means of moving mirrors, while the backscattered signal from the atmos- phere is received under the same position as the laser pulse has been transmitted.
-
Realization of heterodyne acquisition and tracking with diode lasers at lambda=1.55 &mgr;m
During tracking, the microcomputer reads the tracking sensor output signals, calculates the required antenna correction, and feeds the appropriate signals to the beam steering unit .
-
http://www.eurasip.org/Proceedings/Ext/IST05/papers/236.pdf
The paper focuses on optical beam steering aspects and outlines the approach to a robust beam steering unit for optical crosslinks between HAPs, based on state-of-the-art technology.
-
Microtubule Dynamics
In addition, if the ablation setup implements a beam steering unit , care must be taken that the beam pivoting point is on a conjugate telecentric plane.
-
Global Mobile Satellite Communications
Beam steering of the HGA is performed via serial transmission of phase-shifter data from the Beam Steering Unit (BSU).
-
Heterodyne acquisition and tracking in a free-space diode laser link
Further, we used a single beam steering unit for coarse and fine pointing.
-
Scanning eye-safe depolarization lidar at 1.54 microns and potential usefulness in bioaerosol plume detection
Beam Dump Pellin Broca Prism Coating-Free Raman Cell Beam Steering Unit .
-
Hardpoint Demonstration Array Radar
Beam steering unit .
-
Multi-beam steering for 3D audio rendering in linear phased loudspeaker arrays
In this paper, In order to realize 3D audio rendering, the novel system which is composed of multi- beam steering units and two large scale loudspeakers is proposed.
Indicates content that may require registration and/or purchase.