-
Supplier: ASRaymond
Description: Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately
- Inside Diameter: 0.35 inch
- Outside Diameter: 0.492 inch
- Thickness / Working Height: 0.007 inch
- Features: Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE
- Inner Diameter (ID): 7.086618 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE
- Inner Diameter (ID): 7.480319 inch
- Material: Stainless Steel
-
-
Supplier: TFC Ltd.
Description: Takes up manufacturing tolerances. Quietens bearings. Reduces numbers of components and simplifies fitting. Minimises axial space. Small load change with axial deflection. Automatic bearing alignment by a light pre-load. Load evenly applied around bearing outer ring.
-
Supplier: G.L. Huyett
Description: Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection range in low
- Inside Diameter: 0.855 to 4.997 inch
- Outside Diameter: 0.65 to 3.89 inch
- Thickness / Working Height: 0.01 to 0.1 inch
- Features: Other
-
Description: AK Series springs are specifically designed as preloading springs for use with radial ball bearings. They are made from C1075 material and are intended to maintain the positioning accuracy of the bearing with no endplay and minimize vibration and shaft deflection. AK
- Inside Diameter: 0.228 to 9.528 inch
- Outside Diameter: 0.366 to 14.094 inch
- Thickness / Working Height: 0.008 to 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: Smalley
Description: while the O.D. presses against the bore. An Overlap Type Wave Spring permits this type of cycling action in a similar manner. Bearing Preload Smalley Circular-Grain® bearing preload Wave Springs eliminate play and minimize bearing noise. The constant
- Inside Diameter: 11.777959116 inch
- Outside Diameter: 12.598432 inch
- Thickness / Working Height: 1.07 inch
- Features: Black Oxide, Other, Steel, Zinc Plated
-
Supplier: Coiling Technologies, Inc.
Description: Disc springs are the best choice when your application requires loading on an axial direction. Discs can be designed as single or stacked based on the needs of our customer. Advantages of Disc Springs include: Heavy load bearing capacity Space saving and low maintenance cost
- Washer Type: Belleville Washer
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to
- Inside Diameter: 1.01 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.074 inch
- Number Size: 1"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the
- Inside Diameter: 0.26 to 3.043 inch
- Outside Diameter: 0.487 to 4.074 inch
- Thickness / Working Height: 0.062 to 0.458 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Temper Corporation
Description: Temper Load Rings: Eliminate Shimming Optimize Bearing Life Improve Accuracy Simplify Bearing Installation Compress at a Constant Force Applications: Hydraulic pumps Speed reducers Electric motors Farm tractors Mining equipment Lawn mowers Conveyors Irrigation units Compressors Boat
- Thickness / Working Height: 0.14 to 0.21 inch
- Washer Type: Constant Force Spacer
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
, affecting overall stability. Wave spring washers are commonly used to address this issue. By applying a controlled and continuous preload, they help keep the bearing in a stable position, reducing internal clearance (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
springs are suitable for compact mechanical assemblies requiring controlled spring forces. Typical application areas include aerospace, new energy vehicles, medical equipment, construction machinery, mechanical seals, electrical connectors, motor bearing preload, pump valves, vacuum equipment and compressors. Lispring provides both standard and custom nested wave springs for different spring force, size and assembly requirements. (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley Wave Springs are ideal for preloading bearings. The wave spring preloads the bearing through its outer race, taking up play in the bearing. Preloading will reduce bearing damage, wear, noise and vibration. The wave spring prevents sliding between the rolling elements (read more)
Browse Datasheets for Smalley -
Key Advantages of Wave Washers in Mechanical Systems Wave washers, also known as corrugated washers, are designed to deliver precise preload control and compact force management in mechanical assemblies (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
resistance in space-limited applications. Lisheng Spring wave spring washers are designed with a wavy profile to absorb axial compressive loads, maintain preload between components, and distribute applied forces evenly. Their multi-point contact design provides improved load-bearing (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Washers Datasheets for Smalley -
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
More Information Top
-
Electrical instrumentation of a contra-rotating propeller drive system
…a motor mounting surface, a ridge to axially align the motor, a bearing standoff block, an aft bearing and seal surface, a fore bearing and seal surface, asnap ring groove to capture the bearing preload spring and washers , a snap ring groove…
-
Aerodynamic journal bearing with a flexible, damped support operating at 7.2 million DN
T Waumans et al . O-ring . thrust bearing (aerostatic) cover . driving nozzle . O-ring . turbine . rotorwave . spring . preload washer bearing bush . cover plate . outer housing . bearing unit . optical probe location .
-
Journal of Propulsion and Power > Effect of Static and Dynamic Misalignment on Ball Bearing Radial Stiffness
The test rig in Fig. 5 incorporated a test bearing carrier, preload washer ( spring ), tapered donut (reversible), and a spring stop.
-
Horizontal non-contact slumping of flat glass
Each axis is preloaded with spring washers and thrust bearings .
-
Rex 2 : design, construction, and operation of an unmanned underwater vehicle
A wave spring washer preloads the shaft against the bearings , removing any slop in the assembly.
-
Design of a tabletop lathe educational kit
The use of spring washers between the bearing race and preload nut would improve this control.
-
The Herschel-PACS grating mechanism: mechanical and optical performance
One of those spring washers is used to apply the bearing preload .
-
A contactless transfer device for power and data
Preload for the single bearing is provided by a spring washer .
Indicates content that may require registration and/or purchase.