-
Supplier: General Plastics Manufacturing Co.
Description: try our new 4700 series-the new standard in high-temp tooling board from the company that brought you LAST-A-FOAM®. Applications: Prototype machining Prepreg composite layup tooling Vacuum form tooling Tool proofing Pattern making Master Model Making
- Bulk Density: 30 lbs/ft³
- Thermal Conductivity: 0.63 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: General Plastics Manufacturing Co.
Description: These flame-retardant, durable, self-skinning foams (also referred to as integral-skin foams) are used extensively in aircraft flight decks and cabin applications. The harder, more durable of our flexible polyurethane foams, this tough integral-skin polyurethane
- Tensile Strength: 132.5 psi
- Applications: Aerospace
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match
- Bulk Density: 30 lbs/ft³
- Tensile Strength: 1,650 to 1,705 psi
- Thermal Conductivity: 0.5840000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 18 lbs/ft³
- Tensile Strength: 545 to 561 psi
- Thermal Conductivity: 0.363 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: DigiKey
Description: E-A-R ISOLOSS LS FOAM LS-1006LM,
- Bulk Density: 9.9987477 lbs/ft³
- Material / Composition: Polyurethane
-
Supplier: Clark Foam Products Corp.
Description: Quality Polyurethane Foam Products As one of the most versatile foam materials ever created, polyurethane foam is used in hundreds of products to provide comfort, support, protection and safety. Polyurethane Foam can be adapted to meet the Fire
- Bulk Density: 1 lbs/ft³
- Applications: Acoustics / Sound Proofing, Consumer / Furniture, Cushioning / Springs, Filtration, Packaging / Casing, Sealing / Gasketing, Static / ESD Control
- Features & Approvals: Flame Retardant, Thermal Insulation, Waterproof
- Type: Open Cellular
-
Supplier: NCFI Polyurethanes
Description: Located in the center of the carpet-manufacturing world of Dalton, Georgia, Dalton Foam is recognized as the leader in the effort to make all carpet cushion products environmentally friendlier and healthier to consumers. Dalton Foam shares the same vision of padding the way toward a
- Applications: Cushioning / Springs, Industrial OEM
- Form / Shape: Extrusion Grade / Profile, Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible
- Features: Other
-
Foams and Foam Materials - Flexible Foam That Passes the Highest Flammability Standards -- Lux-GuardSupplier: NCFI Polyurethanes
Description: High-performance flexible foam that passes the highest flammability standards. Lux-Guard™ meets the stringent specifications that the industry demands. This high-density, high-support factor foam meets you and your customer’s demands for quality and comfort. In fact, the Ultracel
- Applications: Aerospace, Consumer / Furniture, Cushioning / Springs, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant
- Type: Flexible
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: DAX-Foam™ is the only choice when you need a highly flame-resistant flexible foam for transportation applications. By combining our high-resilient foams with patented fire-hardening technology, we have produced the premier flexible foam product for mass transit seating
- Applications: Aerospace, Automotive / Transportation, Industrial OEM
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Type: Flexible
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: .375" x 12" x 12" Black Soft Poron Microcellular Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It is offered in two versions, the standard being a Willtec foam (part #MSO) which is class 1 fire rated and
- Bulk Density: 0.7 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries.
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Acoustics First Corporation
Description: Composite foams combine BlockAid® Barrier, acoustical foam (either Polyurethane or FireFlex™) and a ¼" Foam/Barrier Decoupler. Composite Foam is used when you need increased noise absorption, sound transmission loss and/or vibration damping. Composite foams
- Noise Reduction Coefficient (NRC): 0.85
- Applications: Acoustics / Sound Proofing
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
Supplier: Saint-Gobain Tape Solutions
Description: Firm, Micro-Cellular Polyurethane Foam Saint-Gobain Norseal K7000 series firm density black color polyurethane foams are ideal for a variety of electronic and general gasketing applications. Korel 7000 is UL listed as an electrical component (UL746C) and conforms to UL
- Bulk Density: 30 lbs/ft³
- Tensile Strength: 25.6715205662239 psi
- Elongation: 180 %
- Tear Strength: 114.202943 lbs/in
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy,
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Saint-Gobain Tape Solutions
Description: The Norseal PF Series are enhanced, micro-cellular polyurethane foam solutions for packaging of pouch and prismatic lithium ion cells. A range of products are available in this line as a result of working on many EV projects of varying designs and functional needs. Importantly, the
- Bulk Density: 12.5 lbs/ft³
- Use Temperature: -40 to 158 F
- Thermal Conductivity: 0.5546777010550664 BTU-in/hr-ft²-F
- Applications: Automotive / Transportation, Industrial OEM, Sealing / Gasketing
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustics First Corporation
Description: Every square is identical, allowing for seamless appearance on installation.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.8 to 1.05
- Applications: Acoustics / Sound Proofing
-
Supplier: Trelleborg Offshore
Description: Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component
- Bulk Density: 46 lbs/ft³
- Use Temperature: 392 F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid, Syntactic
-
Supplier: U.S. Plastic Corporation
Description: .125" x 12" x 12" Black Very Firm Poron Microcellular Urethane Foam Sheet
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
-
Supplier: Porex
Description: Porex open-cell foam technology platform is developed using proprietary or customized blends of raw materials created through a clean polyurethane process without the use of catalysts. Different formulations offer wide-ranging densities, porosities, and levels of softness to meet our
- Applications: Filtration
- Type: Open Cellular
- Material / Composition: Polyurethane
-
Supplier: Total Plastics, Inc.
Description: High Density Urethane Foam with a High Coefficient of Surface Friction Available Uncoated or Adhesive-Coated One Side. Business Machine Foot Pads and Bumpers Houseware Foot Pads and Bumpers Industrial Equipment Foot Pads and Bumpers Electronics Foot Pads and Bumpers
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: FSI
Description: foam is also used by product manufacturers to provide structural support, sound dampening, vibration control and more. For a truly “green” product solution, we also offer our exclusive ecofoam™ rigid polyurethane foam system made with our environmentally friendly ecomate®
- Applications: Core Material
- Material / Composition: Plastic / Polymer, Polyurethane
- Type: Rigid
- Features & Approvals: Thermal Insulation
-
Supplier: Acoustical Solutions, Inc.
Description: Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha Pyramid acoustical foam is a powerful sound absorber that dramatically reduces echo, reverberation and
- Bulk Density: 2 lbs/ft³
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Open Cellular
-
Supplier: Acoustics First Corporation
Description: CUTTING WEDGE® CLASSIC can be installed to create seamless absorptive walls, and enhance imaging by reducing unwanted reflections.
- Bulk Density: 2 lbs/ft³
- Tensile Strength: 20 psi
- Noise Reduction Coefficient (NRC): 0.7 to 1.05
- Applications: Acoustics / Sound Proofing
-
Supplier: U.S. Plastic Corporation
Description: .125" x 24" x 24" Black Very Soft Poron Urethane Foam Sheet
- Type: Flexible
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: thickness. Anechoic Foam Wedges can dramatically improve the accuracy of sound measurements by eliminating bounce-back sounds such as echo, feedback and resonance. Available in a white melamine Class 1 fire rated version or a polyurethane version in charcoal, beige, brown and
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
Find Suppliers by Category Top
Featured Products Top
-
molding – involves creating a tool in the desired shape and then pouring the liquid thermoset resin into the mold. The polyurethane expands to fill the cavity during the reaction and becomes polyurethane foam. After the foam cures and hardens, it is removed from the mold and the tool is prepared to (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
sees industries that use RIM materials such as polyurethane, structural foam, and poly DPCP. Specific uses for these can include: Aerospace: Used in the same way as RTM Chemical Generation, Wastewater Treatment & Corrosion Control: (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Fundamentals of Tissue Engineering and Regenerative Medicine
Manufacturers of hemodialysis machines include Fresenius, Gambro, Baxter, and Bellco . The unique structural and cellular heterogeneity present within the kidney creates many challenges for tissue regeneration. … distinction be- tween cellular cardiomyoplasty without the use of scaffolding (i.e., injectable liquids or rigid matrices … myocytes on biodegradable polyurethane films for myo- … 830 poly(D,L-lactide) 129 polyester 247, 926 polyester amalgam 651 polyester foam 181, 651 polyesterurethane …
-
Bergey’s Manual® of Systematic Bacteriology
When freeze-dried on lavalite or polyurethane , about 0.5% of Nitrobacter cells survive for one year … … ס 100 nm..(Reproduced with permission from E. Spieck et al., Journal of Structural Biology 117: 117–123 … Submerged growth in shaken liquid cultures is usually much faster than on solid media. … months) at מ70ЊC without breakage of tubes when heavy-walled anaerobic culture tubes ( Bellco Glass, Inc.) are … … of very variable size, roundish, in three-dimensional translucent packets looking like a drop of foam , brownish.
-
Advanced Polymers in Medicine
Purema® Baxter, Bellco Nipro, MTP/SerumwerkBernburg EVOH membranes have a smooth surface and retain structural water. such as films, foams , fibrous materials, beads, hydrogels, hydrocolloids or even pharmaceutical sprays comprising nano/micro-particulate systems. Currently, polyurethane foams are pro- moted as an alternative to hydrocolloids or even used with them in … Suslick, K.S., Grinstaff, M.W.: Protein microencapsulation of nonaqueous liquids .
-
World Congress on Medical Physics and Biomedical Engineering 2006
… procedure, we using the Hemodialysis system (Figure 2) was composed by a Hemoflow Bellco dialysis cartriege (Polysulfone … … wire method, which is regard as the standard technique to measure thermophysical properties of a liquid sample. Materi- als include silicone rubber, PVC, polyurethane , sulphonated polyetherether sulphone polyether-sulphone (SPEES-PES) and polycarbonate as … Embedded microprocessor system is the fundamental structural part. Medial thickness relates statistically to necrosis indirectly through associations with foam cells and fibroplasia.
-
Tissue Engineering Methods and Protocols
magnetic stir plates sold by Bellco are intended for higher agltatlon rates As such, the agltatlon motion … … Nitrogen gas tank with pressure regulator and flow meter b Lrqurd nitrogen c Liquid nitrogen dewar (3 … and a foam plug was fitted. Acellular dermis ISrelatively nonnnmunogemc and retains many of Its struc- tural elements after processmg The material ISalso durable, and can be lyo- phlhzed and stored at room temperature (22,25-27). … with a small (p- 1) cutting needle Skin prep 70% Isopropyl alcohol, Betadme surgical prep solutron, tmcture of benzom skin adhestve, Neosporyn or Bacrtracm antrblotlc ointment Skm dressing Telfa no-stick gauze (Kendall, Mansfield, MA), Tegaderm poly- urethane occlusrve dressmg (3M) (5 …
-
Plant Cell and Tissue Culture
Plant Cell Immobilization in Alginate and Polyurethane Foam ,Mohamed T. Ziyad-Mohamed and Alan H. Scragg 525 CH. … selection of growth media for the induc- tion of callus and initiation of liquid suspension cultures from … The structural and biochemical differences in plant cells ascompared to animal cells may possibly invalidate or render … … dispensed in 25-mL aliquots into 25 x 150- mm culture tubes and capped with Bellco kaputs.
-
Bioremediation of aqueous pollutants using biomass embedded in hydrophilic foam. Final report
Contaminated material included structural steel, tin, timber, drums, rags, and other items. … 79 ft basin was put into operation in 1961 and continued to receive waste liquids until 1979. 5.0 CHARACTERISTICS OF THE FOAM USED FOR EMBEDDING 5.1 Introduction … polyacrilamide beads, agarose beads, alginate beads, carrageenan beads, clay, granular activated carbon, and polyurethane foams (Levinson et … … with a fluorescently labeled 16s rRNA targeting probe in an Autoblot hybridization oven ( Bellco Glass, Inc., Vineland …
-
Survival and Sustainability
Anaerobic digestion experiments were carried out batch-wise in nine laboratory digesters ( Bellco Biotechnology, NJ, US) each … Liquid nitrogen was used to supply the nebulizer and desolvations gas (flow rates were approximately 80 and … Fig. 1 Structural formula of methylene blue 1998) Preparation and performance of cellulose acetate- polyurethane blend membranes and their applications. 2000) Adsorption isotherms and, thermodynamic profile of Co(II)—SCN complex uptake on polyurethane foam .
-
Biopolymer Methods in Tissue Engineering
1993) Functional peptide- polyurethane conjugates with extended circulatory half-lives. Bioconjug. … conjunction with Matrigel® (Becton-Dickinson, Bedford, MA), a basement membrane preparation that is liquid at low temperatures … … are used either statically (20), on an orbital shaker mixed at 50–75 rpm ( Bellco , Vineland, NJ) (31 … 2001) Tissue engineering of functional cardiac muscle: molecular, structural and electrophysiological studies. … al. (2001) Selective differentiation of mammalian bone marrow stromal cells cul- tured on three-dimensional polymer foams .
-
Abstracts from the XXXVIII Congress of the European Society for Artificial Organs (ESAO 2011) and IV Biennial Congress of the International Federation on Artif...
… as assessed by impedenziometria. they were treated for 9 months with HFR Aequilibrium ( Bellco , Italy) (sodium and … Methods: Polyurethane was electrospun on a horizontal oscillating and rotating conductive aluminum mandrel. Methods: Capsules are manufactured starting from a tailored alginate based liquid solution con- taining mammalian cells, drops … Methods: Acoustic techniques alone have been applied to characterise foamed scaffolds manufac- tured from synthetic polyesters poly … Towards this goal, we developed a biomimetic matrix that incorporates struc- tural components of skin extracellular matrix (hyaluronan) and biochemical signals (RGDS epitope) to recreate some aspects of skin tissue niche.
Indicates content that may require registration and/or purchase.