Products/Services for Bellow Seal Globe Valves
-
Globe Valves - (800 companies)...are installed with the stem vertical and the fluid stream connected to the pipe side above the disk. This helps to maintain a tight seal when the valve is fully closed. When the globe valve is open, the fluid flows through the space between the edge...ConnectionActuationMaterial of Construction -
Ball Valves - (2118 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock... -
Check Valves - (1956 companies)...the seat exceeds that above the ball, liquid is allowed to flow through the valve; however, once the pressure above the ball exceeds the pressure below the seat, the ball returns to rest in the seat, forming a seal that prevents backflow. Types... -
Gate Valves - (1169 companies)...or disk gate allow the upstream pressure to seal the seat and disk against any unwanted seat leakage. Some parallel gate valves are designed to allow the seat to be spring-energized by an elastomer that applies constant pressure to the disk gate...
-
Mechanical Seals - (448 companies)Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
-
Solenoid Valves - (1021 companies)...orifice. The inlet pressure opens and closes the valve seal. This type of valve is also called a servo-type valve. More information can be found at Engineering360's How to Select Linear Solenoids and How to Select Rotary Solenoids pages. Applications...
-
Control Valves - (1649 companies)Linear Motion. Linear motion valves have a disc which moves perpendicular to the flow. Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off...
-
Butterfly Valves - (1275 companies)...consists of a metal circular disc or vane that pivots on an axis at right angles to the direction of flow in the pipe. When rotated on a shaft, the disc seals against seats in the valve body. The thin disc is always in the passageway but it offers...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Automation Product Overview. Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valve THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN50 Pneumatic 3-Way Globe Valve The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment --crucial... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve Reliable Flow Control in Harsh Conditions. The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments. Versatile Sizes and Materials. Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150 -2500LB. Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability. Temperature range: -196 C to +550 C... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN80 Pneumatic 3-Way Globe Valve The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high performance and operational flexibility in systems requiring precise fluid management. Feature Highlights: 3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines. DN80 Size, 150LB Rating... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Process Control THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated control systems. Key Features. Wide Size Range:Available from 1" to 24" (DN32 -DN600). High Pressure Capability:Supports ASME Class 150 -2500, EN PN16 -PN260, and JIS standards. Broad Temperature Range... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Arizona Sealing Devices, Inc.
Seals for Valve Manufacturers O-rings and seals are essential components in valve systems for numerous reasons. They not only prevent fluid and gas leaks but also reduce wear on valve components by absorbing impact and friction. This article, by Arizona Sealing Devices, reviews the various types of seals used in valve manufacturing, as well as some key considerations to keep in mind when choosing the right sealing solution for your needs. Read the entire article. (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Bellows Seals for Valves and pharmaceutical processing. Biocompatible and inert properties ideal for medical applications. Typical Applications. Solenoid valves. Filling systems. Aseptic valves. Metering equipment. Pumps and valve assemblies. Pipe expansion compensation. Sterile shielding systems. PTFE bellows seals provide reliable sealing and protection for engineers designing fluid handling systems in chemical processing, food production, and medical equipment. (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
DieQua Corporation
Bellow Couplings - Zero Backlash The Series BC Bellow Couplings provide zero backlash and high torsional rigidity, perfect for servo and other precision applications. BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
DieQua Corporation
Bellow Metal Couplings BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation
-
bellows globe valve - offers from bellows globe valve manufacturers, suppliers, exporters & wholesalers
Bellow Seal Globe Valve .
-
bellow sealed valve - offers from bellow sealed valve manufacturers, suppliers, exporters & wholesalers
Bellow Seal Globe Valve .
-
Seal Selling Leads in Valves, Seal Exporters, Manufacturers & Suppliers in Valves Directory
Sell API Bellows seal globe valve .
-
Sell API gate valve
Besides, Other valves and pipe fittings like DIN Bellow sealed globe valves , Y Type Strainer also can be offered by us.
-
Sell Cast Iron Gate Valves,DIN Cast Iron Gate Valves
• Sell DIN Bellow Sealed Globe Valve ,DIN Globe Valve .
-
Seal And Gasket Manufacturers in Valves, Seal And Gasket Suppliers & Exporters in Valves Directory
DIN Standard Bellow Sealed Globe Valve .
-
Globe Valve - Globe Valve Manufacturers, Suppliers
Bellow Seal Globe Valve .
-
Astm A351 - Astm A351 Manufacturers, Suppliers
API Flange Bellows Sealed Globe Valve CLASS150-900LBS .
-
flange globe valve - offers from flange globe valve manufacturers, suppliers, exporters & wholesalers
API Flange Bellows Sealed Globe Valve CLASS150-900LBS .
-
Sell high-temperature-pressure disc type steam trap
Besides, Other valves and pipe fittings like DIN Bellow sealed globe valves , Y Type Strainer also can be offered by us.
Indicates content that may require registration and/or purchase.