-
Supplier: DME, Inc.
Description: DME designs and manufactures bellows pump connectors using multi-ply bellows to isolate the vibration. These joints are compact, very flexible, and can be furnished in lengths that will replace old rubber expansion joints. Isolation of the carbon steel flanges from the flow
- Type: Metal Bellows
-
Description: Addressing the specific requirements of equipment manufacturers, Iwaki America has developed a full line of economical, versatile, OEM and Multiplex pumps featuring rugged gear-motor drives and flexible designs. Proven performers, Iwaki America bellows pumps are extensively used
- Maximum Discharge Flow: 0.5549999999999999 GPM
- Maximum Discharge Pressure: 5 psi
- Discharge Size: 0.5 inch
- Media Temperature: 32 to 140 F
-
Supplier: Kelco Industries
Description: pressure lines to absorb mechanical vibrations caused by pumps, compressors and other pipeline equipment. Bellows-Type Pump Connectors aid in compensating for minor piping misalignment. Heavy-duty restraining rods and spacers assure protection against bellows distortion
- Maximum Pressure: 150 to 300 psi
- Mounting Size: 2 to 24 inch
- Type: Metal Bellows
-
-
Description: The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100°C). The FA-2E pump is for precise chemical delivery for flow rates up to 0.5 gpm (2 L/min). The FA-40 pump is
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 41 to 212 F
- Power Source: Air / Pneumatic
-
Description: Iwaki America's best known bellows pumps, the FF-H Series, offers a full temperature range (20 to 180°C) in three sizes, encompassing most wet bench recirculation pump requirements. High purity and exceptional performance are central to the design mission of these pumps -
- Maximum Discharge Flow: 11.6 GPM
- Discharge Size: 1 inch
- Media Temperature: 48 to 356 F
- Power Source: Air / Pneumatic
-
Description: Iwaki America's FF Series pumps are economical solutions for low to medium temperature liquid applications (5 to 100°C). PTFE bellows and liquid end share the same proven design and manufacturing quality as the rest of the F Series family, ensuring high purity and long service life.
- Maximum Discharge Flow: 2.6 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 105.8 to 251.6 F
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and solvents • No internal or external metal parts—eliminates ionic
- Maximum Discharge Flow: 2.5872 GPM
- Maximum Discharge Pressure: 72.5 psi
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Dependable metering with a
1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed for continuous-duty applications • Simple liquid end construction assures trouble-free pumping For applications - Maximum Discharge Flow: 0.100385379 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Dependable metering with a
1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed for continuous-duty applications • Simple liquid end construction assures trouble-free pumping For applications - Maximum Discharge Flow: 0.554761305 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Gentle, low-shear transfer ideal for highly viscous or particulate-laden fluids • Solid PFA pumps ensure the highest purity and chemical resistance possible—transfer even ultrapure or highly concentrated acids and solvents • No internal or external metal parts—eliminates ionic
- Maximum Discharge Flow: 7.92 GPM
- Maximum Discharge Pressure: 72.5 psi
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: John Crane, Inc.
Description: This compact, unitized, single-spring, elastomer bellows mechanical seal is designed for use in small centrifugal water pumps, deep- and shallow-well jet pumps, pool and spa pumps and wastewater pumps. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 0.375 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,000 ft/min
- Operating Pressure: 7.2 to 75 psi
- Operating Temperature: -49 to 400 F
-
Supplier: John Crane, Inc.
Description: A new, highly reliable gas-lubricated API 682 (ISO 21049) qualified high-temperature, non-contacting mechanical seal that utilizes internally pressurized outward pumping spiral groove face technology with high-temperature seal features such as Inconel-welded metal bellows and non-elastomeric
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Servometer®, an MW Industries company
Description: As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.
- Bore Diameter: 0.5 inch
- Coupling Diameter: 0.75 inch
- Coupling Length: 1.387 inch
- Angular Misalignment: 11 degrees
-
Supplier: John Crane, Inc.
Description: The Type 502 mechanical seal is one of the best-performing elastomeric bellows seals available. It is suitable for general service and provides excellent performance in a wide range of hot water and mild chemical duties. It is specifically designed for confined spaces and limited glands
- Shaft Diameter (Nominal): 0.5511814 to 3.93701 inch
- Alternate Shaft or Rubbing Speed: 2,559.055118110235 ft/min
- Operating Pressure: 580.1508 psi
- Operating Temperature: -40 to 401 F
-
Supplier: Servometer®, an MW Industries company
Description: As a premier provider of extremely flexible and highly dependable bellows and beam couplings, we offer a wide choice between standard parts for replacement, testing and development, or a custom bellows design for peak efficiency and reliable 24/7 operation even in extreme environments.
- Bore Diameter: 0.125 inch
- Coupling Diameter: 0.25 inch
- Coupling Length: 0.665 inch
- Angular Misalignment: 9 degrees
-
Description: engineering, where a torque or a rotary motion has to be transmitted from shaft to shaft in highest accuracy of angle. Pumps with axial and vertical drives High dynamic portal drives Spindle lifting units Linear units Packaging machines Machine tools Special machines Series AK Metal
- Bore Diameter: 0.3543309 to 3.543309 inch
- Coupling Diameter: 2.2047256 to 9.842525 inch
- Coupling Length: 2.0472452 to 7.8346499 inch
- Angular Misalignment: 1 to 1.5 degrees
-
Supplier: Technetics Group
Description: Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Radwell International
Description: COMPACT BELLOWS PUMP, SHADED POLE ELECTRIC MOTOR, 114 RPM, 230 VOLT AC, OPEN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: Designed for contact with food, this pump is great for applications in the food and flavoring industry. Pumps are made with FDA compliant virgin polyethylene and are assembled and individually bagged in a clean-room environment. It also has a thick, durable bellows and discharge
- Pump Type: Siphon Pumps
-
Supplier: John Crane, Inc.
Description: applications with less inventory, thereby simplifying maintenance, reducing downtime, increasing plant operating efficiency and lowering costs. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: -20 to 400 F
-
Supplier: VAT, Inc.
Description: Area of application: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Description: Stainless steel bellows sealed High Vacuum Gate Valve for pump isolation applications Nominal inside diameters (ID): 200 (8" ) - 320 (12") Body
- Port Size / OD: 8 to 12 inch
- Operating / Bake-out Temperature: 302 F
- Features: Actuator Shaft / Stem Bellows, Position Indicator
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: PressureParts.Com
Description: Siphon Pump Siphon liquids from higher to lower levels. Simply pump the bellows a few times to prime and start flow. Loosen air lock to stop. Drum pump fits 15,30 & 55 gallon drums Fit 2" bung opening Excellent for: Alkaline & acidic chemicals, diesel fuel, & oils Not for
- Pump Type: Drum Pumps
-
Supplier: Trebor International
Description: discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is quick, easy
- Maximum Discharge Flow: 6 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.75 inch
- Media Temperature: 212 F
-
Supplier: Clark Solutions
Description: continuous operation is of paramount importance. The unique compact vertical construction of the bellows/air pump allows installation in tight spaces. Special features such as diodes or thermal cut-off devices can be integrated into the coil windings and the boxer pump can be
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.8123804 psi
- Discharge Size: 0.1875 inch
- Power Source: AC Powered
-
Supplier: Radwell International
Description: PUMP REPAIR KIT,STANDARD MODULE KIT,1IN BELLOWS HYPALON . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the maximum
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: Trebor International
Description: Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with
- Maximum Discharge Flow: 5.8 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: Pump Solutions Group
Description: stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without •
- Pump Type: Self-Priming Pump
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability.
- Discharge Size: 16 to 20 inch
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Siphon Hand Pump dispenses up to 7 Gpm, up to 4 feet high, bellows actions primer, 1” HDPE outflow hose, quick-siphon function, HDPE pick-up tube, 2” IPS thread bung adapter, Wt.1.2 lbs.
- Pump Type: Drum Pumps, Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: Radwell International
Description: VACUUM GRIPPER SYSTEM, MOUNTING STYLE, FLUSH MOUNT, DIAMETER, 52MM, CUP TYPE, MULTIPLE BELLOWS, POLYURETHANE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pump Solutions Group
Description: stainless steel bellows • Easier and reduced maintenance • Reduced number of components
- Pump Type: Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
SEE BELFAB® EDGE WELDED METAL BELLOWS IN ACTION ON NASA’S MARS PERSEVERANCE ROVER BELFAB® EDGE WELDED METAL (read more)
Browse Metal Bellows Datasheets for Technetics Group -
flexible sealing solutions for pumps, valves, filling systems, and precision equipment. The bellows structure enables multiple functions, including pulse dampening, movement compensation, expansion absorption, and protective isolation, helping maintain system reliability in critical applications (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE Bellows Seals for Chemical and Medical Systems PTFE mechanical bellows seals are specialized sealing components designed for demanding applications requiring chemical (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
HYDRODYNAMIC MECHANICAL SEALS AND EDGE-WELDED METAL BELLOWS In critical use-cases, like aerospace, where a typical contacting seal is not an option, Technetics (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
pressure vessels, control rods, primary pumps, pressurizers and spent fuel casks Valves for use in body/bonnet sealing and seat sealing Oil & gas for use in hydraulics, subsea couplings, subsea Christmas trees (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
. Features & Benefits Benefits: High-temperature resistance up to 2000 °F – Can be located very close to hot exhaust ducts Reliable performance in wet conditions – Sound energy pumps fluids out of material (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
; they require 8″ bevel toe guards which are standard on all of our pit mounted dock lifts. Where additional personnel protection is desired, we recommend use of our electric toe guards. Fabric roller shades and accordion bellows skirting are not durable and because they do not provide (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/75666/819332634-MIT.pdf?sequence=2
Chapter 4 ............................................................................................................37 4.1 LabView Program......................................................................................37 4.2 Program States...........................................................................................39 Chapter 5 ............................................................................................................41 5.1 Flow Rate...................................................................................................41 5.1.1 Bellows Pump ......................................................................................41 5.1.2 Peristaltic Pump ..................................................................................45 5.2 Prime Time................................................................................................46 5.3 Flat Saline …
-
CONCEPTUAL DESIGN OF AN IMPLANTABLE RADIOISOTOPE POWER SOURCE FOR CIRCULATORY SUPPORT SYSTEMS. Final Technical Report.
5.8.4.1 Concentric Bellows Pumping Chamber .
-
On extensive pump handling of chemical-mechanical polishing slurries
A number of common CMP slurries were recirculated in bellows pump loops.
-
Tritium handling in vacuum systems
Metal- bellows pumps are available from commercial sources (Ref. M-14 .
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase 1, final report
BELLOWS PUMP .
-
Nuclear-Powered Artificial Heart Prototype System Development Program. Phase III. Quarterly progress report, October 1, 1973--December 31, 1973
COOLANT PUMP A N D COOLANT LOOPS * The bellows pump can be expected to be fairly efficient.
-
Evaluation of practicability of a radioisotope thermal converter for an artificial heart device. Phase II. Final report
the blood pump drive mechanism by a double bellows pump , secured to the reciprocating .
-
Performance of Vacuum Pumps to be Used in Tritium Extraction Facility
The roughing pumps were metal bellows pumps discharging to pressures of either 1.0 or 2.5 atm.
-
A Review of Programmed Insulin Delivery Systems
The insulin deliv- ery systems are built around a number of different types of pumps, including syringe, peristaltic, piezoelectric bellows, motor-driven bellows, and self-powered bellows pumps ; but all depend to a greater or lesser extent on electronic controls to provide …
-
Microelectronic Applications of Chemical Mechanical Planarization
On the basis of the property curves obtained from bench titration and the outputs from autotitrator and densitometer, an empirical algorithm dynamically controlled the stroke ratio for the bellows pumps in the blend module of an on-demand pump (pressure) pressure-dispense …
Indicates content that may require registration and/or purchase.