Products/Services for Belt Driven Refrigeration Compressors

  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. They use compression to raise the temperature of a low-pressure gas...
    Refrigerant Options
    Power Source
    Compressor Construction
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    These piston-driven air compressors are designed for intermittent use. Rotary screw air compressors use twin screws instead of pistons to pressurize air. They are designed for continuous use and have a rated duty cycle of 100%. Centrifugal air compressors are turbine...
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Positive displacement compressors include reciprocating compressors and rotary compressors. Reciprocating compressors utilize the thrust of a crankshaft-driven piston moving within a cylinder to create the motive pressure. Rotary compressors move gas...
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1541 companies)
    ...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts...
  •  
    Flat Belt Pulleys - (103 companies)
    Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
  •  
    Conveyor Belts - (493 companies)
    ...of material that are driven by a system of pulleys or drives to carry goods. They are used in a variety of material handing applications, including food and beverage processing, manufacturing, mining, packaging, and power transmission. Some conveyor belts...
  •  
    Flat Belts - (242 companies)
    ...is the fabrication length. Always use the calculated initial elongation provided by the manufacture when installing a belt. When selecting a belt drive it is important to consider the speeds of and power transmitted between drive and driven unit...
  •  
    V-Belts and V-Ribbed Belts - (373 companies)
    V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire