Products/Services for Bench Top Cooling Towers

  • Cooling Towers-Image
    Cooling Towers - (235 companies)
    ...the top of the tower, while forced systems used either type placed near the bottom. Figure 1 – Schematic diagram of a cooling tower system. Image Credit: Pacific Northwest National Laboratory, 2001 This video gives a look into the inside...
  • Furniture-Image
    Furniture - (751 companies)
    Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    ...to as a unitary base or vibration isolation base. Process cooling fans are used in large scale industrial process equipment such as heat exchangers, cooling towers, process dryers, and where high throughput over long durations in challenging...
  • Furnaces (industrial)-Image
    Furnaces (industrial) - (449 companies)
    ...operate. Types. Choices for configuration for industrial furnaces include ashing, box or muffle, bottom loading, top loading, tube, bench or cabinet, belt, continuous or conveying, pusher, and walk-in or truck-in. Ashing is also referred...
  • Tower Packing-Image
    Tower Packing - (42 companies)
    Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater...
  •  
    Electronic Cooling Fans - (619 companies)
    Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
  •  
    Clean Benches - (93 companies)
    Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination. Clean benches are designed to protect biological specimens by bathing the work area with HEPA filtered air...
  •  
    Tailstocks and Bench Centers - (21 companies)
    Tailstocks are used on lathes and other machine tools to support one end of the workpiece through contact with a live or dead center. Bench centers are table top mounted units that support a workpiece between two tailstocks during inspection...
  •  
    Towers, Masts, and Poles - (275 companies)
    ...are used mainly in surveillance, recreation, and construction. Other types of towers, masts, poles, and support structures include roof top towers, self-supporting towers, and telescoping or crank-up towers. Applications. Towers, masts, and poles...
  •  
    Top Drives - (19 companies)
    Top drives are suspended mechanical devices that provide torque to the drill string and serve as an alternative to the use of a Kelly drive or rotary table. Top drives are suspended mechanical drives that provide clockwise torque to the drill string...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire