-
Description: Bench-top Type Temperature(&Humidity) Test chamber: The Bench-Top Type Temperature Humidity Chamber most ideal designed for temperature and humidity testing of small samples and specimens used for research, development and quality
- Chamber Capacity: 2.26013806526819 to 5.29719859047232 cubic feet
- Temperature Range: 25 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Thermotron Industries
Description: A Benchtop Environmental Chamber provides superior performance over a wide range of applications and industries. Thermotron offers benchtop temperature chambers and benchtop humidity chambers that are ideal for compact products. A
- Chamber Capacity: 0.8899999999999999 to 5.5 cubic feet
- Temperature Range: -73 to 180 C
- Temperature Control Accuracy: 1.1 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Cincinnati Sub-Zero Products
Description: Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model
- Chamber Capacity: 8 cubic feet
- Temperature Range: -45 to 190 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 5 to 98 % RH
-
-
Description: HAST test is generally called pressure cooker cooking test or saturated steam test. The most important thing is to test the test object under severe temperature, humidity (70%~100%RH) [saturated water vapor] and pressure environment. The product is
- Chamber Capacity: 1.2360130044435413 to 2.295452722538005 cubic feet
- Temperature Range: 142.99999999999997 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Supplier: Cincinnati Sub-Zero Products
Description: Benchtop Temperature Chamber Uses Minimal Floor Space The MicroClimate® 1.2 cubic foot benchtop test chamber simulates a full range of temperature and humidity conditions. This environmental testing chamber is designed to provide users
- Chamber Capacity: 1.2 cubic feet
- Temperature Range: -70 to 190 C
- Humidity Range: 10 to 95 % RH
- Configuration: Benchtop / Instrument
-
Description: Walk In Climate Chamber, also called walk in environmental test chambers or walk in temperature humidity chamber, is used to do accelerated temperature and humidity environmental testing, alternating or constant damp heat test, and high
- Chamber Capacity: 2.825172581585237 to 706.2931453963092 cubic feet
- Temperature Range: -70 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Description: With Inner Operation Door Energy Saving Temperature(&Humidity)Test Chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Associated Environmental Systems
Description: Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with extreme
- Chamber Capacity: 8 cubic feet
- Temperature Range: -17 to 177 C
- Humidity Range: 20 to 98 % RH
- Width: 2 ± %RH
-
Description: Are you looking for the smallest humidity chambers possible to get your testing done? Still need all the capabilities of larger chambers, though? This is the model series for you! Available in two sizes, the smaller models are the smallest humidity chambers in the
- Chamber Capacity: 2.1999999999999997 cubic feet
- Temperature Range: -60 to 150 C
- Temperature Control Accuracy: 0.3 ± °C
- Humidity Range: 30 to 95 % RH
-
Supplier: Thermotron Industries
Description: Thermotron's Automated Corrosion Test Chambers combine the capabilities of a temperature humidity chamber and a salt spray chamber. Corrosion Chambers eliminate the need to manually transfer products from one environmental chamber to another.
- Chamber Capacity: 27 cubic feet
- Temperature Range: 4.500000000000001 to 75 C
- Humidity Range: 30 to 100 % RH
- Configuration: Benchtop / Instrument, Floor Mount, Reach-In
-
Supplier: Aralab
Description: TESTA_e ‘Mini’ delivers advanced environmental simulation capabilities without compromising valuable lab space. Description Testa_e temperature test chambers offer precise and reproducible conditions for temperature testing in many industries. They are benchtop
- Chamber Capacity: 1.059439718094464 cubic feet
- Temperature Range: -65 to 150 C
- Temperature Control Accuracy: 1 ± °C
- Features: Alarm(s), Programmable, Shelves, Windows
-
Description: The ESPEC Lab Series environmental chambers are compact and reliable, suitable for a wide variety of applications. Pharmaceutical, automotive, materials, and electronic industries have all found these models to be useful for temperature/humidity testing. To ensure a controlled
- Chamber Capacity: 3.7 cubic feet
- Temperature Range: -20 to 85 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 40 to 95 % RH
-
Supplier: Edgetech Instruments Inc.
Description: integrated DewMaster chilled mirror hygrometer for accurate temperature and humidity measurements. The ELH series offers three standard chamber sizes: 1.5cu.ft., 6cu.ft. and 10cu.ft. Larger volume chambers are also available. All chambers use an environmentally
- Chamber Capacity: 1.4999999999999998 to 10 cubic feet
- Temperature Range: 7.000000000000001 to 85 C
- Temperature Control Accuracy: 0.1 ± °C
- Humidity Range: 10 to 95 % RH
-
Supplier: Thermotron Industries
Description: environmental chambers, specially designed fixtures, and integrated product control & data logging. To test the panels against their environment, tests need to be designed based on test standards such as IEC 61215, IEC 61646, IEC 61731, and UL 1703. Solar panel dimensions
- Chamber Capacity: 5.5 to 158 cubic feet
- Temperature Range: 20 to 40 C
- Temperature Control Accuracy: 1.1 ± °C
- Humidity Range: 25 to 75 % RH
-
Supplier: Associated Environmental Systems
Description: Associated Environmental Systems supplies Temperature/Humidity Chambers to program controlled conditions of combined temperature and relative humidity. All chamber components offer maximum resistance to the corrosive effects of moisture combined with extreme
- Chamber Capacity: 1.4999999999999998 cubic feet
- Temperature Range: 0 to 93.99999999999999 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: BMT USA, LLC
Description: BMT Stability Chambers and Incubators principle of operation is based on a precise forced air circulation combined with a patented powerful cooling system and a humidifier situated in the chamber. A multiprocessor humidifying and dehumidifying control system together with a powerful
- Chamber Capacity: 25 cubic feet
- Temperature Range: 0 to 99.89999999999999 C
- Humidity Range: 10 to 90 % RH
- Configuration: Benchtop / Instrument, Reach-In
-
Supplier: Cincinnati Sub-Zero Products
Description: ICH Q1A Pharmaceutical Stability Testing Our PharmaEvent stability chambers have been specially developed to meet the requirements of test laboratories in the pharmaceutical industry. Temperature and humidity models are available in sizes ranging from the compact
- Chamber Capacity: 10 to 71 cubic feet
- Temperature Range: 2.000000000000001 to 70 C
- Humidity Range: 20 to 90 % RH
- Temperature Control: Cooling, Heating
-
Supplier: Aralab
Description: TESTA walk-in climatic chambers are ideal for testing large components, assemblies, and finished products. Constructed as a single-piece welded unit featuring rock-wool insulation and an interior made of 304 stainless steel. Equipped with a fully opening door that can include heated window
- Chamber Capacity: 0.28251725815852374 to 0.6356638308566784 cubic feet
- Temperature Range: -20 C
- Humidity Range: 10 to 95 % RH
- Configuration: Benchtop / Instrument
-
Supplier: MBW Calibration AG
Description: Relative Humidity Range: 10 to 95%RH Relative Humidity Resolution: 0.02 %RH Relative Humidity Uncertainty: (@ Pc Tc *) 0.5 %RH Chamber Temperature Range: 0 to 70 ºC Chamber Temperature Range: (Optional) –10 to +70 ºC Chamber Temperature
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: Caron Products and Services, Inc.
Description: The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use color
-
Supplier: OMEGA Engineering, Inc.
Description: known flowrates will be affected by barometric pressure and temperature conditions during testing. Depending on the probe being calibrated, humidity may also be a factor. OMEGA’s enhanced wind tunnel package is an environmental monitoring system that measures barometric pressure, room
-
Supplier: Caron Products and Services, Inc.
Description: Caron’s full line of Insect Growth Chambers provide a unique medium to high volume solution for a wide variety of entomological studies. Our Insect Growth Chambers offer reliable results for insect rearing experts in numerous fields and disciplines. Many standard features are
-
Supplier: OMEGA Engineering, Inc.
Description: Rate Using the Included USB Cable to Connect to the Control Box Large Test Chamber with a Hinged Access Door and Small Access Panel Allows for Fast Comparison Testing on Many Different Size Heat Sinks and Circuit Boards Operates from 90 to 264 Vac Line Power The new thermal wind tunnel
Find Suppliers by Category Top
Featured Products Top
-
assemblies for reliablity or R&D Testing. Temperature and Temperature/Humidity models are available with temperature ranges from -30°C to +190°C and -70°C to +190°C and optional humidity from 10% to 95% RH. The MicroClimate® 1.2 cubic foot benchtop test chamber simulates a (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
-Plus stackable Benchtop Temperature/Humidity Chambers are designed for diverse testing needs across multiple industries. This chamber offers improvements in flexibility and increased testing capacity. With an 8-cu. ft. capacity, the Z-Plus Benchtop Chamber is engineered to address the most common (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexibility and the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC North America Inc | Qualmark Products and Services
ESPEC is pleased to now offer rentals - Benchtops
SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate. Temperature range: -40 to 150°C Humidity range: 30% to 95%RH Criterion Benchtop series temperature (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Our new Z-Plus Stackable Benchtop Chambers are designed for diverse testing needs across multiple industries. This chamber offers improvements in flexibility and (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent. Benchtops SH Benchtop series temperature & humidity chambers with built (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
People count on your products to be safe and reliable. Cincinnati Sub-Zero (CSZ) environmental chambers can aid reliability testing by subjecting products to environmental extremes like temperature, humidity, altitude, vibration, and more. CSZ has been assisting manufacturing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Key Features & Benefits: Wide Operating Range: Delivers stable and precise control across extreme temperature and humidity parameters to simulate harsh real-world environments. Advanced Programmability: Equipped with intuitive PLC-based controllers for seamless profile (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
is a leading manufacturer of environmental test chambers including, temperature cycling chambers, humidity chambers, accelerated stress testing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Cincinnati Sub-Zero
… Products Compact Test Chambers now include Touch Screen Controller Please Call Request A Quote 494970 New Products Cincinnati Sub-Zero Z-Plus Test Chambers & Temperature Humidity Chambers Please Call Request A … … Cincinnati Sub-Zero MicroClimate® Benchtop Test Chambers Please Call Request …
-
ESPEC North America, INC.
BTL-433 - Criterion Temperature & Humidity Benchtop Chambers … Criterion temperature/humidity chamber series provides an economical and space-saving solution for a variety of testing requirements.
-
Environmental Chamber
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
-
Temperature / Benchtop Chambers
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
-
Humidity / ESPEC North America, INC.
BTL-433 - Criterion Temperature & Humidity Benchtop Chambers … Criterion temperature/humidity chamber series provides an economical and space-saving solution for a variety of testing requirements.
-
Benchtop Chamber
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
-
Environmental Test
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
-
Environmental / Humidity Chambers / Environmental Chambers
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Tensile Test Chambers from ESPEC Criterion Temperature & Humidity Benchtop Chambers .
-
Environmental Test / Cincinnati Sub-Zero Products, Inc.
MicroClimate® 1.2 - MicroClimate® Benchtop Environmental Test Chambers Chamber is available in Temperature or Temperature / Humidity configuration.
Indicates content that may require registration and/or purchase.