Products/Services for Benchtop Ratchet Hand Tools
-
Hand Tools - (2166 companies)Hand tools are manually-operated tools that fit in the hand. They are used in many industries and applications to assemble, install, repair and maintain such items as machines, products, structures, components and equipment. Some examples... -
Pipe and Tube Cutters - (168 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically... -
Wire and Cable Crimpers - (501 companies)...models. Handheld, manual. Handheld tools are portable, inexpensive, and effective. They typically have interchangeable die-sets. A manually actuated ratchet crimper can yield up to 180 terminations per hour. Image credit: Suntek PC. Handheld, electric... -
Screwdrivers (hand tool) - (302 companies)Screwdrivers may have the option of coming with interchangeable heads, being power driven, having soft handles, being made of a hardened-alloy construction, and being ratcheted or magnetized screwdrivers. The handle and shaft of the tool have changed... -
Ratchets and Pawls - (31 companies)Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one. Ratchets and pawls are mechanical assemblies that are used to transmit intermittent... -
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
-
Presses (metalworking) - (518 companies)...on the application, the tool can eliminate welding or other joining processes. Specifications. Machines differ in terms of features and specifications. Operational method, technology, force and pressure specifications, and speed and stroke...
-
Hand Saws - (163 companies)How to Select Hand Saws. What are Hand Saws. Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire...
-
Hand Drills - (179 companies)Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
-
Hand Clamps - (417 companies)Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
Product News
-
Lowell Corporation
Ratchet Arms Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (standard duty). Handle lengths range from 6" to 43". New stamped steel models now available. # 104 - 15" handle. # 105 - 19" handle. # 101SS - 7" handle, Stainless Steel. Wrenches are available with hex, square or round bore, keyed... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Lowell Corporation
Lowell Double Handle Ratchets to 1-3/4". Heavy duty stamped steel construction. Ideal replacement for valve hand wheel. Also available in a 33 " socket type model 252F ratcheting hydrant wrench. Includes 1-1/2", 1-3/4" or 2" pentagon socket. For more information, please visit our website. (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench The SureTork (R), from Lowell Corporation, can solve a big problem faced during equipment installation or repair: the improper tightening of nuts and bolts. Lowell Corporation's SureTork (R) "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's (R) "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell SureTork (R) wrench is a click-type torque handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Portescap
Size 9 BLDC Motor Drives Small Bone Hand Tool Surgical Hand Tool - Small Bone And Trauma. Handheld surgical tools for small bone and trauma surgery are powerful, efficient and lightweight modular instruments required to operate without excessive heat. Given the sensitive nature of surgeries, low noise and the ability to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles... (read more)Browse Brushless Motors Datasheets for Portescap -
Lowell Corporation
Model 8C 4-in-1 Ratcheting Box Wrench The new 8C ratcheting socket wrench from Lowell Corporation features four sockets that can handle the four most common nut sizes found in utility and construction work. The 1-1/4" x 1-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for workers to have... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a 1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13 " long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With both models, ratchets have 36 teeth resulting in a 10 o handle throw... (read more)Browse Wrenches Datasheets for Lowell Corporation -
M-Squared Innovations & Insights
bz Hand Wipes: Tough on Grease, Gentle on Hands and grime, while the other side is smooth for gentle cleaning and absorption. Versatile Use: These wipes are ideal for cleaning hands, wiping up spills, and even cleaning tools. They effectively remove dirt, grease, paint, and more. Hand-Friendly: Designed to leave your hands clean and conditioned, our wipes prevent dry skin and irritation, ensuring your hands stay soft and healthy. Lint-Free and Quick-Drying: The wipes are lint-free and quick-drying, providing a superior cleaning experience... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Epilog Laser Corp.
Hands-On Innovation with Epilog Laser Hands-on innovation starts with Epilog Laser in engineering labs. Engineering labs and innovation spaces use Epilog Laser to support rapid prototyping and experimental work -- giving engineers, designers and interns hands-on exposure to tools used across industry. Follow us on: Facebook. YouTube. LinkedIn. Our blog. Epilog Laser. Since 1988, Epilog Laser has been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
-
Maintaining and Troubleshooting Your 3D Printer
Benchtop fume extractor. .... 96 One tool that you will find very handy if you plan to build more than one .... On the other hand , if you do not want an electric screwdriver, you should consider a bit .... Bit drivers have a built-in ratchet that makes it easier and faster to use than a…
-
Crimp Tools
A manually actuated ratchet crimper can yield up to 180 terminations per hour. .... Benchtop , manual. .... Bench-based crimp tools require human operation, but offer consistent crimps at a rate of about 180 terminations .... Hydraulic crimp tools are hand operated and pump hydraulic fluid into the device to compress the die.
-
Ideal Industries - 45-174 - Tools - Strippers - Allied Electronics
Crimper;T-Head Ratchet ;22-14 AWG;PIDG,PLASTI GRIP Ins/Non-Ins Splices/Terminals. .... Connector and Crimp Tooling > Insertion and Extraction Tools. .... Tools > Benchtop Magnifiers. .... EXTRA HANDS WITH MAGNIFIER; 2X magnification; .
-
Shopping In Other - Big Bruin
Rigid steel stand allows bandsaw transition from benchtop to the floor. .... • Makita Tools BL1830-2 LXT 18V 3 Ah Lithium-Ion Battery 2-Pack. .... • DeWalt 1.1 HP 4 Gallon Oil-Lube Hand Carry Air Compressor D55153. .... lbs. of torque Two speeds 0-550/0-1850 RPM 1/2in. metal single sleeve ratcheting chuck 1/4in. hex…
-
Neurorehabilitation Technology
The performance of ZeroG has been evaluated using both benchtop testing and human trials [9]. .... Use of exoskeletons as clinical tools requires clini- cians to understand how to operate and monitor the .... On the other hand , their large size and high cost often pre- cluded them for use outside … themselves back and forth in a wheelchair, we realized that a sim- ple ratchet -like gear would…
-
Advanced Manufacturing Focusing on Multi-Disciplinary Technologies
…a commercial Fig 8 The amplification of PUC 19 DNA fragments from a benchtop thermal cycler and … of micron-scale features in microchip molding masters by CNC milling”, International Journal of Machine Tools &. .... On the other hand , it was at the bottom of wick structure being extrapolated from three temperature .... Lahr and Hong proposed the cam-based infinitely variable transmission of ratcheting drive type to be utilized…
-
Advances in Plant Breeding Strategies: Breeding, Biotechnology and Molecular Tools
…6:S22–S32 Perkins TT, Tay CY, Thirriot F et al (2013) Choosing a benchtop sequencing machine to … Pirola A, Spinelli R et al (2012) FusionAnalyser: a new graphical, event-driven tool for fusion rearrangements … and hybrid seed production is done according to the Doak (1934) method of hand emas- culation and … 640 Molecular plant breeding, 117, 154 Morphological markers, 121, 433, 627, 628 Muller’s ratchet , 223 Multi-dimensional…
-
Nanoscience
The two extremes here are a read system that can be com- pletely integrated into the microsystem on the one hand , and a full-scale read system, necessarily in the form of a benchtop instrument, on the other. .... not allow them, at least in the short term, to be used as tools in the field. .... Brownian motion, 339, 342, 349–351, 436, 448, 450, 454–456, 699, 707, 709 Brownian ratchet model, 188 Bruggeman…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
NOTE: Jacks may be of the following types: Lever and ratchet , screw and hydraulic. .... §1910.242 Hand and portable powered tools and equipment, general. .... in the chemical hood, on the floor, in areas of egress, on the benchtop , or in areas…
-
FY01 LDRD Annual Report
This new chamber allows for benchtop testing of small test devices, without the past problems associated with … validate experimental results of these models and to enable use of the models as predictive engineering tools . .... Each approach has specific advantages and costs that depend on the physical system at hand . .... designs can be driven electrostatically using an orthogonal comb-drive microengine or a torsional ratcheting actuator (TRA).
Indicates content that may require registration and/or purchase.