-
Supplier: Microtest Corporation
Description: MICROTEST 8700 precise 4-wire cable tester offers 4-wire measurements, makes the impedance measurement more accurate and reduces the error value of the adapter plate. The highest DC voltage measurements could be up to 1500V. The highest AC voltage measurement could be up to
- Test Points: 64 to 256
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Microtest Corporation
Description: The 8730FA/8730NA/8730N make a break through on the professional wire testing instrument technology. In order to promotethe fast and convenient testing work and more wire setting to the production line personnel, 8730 increases the number of the files setting storage up to 250 groups.
- Test Points: 128 to 512
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Cirris Systems Corp.
Description: Capacitors, Four-wire resistors Point Labeling: easy-wire Standard Adapter Labeling and Custom 29 Characters Adapters: easy-wire Adapters
- Test Points: 256 to 30,000
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 10 volts
- Maximum Current: 6.5 mA
-
-
Supplier: Cirris Systems Corp.
Description: .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 5 volts
- Maximum Current: 6 mA
Find Suppliers by Category Top
Featured Products Top
-
and China. About Panduit Panduit manufactures a broad selection of wire harness, heavy duty cable (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
New Products Test
Volex Electronics is offering a microprocessor-controlled automatic benchtop test unit for continuity and ana- log testing of wiring harnesses and PCBs. Called Saltest, the tester monitors a product through every stage of produc- tion.
-
Memory / Testers
The Eureka-2 is the fourth generation benchtop DIMM/SODIMM test system specifically designed for high-volume memory … 2205 - Stand Alone Insulation Resistance Tester NX Pro - Wire Harness Tester .
-
Standardization of commercial ATE in the army industrial environment
… of the Army standard Integrated Family of Test Equipment (IFTE) Commercial Equivalent Equipment (CEE); the HP 3070AT In-Circuit Combinational Tester (ICCT); the DIT-MCO 9500 and 2500 series cable harness tester ; the GenRad 2225 digital … … and the SI 635 benchtop tester. They are used to test wire harness assemblies; coax, triax, and twisted pair cables.
-
Continuity Analyzer
The high-resistance isolation tests are typically used to test the quality of harness insulation material. A fully automated tester , the G6000 Plus performs both high voltage electrical safety tests including dielectric withstand … 2115 - Benchtop Wiring Analyzer .
-
Why Things Are The Way They Are [Book Reviews]
CAM1 Research, Inc., Lexington, Massachusetts, offers a PC-based cable continuity tester that has been ex- panded to test wire harnesses and can be configured to handle up to 1000test points for manufacturing test, incom- ing inspection, engineering, and net- work applications. Unlike stand-along benchtop testers, it takes advantage of a PC’s high-resolution graphic output to provide …
-
Surface Analysis - The Principal Techniques [Book Reviews]
CAM1 Research, Inc., Lexington, Massachusetts, offers a PC-based cable continuity tester that has been ex- panded to test wire harnesses and can be configured to handle up to 1000test points for manufacturing test, incom- ing inspection, engineering, and net- work applications. Unlike stand-along benchtop testers, it takes advantage of a PC’s high-resolution graphic output to provide …
-
Fiber Optic Cable Test
The OLT 880 test box, inconnection with adaptronic wiring test systems,allows the simultaneous testing of several fiber opticcables in wire harnesses . ST325 - DSL&PON tester FRL-04 - Benchtop ORL meter .
-
AC/DC Hipot
High voltage withstand and insulation tester (HI-POT tester ) is used for testing insulation grade and withstanding voltage capability of electrical equipment, transformers, motor, relays, cables, electronic components, electronic applications, inductors, ignition coils, insulation wires , insulation tapes, valve coils, reactors, contactors, etc … These benchtop instruments are designed to test electrical system components in a cost-efficient and reliable manner. The CableEye HVX cable and harness test system permits expanded testing for insulation resistance and dielectric breakdown.
-
Cable Tester
The Signature 1100H+ cable and harness tester , with its' user-friendly interface and large clear display, carries on the Cirris tradition of easy-to-use, low-cost, portable hipot testers. Trace Telephone Wire and LAN CableTrace Wires In Electrical SystemVerify LAN Cable ConditionContinuity TestDC Voltage ProbeBright White … Benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any …
-
Wiring Analyzer
The Model 2115's compact size makes it the ideal choice for many benchtop or portable test applications. 2650 - MTA Wiring Analyzer ECAD System 2005 - Electrical Circuit / Wire Harness Analyzer TS870A - LanTest CAT5e Tester /Analyzer .
Indicates content that may require registration and/or purchase.