Products/Services for Benzene Recovery Unit Air Quality

  •  
    Vapor Recovery Systems - (36 companies)
    Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse...
  • Adsorption Equipment-Image
    Adsorption Equipment - (85 companies)
    Equipment. Adsorption equipment is used to bind or adhere molecules or particles to a surface in a process stream. This equipment is used for industrial applications such as odor control, the recovery of volatile solvents such as benzene, ethanol...
  •  
    Variable Air Volume (VAV) Units - (29 companies)
    Variable air volume (VAV) units are manufactured assemblies of air valves and dampers contained in a single enclosure. As HVAC system components, they regulate airflow to a room or zone in response to a thermostat or other signaling device...
  •  
    Refrigerant Recovery Machines - (23 companies)
    ...units in homes, also mini split systems, window air conditioners, and through-the-wall air conditioners. Typically, the small HVAC appliances refrigerant recovery models are powered at about 0.1-0.2 hp. Residential-size refrigerant recovery machines...
  • Water Quality Testing Instruments-Image
    Water Quality Testing Instruments - (335 companies)
    ...standard for conductivity, it can be a useful diagnostic tool for interpreting other water quality information. It is measured with a meter and reported using units called micromhos/centimeter (mhos/cm). Conductivity meters are factory calibrated...
  •  
    Heat and Energy Recovery Systems - (266 companies)
    ...such as material handling and processing. Residential systems are available from a variety of suppliers. There are many different types of heat and energy recovery systems. Choices include air to air, air to fluid, fluid to air, and fluid to fluid...
  •  
    Distillation Equipment and Solvent Recovery Systems - (170 companies)
    In oil and gas production, distillation is a major method for obtaining materials from crude oil for fuels and for chemical components and feed stocks. Gas and air separation can be undertaken industrially by distillation to separate air in to its...
  •  
    Air Handlers - (344 companies)
    ...of a blower, a heat exchange medium for heat or air conditioning, and housing. An air handler unit is the main component of an air conditioning system. An air-handler unit includes: various dampers. air filter. heating and cooling coils. fan. Dampers...
  •  
    Air Conditioners - (657 companies)
    ...and mini-split unit air conditioners are used in spaces that lack ductwork for HVAC systems. With split-unit systems, different rooms can have separate controls. The compressor is outside the space, reducing ambient noise. Enclosure units are designed...
  •  
    Air Compressors - (1122 companies)
    ...and requirements. Air Quality. Some air compressors are equipped with driers (dry compressors) which remove the condensation that is created during compression. Others include coolers that lower the temperature of the compressed air. Air compressors...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Sitewide feasibility study Eielson Air Force Base, Alaska
    … voc Alaska Administrative Code Alaska Department of EnvironmentalConservation Air Force Base Applicable or … … appropriate requiremenits Ambient water quality criteria benzene , toluene, ethylbenzene,and xylene … … and Health Administration Operable Unit Ozone, Ultraviolet, Ultrasonic Water … … Objectives Resource Conservation and Recovery Act Remedial Investigation/Feasibility Study …
  • Greener Fischer-Tropsch Processes for Fuels and Feedstocks
    … Pt promoter 204 – to metallic state 246 – refinery benzene levels 286 – supported … … catalysts 205 refining – air pollution 334 – efficiency … … solid waste 334 – units , specification 332 – wastewater … … stepwise syncrude cooling, and recovery 92–94 strong metal–support interactions … … – olefin dimerization/oligomerization 301 – partial refining 282 – product from FT synthesis 281 – quality 74 .
  • Bookshelf and Unified Agenda > Unified Agenda > June 2004 > Indexes to Unified Agenda Entries > [FDBKF2004120316105505031] F. Subject Index
    … Class I area designations.........................................................3206 Air quality standards ...................................3071, 3190, 3205, 3231 Alternative method approvals .........................................3099, 3286 Ambient air quality monitoring.......................................3078, 3097 Best … … emissions........................................................3218, 3261 Clean Air Act ...........................3074, 3150, 3159, 3170, 3283, 3284 Clean unit designation ...............................................................3232 Combustion turbines … … Program...............3257 NESHAP: Acrylic/modacrylic fiber production .....................................3245 Aerospace manufacturing and rework facilities....................3208 Asphalt processing and asphalt roofing manufacturing ..................................................................3243 Air pollution control—Continued NESHAP—Continued Asphalt/coal tar application...................................................3158 Benzene waste operations ......................................................3277 Cellulose … … Off-site waste and recovery operations residual risk standard …
  • BTX Plant Performance Tests (Best Practice)
    Presently, UGP sulfur recovery units are not able to maintain 98.7 % recovery mandated by Saudi Aramco Environmental Protection Department (EPD), in order to comply with Ambient Air Quality Standards (AAQS). … cause of sulfur recovery loss is the deactivation of the Claus catalyst by Benzene , Toluene and Xylene …
  • ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
    … the requirements of the Clean Air Act ( u s e 1857, as amended) and any applicable federal, state, or local statute pertaining to the establishment and maintenance of the National Ambient Air Quality Standards as administered by … … state or local governmental unit . … possible, constituents that would be classified as hazardous under the Resource Conservation and Recovery Act (40CFR 260 … The material shall contain no benzene , chlorinated, or other toxic com- .
  • Discussion
    The technical instructions on air quality control (Germany) is in place for hydrocar- bon emission abatement at storage and loading of gasoline. The emission limit from vapor recovery units was set at 150 mg HC/m3 (including 5 mg/m3 of benzene ).
  • [14]P7 Hydrocarbon Emission Control in Refineries and Product Distribution Systems in Germany
    The Technical Instructions on Air Quality Control (‘TA Luft’; amended in the mid ’80s) enabled the authorities i.a. to ask for hydrocar- bon emission abatement at storage and loading of gasoline. The emission limit from vapour recovery units was set at 150 mg HC/m3 (including 5 mg/m3 of benzene ).
  • Chapter 61-Automotive Product Tests
    … with all the requirements of the Clean Air Act (use 1857, as amended) and any applicable federal, state, or local statute pertaining to the establishment and maintenance of the National Ambient Air Quality Standards as administered by … … state or local governmental unit . … possible, constituents that would be classified as hazardous under the Resource Conservation and Recovery Act (40CFR 260 … The material shall contain no benzene , chlorinated, or other toxic com- pounds.
  • States > Texas > State > Register > 2008 > [TexReg 2008-0606is] 06/06/2008
    During the event at the Area 1 NAC, the Flare Gas Recovery System was down so that emissions were routed to the South Flare … … operator inadvertently closed a fuel gas supply control valve to the SCOT unit ; 30 TAC §101.201 … … and (c), 40 CFR §60.104(b)(1), THSC, §382.085(b), and Air Permit Number 18936/PSD … … §382.085(b), by failing to prevent unauthorized VOC emissions of 432 lbs on November 8, 2004; 30 TAC §116.115(c), THSC, §382.085(b), and Air Quality Permit Number 54026, SC … … 560.8 lbs of benzene , 1,062.6 lbs …
  • Federal Register > Monday, October 28, 1996 > [61 FR 55718] Land Disposal Restrictions: Treatability Variance for CITGO Petroleum Refinery, Lake Charles, Louis...
    The liquid phase from the dewatering units will be routed to tanks functioning as oil-water separators for recovery of oil. Air emissions from the treatment system will be routed to a vapor control system, permitted by the State of Louisiana Department of Environmental Quality , for removal of hydrogen sulfide and destruction of the volatile organics. … Emission Standards for Hazardous Air Pollutants (NESHAP), Subpart FF: National Emission Standard for Benzene Waste Operations, §61 …