-
Supplier: Accuris
Description: Specification for Beryllium Copper Crinkle Washers
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Copper Finish: Self Colour
- Material: Copper
- Features: Other
-
Supplier: Accuris
Description: Specification for Copper beryllium crinkle washers
-
-
Supplier: Newark, An Avnet Company
Description: CRINKLE WASHER, BERYLLIUM COPPER, M5; Internal Diameter:5.42mm; External Diameter:9.2mm; Fastener Material:Beryllium Copper; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Beryllium copper crinkle washer,M8
- Inside Diameter: 0.333858448 inch
- Outside Diameter: 0.585433387 inch
- Thickness / Working Height: 0.017322844 inch
- Material: Copper
-
Supplier: SCHURTER Inc
Description: part number 4700.00XX consist of: 1 Stainless steel retaining clip 2 Nickel plated brass pillars 2 Zinc plated, leadfree steel nuts 2 Nickel plated beryllium copper crinkle washers
-
Supplier: Smalley
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.019 inch
- Finish: Black Oxide, Zinc Plated
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.16929143 inch
- Outside Diameter: 0.31889781 inch
- Thickness / Working Height: 0.011023628 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.332 inch
- Outside Diameter: 0.6 inch
- Thickness / Working Height: 0.014 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.08661422 inch
- Outside Diameter: 0.18110246 inch
- Thickness / Working Height: 0.006299216 inch
- Material: Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.095 inch
- Outside Diameter: 0.206 inch
- Thickness / Working Height: 0.006 inch
- Material: Copper
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: range. Use our Quick Search below to source beryllium copper single wave spring washers and spring steel single wave spring washers from our wide selection of options. Available Materials: Beryllium copper single wave spring washer, spring steel
- Inside Diameter: 0.097 to 0.379 inch
- Outside Diameter: 0.25 to 0.74 inch
- Thickness / Working Height: 0.005 to 0.016 inch
- Material: Copper, Spring Steel
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Materials: Beryllium copper crescent spring washer, spring steel crescent spring washer, stainless steel 17-7PH crescent spring washer, stainless steel 301-304 crescent spring washer Available Finishes: Black oxide coated crescent spring washer,
- Inside Diameter: 0.043 to 1.01 inch
- Outside Diameter: 0.088 to 1.25 inch
- Thickness / Working Height: 0.004 to 0.012 inch
- Finish: Black Oxide, Nickel Plated, Tin Plated, Zinc Plated
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: COUNTERSUNK WASHER NFE 27-619
- Inside Diameter: 0.21653555 inch
- Outside Diameter: 0.5511814 inch
- Thickness / Working Height: 0.1181103 inch
- Material: Brass, Copper, Copper Base Alloy / Bronze, Stainless Steel, Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: brass countersunk washers, copper countersunk washers, steel (cold rolled steel) countersunk washers and stainless steel 301-304 countersunk washers from our wide selection of options. Available Materials: Aluminum countersunk washer, brass countersunk
- Inside Diameter: 0.156 to 0.383 inch
- Outside Diameter: 0.281 to 0.687 inch
- Thickness / Working Height: 0.032 to 0.075 inch
- Material: Aluminum, Copper, Hardened Steel, Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze, Steel (cold rolled steel), Stainless steel 316, Stainless steel, Titanium. Non-metallic materials available: Acetal, Fiberglass, Fibre, Kapton, Mica, Mylar, Neoprene, Nylatron, Nylon, Phenolic,
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: TFC Ltd.
Description: Type: Imperial/BSP Material: Copper Dimensions in Inches
- Material: Copper
- Washer Type: Self-sealing Washer
-
Supplier: Hi-Tech Seals, Inc.
Description: Washers are typically used to distribute the weight and pressure that the bolt exerts. Many of Hi-Tech Seals washers also seal between the bolt and the surface.
- Material: Aluminum, Brass, Copper, Nylon, PTFE, Steel
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: TFC Ltd.
Description: Dimensions: mm / inches Material: Copper Finish: Self Colour
- Material: Copper
- Features: Other
Find Suppliers by Category Top
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… footwear_N|9 luggage_compartment_N|3 instrument_of_torture_N|4 casing_N|15 military_recruit_N|1 slipper_N|7 set_off_V|5 high-backed_J|1 stocking_N|8 boot_N|39 instep_N|8 sewn_J|7 copper _sulphate_N|1 quicklime_N|1 ionization_chamber_N|2 … … lean_on_V|1 instrument_of_punishment_N|7 soft_drug_N|2 euphoric_J|3 automatic_gun_N|3 firecracker_N|5 entrails_N|2 umbrellalike_J|3 cockpit_N|3 recreation_room_N|3 peavey_N|1 cantilever_N|2 saddle_seat_N|2 crinkled _J|4 crepe_N|4 crepe_de_chine_N|1 … … self-propelled_vehicle_N|2 manservant_N|3 electrical_power_N|5 step-in_N|1 moccasin_N|1 word_processor_N|3 battle-ax_N|1 water_level_N|2 pliers_N|6 plier_N|6 washer _N|1 machine_stitch_N|1 interlock_N|1 … … percussive_J|5 reflex_N|2 gripping_J|1 serrate_V|4 gym_shoe_N|1 graph_N|15 loose_R|3 dislodge_V|1 stoppage_N|7 center_of_gravity_N|4 suction_cup_N|1 clogged_J|2 knickers_N|1 beryllium _N|6 pneumovax_N|1 pneumococcus_N|3 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… rifle'),(9988,'automatic teller'),(9989,'automatic teller machine'),(9990,'automatic transmission'),(9991,'automatic washer '),(9992,'automatic … … 'bertrand arthur william russell'),(13324,'bertrand russell'),(13325,'berycomorphi'),(13326,'beryl'),(13327,' beryllium '),(13328,'beryllium … … 14977,'blissus leucopterus'),(14978,'blister'),(14979,'blister beetle'),(14980,'blister blight'),(14981,'blister copper '),(14982,'blister … … 31448,'crimson-yellow'),(31449,'cringe'),(31450,'cringing'),(31451,'cringle'),(31452,'crinion'),(31453,' crinkle '),(31454,'crinkle …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… automatic_teller_machine_N 0,0,0,0,0 automatic_transmission_N 0,0,0,0,0 automatic_ washer _N 0,0 … … 0 bertrand_arthur_william_russell_N 0,0,0,0,0 bertrand_russell_N 0,0,1,0,0 beryllium _bronze_N 0,0 … … blister_beetle_N 0,0,0,0,0 blister_blight_N 0,0,0,0,0 blister_ copper _N 0,0 … … 0 criminal_record_N 0,0,0,0,0 crimson_clover_N 0,0,0,0,0 crinkle _root_N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… automatic_teller_machine_N 0,0,0,0,0 automatic_transmission_N 0,0,0,0,0 automatic_ washer _N 0,0 … … 0 bertrand_arthur_william_russell_N 0,0,0,0,0 bertrand_russell_N 0,0,1,0,0 beryllium _bronze_N 0,0 … … blister_beetle_N 0,0,0,0,0 blister_blight_N 0,0,0,0,0 blister_ copper _N 0,0 … … 0 criminal_suit_N 0,0,0,0,0 crimson_clover_N 0,0,0,0,0 crinkle _root_N 0,0 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… cooling coolers coolies coolest coolant cooping coopers cooties copepod copiers copious copilot copping coppers coppery coppice copters … … crevice crewing crewels crewmen crewman cribbed cricked cricket crimean crimped crimson cringed cringes crinkle cripple crisped crisper … … warmers warmest warmths warning warping warpath warring warrant warrens warrior warship wartime washing washers washday washout washtub … … benighted benignity benignant benthoses benumbing benzoates bequeaths berceuses bereaving bergamots beriberis berkelium bernoulli beryllium beseeched beseeches beseeming …
Indicates content that may require registration and/or purchase.