-
Supplier: Quantachrome Instruments
Description: product has many appealing features such as: Exceptional Speed Single point BET areas in < 5 min/sample. Multipoint BET areas in < 15 min/sample. No need for pre- or post-calibration. Superior Throughput Up to 3 single point BET areas in < 5 min. Up to 3
- Total Surface Area Range: 0.01 m²
- Features: Adsorption / Desorption (Chemisorption/ Physisorption)
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch, SPC Software / Capability
- Properties Analyzed: Surface Area - Total
-
Supplier: Quantachrome Instruments
Description: The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis, uses small quantities of sample resulting in short outgassing and analysis
- Total Surface Area Range: 0.1 to 250 m²
- Features: Adsorption / Desorption (Chemisorption/ Physisorption)
- Display & Special Features: Digital Readout, Laboratory / Batch
- Test Media: Powders / Granular Materials
-
Supplier: CIQTEK Co., Ltd
Description: EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪
- Features: Other, Porosimetry / Pore Volume
- Test Media: Powders / Granular Materials
-
-
Supplier: Micromeritics
Description: The Flowsorb III 2305 / 2310 provides single-point and multipoint BET surface area measurements with speed, accuracy, and reliability. Samples having surface areas from 0.01 m2/g to over 1,000 m2/g are easily accommodated. The FlowSorb III measures surface
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout, Laboratory / Batch
- Test Media: Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
-
Supplier: Micromeritics
Description: ports can operate simultaneously and independently of one another. Three BET surface area measurements can be performed in less than 20 minutes. For additional throughput, four TriStars can be operated with one computer. Surface areas as low as 0.01 m2/g can be
- Features: Absorption / Water Absorption, Adsorption / Desorption (Chemisorption/ Physisorption), Other, Porosimetry / Pore Volume, Surface Energy / Tension
- Test Media: Adhesives / Coatings, Ceramics / Glass, Food / Drugs, Geological (Rock, Strata, etc.), Porous Materials (Filters, Foam, etc.), Powders / Granular Materials
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Surface Area - Specific, Surface Area - Total
-
Supplier: Quantachrome Instruments
Description: upgrade either analysis stations for increased throughput, or to micropore capability for low surface area analysis at a future date. The standard evo™ version provides fast and accurate B.E.T surface area measurements. The new B.E.T Quick Mode™ provides
- Total Surface Area Range: 0.01 m²
- Features: Adsorption / Desorption (Chemisorption/ Physisorption), Porosimetry / Pore Volume
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Properties Analyzed: Pore Distribution, Surface Area - Total
-
Supplier: Quantachrome Instruments
Description: INTRODUCTION Autosorb® 6iSA™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET,
- Total Surface Area Range: 0.01 m²
- Features: Adsorption / Desorption (Chemisorption/ Physisorption), Gases, Porosimetry / Pore Volume
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Properties Analyzed: Surface Area - Total
-
Supplier: ASTM International
Description: but strictly defines the sample collection, outgassing, and analysis procedures for metal and metal oxide nanoparticles. Use of krypton is required due to the low overall surface area of particle-laden samples and the need to accurately measure the background surface
-
Supplier: ASTM International
Description: area of the filter used for sample collection. Instrument-reported values of surface area based on the multipoint Brunauer, Emmett and Teller (BET) equation (Brunauer et al., 1938; Anderson, 1975; Gregg and Sing, 1982) (1, 2, 3) are used to calculate surface
-
Supplier: Micromeritics
Description: released from the sample surface is monitored by a Thermal Conductivity Detector (TCD). Data obtained by the instruments can be used to calculate key parameters for catalyst characterization: metal dispersion, active surface area, BET surface area, average
- Specific Surface Area Range: 0.02
- Total Surface Area Range: 0.02 to 199.9 m²
- Features: Adsorption / Desorption (Chemisorption/ Physisorption), Contamination (Shives, Dirt, Bacteria), Other
- Test Media: Chemicals, Metals
-
Supplier: Micromeritics
Description: about the physical properties of your catalyst, catalyst support, or other materials. It can determine catalytic properties such as percent of metal dispersion, active metal surface area, acid strength, surface acidity, distribution of strength of active sites, BET
- Features: Adsorption / Desorption (Chemisorption/ Physisorption), Other
- Display & Special Features: Analog Meter, Laboratory / Batch
- Test Media: Chemicals, Metals
- Properties Analyzed: Surface Area - Total
-
Supplier: NEI Corporation
Description: state-of-the-art equipment enable us to satisfy all of your testing needs with excellent precision and in a timely manner. A brief sample of our services includes: Powder Characterization - Particle Size Analysis, BET Surface Area, XRD, TGA/DTA Coatings Characterization -
- Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Inorganics, Metals, Nanomaterials, Powders
- Industry: Chemical / Material Processing
- Capabilities: Chemical Testing Services, Materials Testing Services, Report Preparation
- Test Methods: Diffraction (X-ray, Electron, etc.), Infrared Spectroscopy (FTIR, etc.), Microscopy / Metallography, Particle Size / Sieve Analysis, Scanning Electron Microscopy, Thermal Analysis, UV / Vis Spectroscopy
-
Supplier: SAE International
Description: characterization of five different types of diesel soot which were collected from several high pressure EGRc, working at different conditions (engine bench and vehicle). Each soot sample was characterized by means of elemental analysis, specific surface area (BET method),
-
Supplier: SAE International
Description: associated to the strength of its basic sites. Catalyst BET surface area as well as the ratio of basic to acidic site density (BASD) were found to increase with elevating the amount of K\u2083PO\u2084 being loaded on calcined shells. Optimal ethyl ester yield was achieved with a
Find Suppliers by Category Top
Featured Products Top
-
the accuracy and precision of the feedback information provided by the encoder. We have designed three types of code wheels: straight, angular, and curved. The curved code wheel is optimal due to its increased and uniform copper surface area on each strip, which enhances the inductive (read more)
Browse Rotary Encoders Datasheets for Portescap -
As industries such as aerospace and precision machining demand tighter tolerances and stricter GD&T control, manufacturers need more than fast data capture—they need confidence in every critical surface. With enhanced sphericity and flatness control built directly into its accuracy (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Photodiodes offer a new powerful base for optical absorption analysis. One of the greatest advantages of this method is that virtually any sample in virtually any state may be studied; liquids, gases, films, powders and surfaces can all be examined with a (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
compatible with SpectraMagic NX software to store measurement results and provide a more comprehensive color analysis, as well as an optional data processor to print results on-site. Measurement area: Ø50 mm (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
ISO 10360-certified performance for dependable industrial measurement Supports reliable verification of functional surfaces, precision (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
-engineered to match the exact dimensions and mounting points of the A100 GPU for maximum heat transfer Enhanced Surface Area: Advanced fin structures increase surface (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ISO 10360-certified performance Supports dependable measurement of GD&T-critical features, precision-machined surfaces, and assembly-defining geometries (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Capture Fine Details with Confidence Built with advanced optical imaging, cross technology, and sub-pixel processing, NimbleTrack-CR captures intricate structures, complex contours, and subtle surface features with high fidelity. It helps (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
ISO 10360 certification for globally recognized measurement reliability Ensures precise control of GD&T-critical features, including functional surfaces and assembly interfaces (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Eddy Current Probes to Check Surface Faults and Material Properties NDT PROBES Marposs's eddy current probes, have been developed to (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp
More Information Top
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/2326/dissertation.pdf?sequence=1
BET Surface Area Analysis .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2775/Thesis%20-%20Colin%20Guthrie%202007%20-%20Earth%20Sciences.pdf?sequence=1
BET surface area analysis of recovered MCM-41 compared to the freshly prepared material showed no significant change in surface area after 28 and 79 days in water.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34659/13Jun_Downs_Jason.pdf?sequence=1
Resulting composites, Graphene/Carbon Nanofibers/Nickel nanoparticles (G/CNF/Ni) were characterized by X-ray diffraction, Scanning Electron Microscopy and BET surface area analysis .
-
Advances in Chemical Engineering II
BET surface area analysis for all catalysts is summarized in Table 2.
-
An experimental study of moisture uptake and transport in a bed of urea particles
Krypton gas is normally used for BET surface area analy- sis when the specific surface area is less than 10m2/g.
-
Determination of Reactive Surface Area of Melt Glass
BET surface area analysis of nuclear melt glass (LLNL – C&MS .
-
Final report of experimental laboratory-scale brittle fracture studies of glasses and ceramics
The losses do not seem to depend on whether wet particle size analysis or dry BET surface area analyses were used.
-
DIII-D Dust Particulate Characterization (June 1998 Vent)
BET Surface Area Analysis ..............................................................................................18 4.0 .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/13431/T.%20Kente%20PhDThesis%20Final%20%2810-10-13%29.pdf?sequence=1
4.3.3 BET surface area analysis …………………………………………….79 .
-
http://vbn.aau.dk/files/197126872/ppm2013_abstract_book_v3.pdf
In order to obtain quantitative information about coating, thermal analyses (Thermogravimetric Analysis (TGA) and Differential Scanning Calorimeter), Fourier Transform Infrared (FT-IR) spectroscopy, Wide Angle X- Ray Diffraction (WAXD) analyses, Brunauer-Emmett-Teller ( BET ) surface area analyses , zeta potential measurements and moisture …
Indicates content that may require registration and/or purchase.