-
Supplier: Walter Surface Technologies
Description: These full-size industrial angle grinders now deliver even more power and speed to get heavy-duty grinding and finishing jobs done faster and with less effort. Well established and recognized quality motor translates into less heat and higher removal rate under load. These grinders
- Rotary Speed: 8,500 rpm
- Power: 3.21652892376677 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Walter Surface Technologies
Description: This class of industrial angle grinders have set a new standard in performance, safety and operator comfort. The extremely powerful motor delivers impressive torque to the spindle to get more work done faster, guaranteed. The compact and rugged construction will outperform and last longer in
- Rotary Speed: 10,000 rpm
- Current: 12 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Daitron Co., Ltd.
Description: The wafer edge grinders are designed to grind edge and circumference of a wide variety of wafers including silicon, compound semiconductors, such as, SiC, GaN, GaAs, and InP, oxide wafers, such as sapphire, quartz, LT, and LN, and glass, at high precision through numerical control. Our edge
- Type: Belt Grinder - Platen / Edge, Precision Grinder
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3130 W POWER RATING ANGLE GRINDER 6000 RPM SPEED RATING WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES SOFT GRIP HANDLE, BURST RESISTANT GUARD, SPINDAL LOCK, GEARS SPIRAL BEVEL
- Rotary Speed: 6,000 rpm
- Power: 4.194889804745826 HP
- Current: 15 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
-
Supplier: Walter Surface Technologies
Description: The Super 5™ is the perfect intermediate-sized grinder in its family. Now boasting a 10.5A motor, this grinder is the right choice for those jobs that require extra power from a lightweight tool. Put it to the test removing welds, breaking edges, cleaning up shapes and profiles, and
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Walter Surface Technologies
Description: When a non-locking grinder is needed, the Mini PS™ is a great choice. Suitable to work on a generator, the Mini PS™ is ideal job for construction sites. For added safety, the double action non-locking paddle switch will stop when your hand comes off the paddle. Features Spindle lock button
- Rotary Speed: 10,500 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Dapra Corporation
Description: In addition to standard features, this tool is equipped with an attachment for chamfering edges. Adjustable settings will vary the bevelling cuts.
-
Supplier: Makita USA, Inc.
Description: to help maintain lower operating temperature "Tool-less" wheel guard adjustment for easy adjustment Large flush-mount paddle switch with lock-off for comfortable operation Spiral bevel gears for smoother rotations and a more efficient transfer of energy Protective zig-zag varnish protects the
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: Refined design at only 4.0 lbs for reduced operator fatigue Externally accessible brushes for greater serviceability Protective zig-zag varnish seals the armature from dust and debris for longer tool life All-ball bearing design and metal gear housing for added durability Machined bevel gears
- Rotary Speed: 11,000 rpm
- Current: 6 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: at only 3.7 lbs. for reduced operator fatigue All-ball bearing design and metal gear housing for added durability Externally accessible brushes for greater serviceability Protective zig-zag varnish seals the armature from dust and debris for longer tool life Machined bevel gears provide up to
- Rotary Speed: 11,000 rpm
- Current: 6 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: the armature from dust and debris for longer tool life All-ball bearing design and metal gear housing for added durability Machined bevel gears provide up to 2x longer service life than previous models Ideal for welders, fabricators, masons, maintenance/repair and more INCLUDES: 4-1/2"
- Rotary Speed: 11,000 rpm
- Current: 6 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Bluetools
Description: The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715 is a Rear Exhaust Grinder, which is used to
-
Supplier: Bluetools
Description: The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7715N is a Rear Exhaust Grinder, which is used
-
Supplier: Bluetools
Description: The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck, automobile repair, and body shops. The Taylor T-7714 is a Rear Exhaust Grinder, which is used to
-
Supplier: Bluetools
Description: The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires a powerful, yet lightweight, air controlled sander. Strong and
-
Supplier: Milwaukee Electric Tool Corporation
Description: BEVEL, KNOT TYPE 0.02 INCH THICKNESS WIRE SIZE HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION 4 INCH DIAMETER THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL SPEED RATING
- Outer Diameter (OD): 4 inch
- Rotary Speed: 12,000 rpm
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Material Removal / Roughing (Coarse Grits / Filaments)
-
Supplier: CMS North America, Inc.
Description: Multifunctional NC Work Centre with 3 or 4 interpoled axis and automatic tool change for milling, edging, engraving and bevelling.
- Rotary Speed: 15,000 rpm
- Surface / Linear Speed: 164.041994750656 ft/min
- Power: 18.3 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: Flexovit USA, Inc.
Description: Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,000 rpm
-
Supplier: Flexovit USA, Inc.
Description: The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 inch
- Rotary Speed: 12,000 rpm
-
Supplier: Flexovit USA, Inc.
Description: The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q
- Outer Diameter (OD): 4.5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,300 rpm
-
Supplier: Flexovit USA, Inc.
Description: Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.25 inch
- Rotary Speed: 8,600 rpm
-
Supplier: Star SU LLC
Description: The CDA 250 is ideal for chamfering and deburring cylindrical spur and bevel gears in a single operation before heat treatment. Moreover, cylindrical spur and bevel gears can also be simultaneously chamfered, rolled and deburred using special, patented tools. This machine is suitable
- Applications / Materials Abraded: Deburring / Deflashing
Find Suppliers by Category Top
Featured Products Top
-
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives