-
Supplier: Empower RF Systems
Description: No Description Provided
- Frequency Range: 380 to 420 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC 40MHz ~ 2.5GHz 16-MLPQ (4x4)
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 C
- Features: Other
- Standards: RoHS Compliant
-
-
Supplier: DigiKey
Description: RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 14 dB
- Maximum Gain: 14 dB
- Output Power( P1dB): 1.5999999999999996 dBm
-
Description: IC RF AMP 40MHZ-2.5GHZ 16MLPQ
- Frequency Range: 40 to 2,500 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: S-Band High Power BiDirectional
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 15100B is a 1 kHz, 25 W RF amplifier from Eaton. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 500 - 1000 MHz Rated Output
- Frequency Range: 0.001 MHz
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a
-
Supplier: Richardson RFPD
Description: The JP506 is a low profile 6dB directional coupler in an easy to use surface mount package covering the WCDMA and other 3G applications. The JP506 is ideal for an inline split/combine amplifiers and for power injection and can be used in most high power designs. Parts have been
- Frequency Range: 2,000 to 2,300 MHz
- Average Power: 20 watts
- Coupling: 6 dB
- Directivity: 20 dB
-
Supplier: DigiKey
Description: RF Amplifier IC Cellular, CDMA, GSM, HSPA+, LTE, TD-SCDMA, W-CDMA 600MHz ~ 2.7GHz PG-TSNP-6-2
- Frequency Range: 600 to 2,700 MHz
- Insertion Loss: 0.3 dB
- RF Coupler Type: Uni-Directional
-
Supplier: Richardson RFPD
Description: The SKY66005-11 linear Power Amplifier (PA) is a fully matched surface mount module developed for WCDMA applications operating from 850 to 920 MHz. The device meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated
- Frequency Range: 850 to 920 MHz
- Maximum Gain: 29 dB
- Minimum Operating Voltage: 4.2 volts
- Maximum Operating Voltage: 4.2 volts
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model DC6440 is a dual directional coupler with an excellent frequency range and power handling capability. The wide range assures flexibility in coupling high power amplifiers to oscilloscopes, voltmeters, power meters, spectrum analyzers, and other measuring instruments. The dual
- Frequency Range: 80 to 1,000 MHz
- Average Power: 15,000 watts
- RF Coupler Type: Dual Directional
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good
- Frequency Range: 1,000 to 50,000 MHz
- Average Power: 20 watts
- Coupling: 13 dB
- Directivity: 10 dB
-
Supplier: Broadcom Inc.
Description: The ADA-4543 is a general purpose Silicon Bipolar Darlington Amplifier housed in an industry standard SOT-343 (4-lead SC70) package. The device is a current driven amplifier that operates on a single current supply. It also exhibits flat gain, high linearity and unconditional
- Frequency Range: 2,500 MHz
- Minimum Gain: 13.5 dB
- Maximum Gain: 15.7 dB
- Output Power( P1dB): 2.499999999999993 dBm
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to- back couplers in the same package, lets you monitor forward and reflected power. It also assures
- Frequency Range: 2,000 to 8,000 MHz
- Average Power: 20 watts
- Coupling: 20 dB
- Directivity: 15 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good
- Frequency Range: 4,000 to 20,000 MHz
- Average Power: 20 watts
- Coupling: 20 dB
- Directivity: 15 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good
- Frequency Range: 4,000 to 20,000 MHz
- Average Power: 20 watts
- Coupling: 6 dB
- Directivity: 16 dB
-
Supplier: Werbel Microwave LLC
Description: Werbel Microwave WMC-0.5-20-30dB-S is a wideband directional coupler that covers 500MHz to 20GHz at a flat 30dB coupling across the band. Useful for amplifier feedback and gain control applications. Made in USA and is RoHS complaint. Purchase direct via DigiKey Marketplace.
- Frequency Range: 500 to 20,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Richardson RFPD
Description: The CHA3080-98F is a three-stage monolithic medium power amplifier. This circuit includes a power detector which integrates a directional coupler, a detection diode and a reference diode to be used in differential mode.
- Frequency Range: 81,000 to 86,000 MHz
- Maximum Gain: 13 dB
- Output Power( P1dB): 17 dBm
- Noise Figure: 4.5 dB
-
Supplier: Integra Technologies, Inc.
Description: Part number IBP2731M200 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ìs pulse width and
- Frequency Range: 2,700 to 3,100 MHz
- Minimum Gain: 8.7 dB
- Maximum Gain: 8.7 dB
- Output Power( P1dB): 53.01029995663981 dBm
-
Supplier: Rohde & Schwarz USA, Inc.
Description: RF cables connecting, for instance, the antenna to a receiver. Due to its almost rotation-symmetrical radiation pattern, the R&S®HL050S7 offers optimum secondary radiation characteristics for use as a feed in reflector antennas. The antenna is preferably used as a feed for the SHF
- Primary Frequency Range: 850 to 26,500 MHz
- Pattern Type: Directional
- Form Factor / Mounting: External
- Polarization: Linear
-
Supplier: Werbel Microwave LLC
Description: Model WMHPDDC-1-2-40dB-N from Werbel Microwave is a dual directional coupler that covers the L band, 1 to 2 GHz. This catalog model features 40dB coupling factor in both forward and reverse directions. The catalog model ships with N Female connectors at all ports. Custom configurations of dB
- Frequency Range: 2,000 MHz
- Features: Other
- RF Coupler Type: Uni-Directional
-
Supplier: Broadcom Inc.
Description: AJAV-6101 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a single connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers
- Frequency Range: 1,920 to 1,980 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Spectrum Microwave
Description: The SSH-Series Surface Mount Hybrid Combiner / Dividers are specifically designed for use in single and multicarrier Cellular Base Station Amplifiers which operate between 1700 and 2500 MHz. In these applications premium performance in conjunction with low cost and high volume automated
- Frequency Range: 1,700 to 2,500 MHz
- Average Power: 200 watts
- Coupling: 3 dB
- RF Coupler Type: Bi-Directional
-
Supplier: Qorvo
Description: The Qorvo® QM75041 is a highly integrated Sub-6GHz PAMiD compliant to 5G-NR standards focused on Best-in-class 5G performance and ease-of-use (EOU) for platforms targeting advanced RF, including flagship/premium smartphones and data devices. The module consists of a High Band PA, Filter,
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-9007 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The module meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: AR RF/Microwave Instrumentation
Description: includes a front panel gain control which permits the operator to conveniently set the desired output level. The 100A400AM20 is protected from RF input overdrive by a RF input leveling circuit which controls the RF input level to the RF amplifier first stage when
- Frequency Range: 0.004 to 400 MHz
- Output Power( P1dB): 50 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: meets the stringent spectral linearity requirements of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and
- Frequency Range: 900 to 990 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: of WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω
- Frequency Range: 1,900 to 2,025 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: WCDMA femtocell applications with high power-added efficiency. An integrated directional coupler eliminates the need for any external coupler. The GaAs MMIC contains all active amplifier circuitry, which includes input and interstage matching circuits. An output match into a 50 Ω load,
- Frequency Range: 850 to 920 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 19 dBm
-
Supplier: AVX Corporation
Description: Couplers AVX Thin-Film Directional Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly. AVX Thin-Film Directional Couplers are offered in a
- Frequency Range: 400 to 6,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules Package: OM780-4 Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace
- Operating Range: Industrial
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65452-92LF is being discontinued and is not recommended for new designs. The SKY65452-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent
- Frequency Range: 40 to 1,000 MHz
- Minimum Gain: 15 dB
- Maximum Gain: 15 dB
- Noise Figure: 2.9 dB
Find Suppliers by Category Top
Featured Products Top
-
directivity, flatness, and coupling accuracy. Typical applications include power sampling and measurement, amplifier leveling, VSWR monitoring, field control, and amplifier and load protection. The new directional coupler lends itself to wireless designs and many test and measurement applications for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
handling: Supports 100W forward power and 30W reverse power, accurately matching the protection needs of low-to-medium power RF power amplifiers in this frequency band with strong adaptability. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
includes power amplifier blocks operating in the mid and high bands, a silicon controller containing the MIPI® RFFE interface, RF band switches, mid- and high-band antenna switches, bi-directional couplers and integrated filters to support Bands 1, 2, 3, 7, 34, 39, 40 and 41. Packaged in a 62-pad (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Supports 60W forward power and 5W reverse power, accurately matching the protection needs of low-to-medium power RF power amplifiers in high frequency bands, with strong adaptability. Practical Structure (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
power amplifiers and low?noise amplifiers. The 5o16688005871 waveguide circulator from 5o.com adopts standard WR137 (BJ70) waveguide interface, delivering reliable directional signal routing and port isolation protection for 5.8?7.1?GHz applications. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
:1 load VSWRs. Units with tighter Amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirement. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
More Information Top
-
Multiple RF channels bi-directional UHF amplifiers one radiating RF transmission line
BI - DIRECTIONAL RF AMPLIFIER 'MOUNTED IN A CUTOUT IN ENTRY .
-
Low-power Wireless Local AreaNetworks for Flight Test
… 12 test aircraft, similar to a civilian Beech King-Air transport aircraft, was fitted with a PC computer running the Microsoft Windows TM operating system, an 802.1 lb wire- less access point, a bi - directional RF amplifier , and an air- borne …
-
IP telephony over a coaxial cable television network
Also shown is a portion of the HFC netwark, from the optical node, through a bi - directional RF amplifier , the tap at the subscriber’s home. and the NID.
-
CR4 - Thread: Wired or Wireless for Home Network from Scratch - July 2008?
Connect the home run directly to bi - directional RF distribution amplifier (NOT a splitter) designed to handle broadband, and use the 4 or 6 outputs to go to your modem and various video locations.
Indicates content that may require registration and/or purchase.