-
Supplier: Transcat, Inc.
Description: rectangular-cavity-end or 16 mm spigot-end For bi-directional tightening (the wrench only has to be turned by 180º!) Working accuracy: +/- 4 % tolerance of the set torque Conforms to DIN EN ISO 6789, traceable to national standards Breaking of the handgrip by 20º (90º also
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak,
- Drive Size: 4.5 inch
- Length: 16.1 inch
- Weight: 1.9 lbs
- Torque: 8.84955752212389 to 88.4955752212389 In-lbs
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional tightening
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Features: Torque Wrench
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode
- Drive Size: 6 inch
- Length: 24.6 inch
- Weight: 2.9 lbs
- Torque: 353.982300884956 to 3,539.82300884956 In-lbs
-
Supplier: Transcat, Inc.
Description: extreme continuous use Long life cycles and tool lives Easy operation - fast and safe torque tightening Easy adjustment thanks to attractive adjusting button secured against loss at the end of the handle Single- and double-square drive for controlled bi-directional tightening
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW wrenches measure torque and angle and feature a user-friendly multiple mode
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 707.964601769912 to 7,079.64601769911 In-lbs
-
Supplier: Transcat, Inc.
Description: 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. For controlled bi-directional tightening Sturdy, satin chrome-plated tubular steel construction, with
- Torque: 973.451327433628 to 4,867.25663716814 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TAW-W wrenches measure torque and angle and are equipped with wireless technology.
- Drive Size: 6 inch
- Length: 24.6 inch
- Weight: 2.9 lbs
- Torque: 176.991150442478 to 1,769.91150442478 In-lbs
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are bi-directional so
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sugatsune America, Inc.
Description: for recommended range of supported lid height and lid weight. The retaining torque (0 ~ 31 lbs-in) is adjustable with a 3/8" (10 mm) socket or wrench. Operating temperature: 32° to 104°F (0° to 40°C). Cover (included) provides clean appearance to blend in with aesthetics of machinery.
- Length: 3.75 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.375 inch
- Length: 14.75 inch
- Weight: 14.75 lbs
- Torque: 177.6 to 885.6 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.25 inch
- Length: 8.875 inch
- Weight: 8.875 lbs
- Torque: 44.4 to 220.8 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. NThe IPT Torque Adjusting Set
- Drive Size: 0.5 inch
- Length: 19.66 inch
- Weight: 19.66 lbs
- Torque: 354 to 1,771.2 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.375 inch
- Length: 15.25 inch
- Weight: 15.25 lbs
- Torque: 265.2 to 1,328.4 In-lbs
-
Supplier: Bluetools
Description: The Torky 1501TP-1 is a right angle pre-set torque wrench manufactured by CDI. Torky wrenches operate bi-directionally and are designed for production torque applications that require higher values than a torque screwdriver can deliver. The comfortable design of
-
Supplier: Bluetools
Description: The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power.
-
Supplier: Bluetools
Description: The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power.
-
Supplier: Bluetools
Description: The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable, battery powered stand-alone torque tester. It can also be used on AC power.
Find Suppliers by Category Top
Featured Products Top
-
Worcester, MA, February 8, 2021 – With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
torque applied by heavy power tools, the RTM 2208 and 2209 non-rotating torque transducers permit accurate confirmation of static and dynamic torque. They can be used while the device under test is rotating such as calibrating torque wrenches used in make-up and breakout of drill strings in oilfield (read more)
Browse Datasheets for S. Himmelstein & Company -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Advanced carrier amplification and EMI hardening provide superior noise immunity in electrically harsh environments. Bi-directional rotor shunt calibration verifies system accuracy in both CW and CCW operation. The (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
customer requirements. Utilizing the same coating and live-loading technology that built the V Series product line, but in a lower-torque, truly bi-directional package, NexTech® is a super solution for tough, high-cycling applications. (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
scale are available. Bi-directional rotor shunt calibration verifies the full measurement chain in both clockwise and counterclockwise operation. The bearingless design tolerates wide rotor-to-stator misalignment, so installation needs no complex alignment tools. Connectivity includes (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
electrically noisy industrial environments. The mechanical power meters are available in multiple performance grades of ±0.04, ±0.02, or ±0.01 percent of full scale. The system’s bi-directional rotor shunt calibration system verifies the entire measurement chain (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
More Information Top
-
Weightless Testing of a “Ratchetless” Extravehicular Activity Wrench
The 3/8“-drive ISS Ratchet Wrench is a high- torque wrench with a bi - directional knob to control the ratcheting direction.
-
New Products
The Rss (rotating) and the SWS (reaction) type torque sensorsare avail- able in ranges 10-1,OOOft. lbs. and are designed to provide accurate measure- ment of bolt or nut wrenching torques . Both sensors are bi - directional so tight- ening and break away torques may be measured.
-
Implementation of a linear quadratic bumpless transfer method to a magnetically levitated planar actuator with moving magnets
The conceptual simulation diagram is presented in Fig. 6 where, to allow for bi - directional transfer, the switching mechanism was doubled. The input to the plant is the wrench vector w and the output is the position vector … … block included in the plant dynamics models the limitation of the force and torque that can be …
Indicates content that may require registration and/or purchase.