-
Supplier: Newark, An Avnet Company
Description: STRAIN GAUGE BIAXIAL & SHEAR SPECIAL 350
-
Supplier: OMEGA Engineering, Inc.
Description: • Conveniently Priced per Pack of 5 • X-Y Pattern for Axial Strain • Very Flexible, Mechanically Strong • Small Bending Radius • Broad Temperature Range • Clear Alignment Marks • Affix with Cold or Hot Curing Adhesives
- Active Gauge Length (Grid Length): 2 inch
- Number of Gauges in Gauge Pattern: 2
- Nominal Resistance: 120

- Strain Sensitive Material: A-Alloy
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate static and dynamic transducers. The measuring grid is formed by specially
- Active Gauge Length (Grid Length): 4 inch
- Number of Gauges in Gauge Pattern: 2
- Nominal Resistance: 350

- Strain Sensitive Material: A-Alloy
-
-
Supplier: Strainsert
Description: Bi-Axial Load Pins are designed for applications that measure a radially applied force (Pr) where the load direction is unknown and/or changing in direction. This is facilitated by the installation of 2 perpendicular strain gage bridges (Px and Py), instrumentation, and geometric
- Package: Load Pin
- Application: Other
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: MBA400 , Ch Fx: 200 lb; Ch Fy: 200 lb , Bi-Axial Load Arm , Submersible , Material - 17-4 PH S.S. , 50 ft Long Cable
- Force / Load Rating: 200 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA123 Custom Torque / Thrust Bi-Axial Sensor, 150 in-lb Mz, 2000 lb Fz, 5.5" ID, Operating Temperature Range of -65 to 160 F, 2x 10 ft long cables
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: Strainsert
Description: Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy
- Operating Temperature: -40 to 185 F
- Features: Biaxial Measurement
- Technology: Strain Gauge
-
Supplier: Strainsert
Description: The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm sensor applications which require high measurement accuracy, resolution, and stability. The
- Operating Temperature: -40 to 185 F
- Features: Biaxial Measurement
- Technology: Strain Gauge
-
Supplier: Sherborne Sensors
Description: The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed in the
- Acceleration: -500 to 500 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Epsilon Technology Corp.
Description: used for strain-controlled fatigue testing under fully reversed load and strain conditions at frequencies up to 10 Hz. All 7651 models mount rigidly on the load frame and incorporate slide mounting to bring the extensometer into contact with the specimen. The gauge length is set
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
-
Supplier: CSA Group
Description: ISO 16842:2014 specifies the method for measuring the stress-strain curves of sheet metals subject to biaxial tension using a cruciform test piece fabricated from a sheet metal sample. The applicable thickness of the sheet shall be 0,1 mm or more and 0,08 times or less of the arm width
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: High precision with the principle of resistance strain type. Crosstalk error, strong long-term stability. Good temperature characteristics with self-compensated strain gauge. Upper and lower flange surfaces, stable structure, high rigidity. Large range of measurement.
- Operating Temperature: -4 to 176 F
- Features: Biaxial Measurement, Temperature Compensated
- Device: Sensor Element / Chip
- Technology: Strain Gauge
-
Supplier: Epsilon Technology Corp.
Description: (0.5 mm). Gage points are included with the extensometers and optional gluing templates are available. This model can be converted to the Model 3909 with optional gauge length adapters. The Model 3910 extensometers are strain gaged devices, making them compatible with any electronics
- Test Temperature: -40 to 212 F
- Application: Creep / Stress Relaxation, Tensile
- Test Fixture Type: Extensometer
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Lattice Strain Response of Zr-2 during
Biaxial Deformation
- Mohammad Satari- Texture and Biaxial Strain Gauge Callibration tests .
-
Photoelastic strain gages
examples are uniaxial strain gages for measuring strain in a particular direction and biaxial strain gages for determining characteris- tics of biaxial surface strain.1 These gages are not restricted to room-temperature applications, but they also promise to meet the technical…
-
Springer Handbook of Experimental Solid Mechanics
When orthogonal gages are used, as shown in Fig. 4.2, biaxial strain gage rosette corrections may be applied.
-
Application of the cruciform specimen geometry to obtain transverse interface-property data in a high-fiber-volume-fraction SiC/Titanium alloy composite
Both uniaxial and biaxial strain gages were utilized at various locations to help detect the onset of fiber-matrix debonding.
-
Measurement of axial and bending strain in pipelines using Bragg grating sensors
showing biaxial Strain gage .
-
Use of composite materials, health monitoring and self-healing concepts to refurbish our civil and military infrastructure.
Biaxial Strain Gages .
-
Structural Composite Materials
If Poisson’s ratio is desired, then biaxial strain gages are needed.
-
Experimental method for determining through thickness residual hoop stresses in thin walled pipes and tubes without inside access
The method yses biaxial strain gauges on the outside of the pipe and involves a through thickness axial cut of the pipe.
-
Detection of flowline blockage using Bragg grating sensors
At each axial position A, four biaxial strain gages were located around the circumference of pipe at 12, 3, 6, 9 o'clock.
-
Test plan and specifications for the pressure vessel-nozzle-seal assembly confirmation test. Test 1070 N
Biaxial Strain Gage .
Indicates content that may require registration and/or purchase.