-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 464 LAM is a lightweight paper compared to Nomex® 416 LAM, but is intended for the same use in electrical flexible laminate insulation. It is available in 0.05 mm (2 mil). Similar laminate constructions can be found in the market, with either polyester film or polyimide film, depending on
- Overall Thickness: 0.001968505 inch
- Use Temperature: 392 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: Lydall Performance Materials
Description: LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300°F(1260°C) in applications requiring high handling strength,
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Thermal Conductivity: 0.062017997 to 0.141343342 W/m-K
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm® 880-LH
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.984160358 lbs/in
-
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family. Calendered
- Overall Thickness: 0.014 inch
- Applications: Filtration
- Material: Glass / Fiberglass, Synthetic / Polymer
- Features: Nonwoven Product, Specialty / Other
-
Supplier: DuPont Protection Technologies
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are available
- Overall Thickness: 0.004 inch
- Fabric Weight: 67.8 gsm
- Fabric Strength: 27.0089960195 lbs/in
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in
- Overall Thickness: 0.0022440957 inch
- Fabric Weight: 40.4 gsm
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore Defender microglass filtration media is Lydall’s newest liquid media series. Extensive R&D coupled with industry leading expertise in wet-laid microglass media results in a series of products that truly push the boundaries of dirt holding, particle removal, and flow. Our unique blend of
- Overall Thickness: 0.023 inch
- Fabric Weight: 83 gsm
- Structural Features: Chemical Bond/Binder Addition, Copolymer / Bicomponent
- Applications: Filtration
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 1.10231131 to 1.9621141318 lbs/in
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation. It contains carbon fibers that allow the material to be
- Overall Thickness: 0.001968505 inch
- Use Temperature: 428 F
- Material: Aramid, Synthetic / Polymer
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm® 880-LH
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 1.53441734352 lbs/in
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 992 PSB is a low-density pressboard which is designed for applications requiring a combination of electrical, mechanical and forming characteristics, such as barrier, gap spacers, end fillers, core tubes, and coil yokes. Nonelectrical applications include thermal barriers and gaskets. Type 992
- Overall Thickness: 0.063 to 0.132 inch
- Fabric Weight: 810 to 1,630 gsm
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
-
Supplier: Toray Industries (America), Inc.
Description: Polypropylene spunbond, produced by Toray Advanced Materials Korea Inc., has various attractive products such as melt blown spunbond sandwiched between spunbond layers, polyethylene mixed-type, and so on. Polypropylene spunbond from Toray Advanced Materials Korea Inc. is
- Applications: Apparel / Clothing
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s melt-blowing process creates fibrous webs directly from polymers using high-velocity air to attenuate the filaments. Due to differences in filament size, meltblown nonwoven fabrics differ in degree of softness, opacity and porosity.
- Applications: Filtration, Industrial OEM
- Features: Nonwoven Product, Other
- Material: Polyester, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Johns Manville Corp.
Description: Johns Manville synthetic spunbond nonwovens are made by spinning continuous polyester fibers onto a moving belt. The continuous fibers come from polyester raw material that has been dried, melted and extruded into a flowing polymer melt. After the spinning process, the polyester
- Applications: Architectural / Construction, Battery / Fuel Cell, Filtration, Industrial OEM
- Features: Nonwoven Product, Other
- Material: Polyester, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Bondex, Inc.
Description: better fit your needs in these applications. Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. Bondex has been producing technical nonwovens with thermal bond technology since 1997, serving markets which include
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Synthetic / Polymer
- Type: Carded / Needlepunched Nonwoven, Spunbond / Meltblown Nonwoven, Wet-laid / Air-laid Nonwoven
- Structural Features: Coated / Sized, Hydroentanglement
Find Suppliers by Category Top
More Information Top
-
Polyolefin Fibers
… reinforcement, sun protection applications (awnings, boat coverings, tents, garden furniture upholstery, etc.), and bicomponent staple fiber applications. Nonwovens Regarding web- formation, thermal bonding and needlepunching are the most used processes, whereas spunlace (hydroentanglement) is the … Although spunbonded nonwovens are not considered part of the fibers industry in Western Europe, it is included …
-
Scientific.Net: Materials Science
The advantages of spunbond - spunlace process were emphasized... Dynamic Response of Thermally Bonded Bicomponent Fibre Nonwovens .
-
Chemical fibres in 2006 in the World and in Russia
Production of nonwovens is continuing to develop dynamically [14]. Production of NW by spunbond and spunlace methods is increasing at high speeds: by 20 and 15% from 2005 to 2006 (!). … production overall by 11.6%, primarily due to an increase in production of bicomponent fibres, type HMLS …
-
http://www.jeffjournal.org/papers/Volume2/FiltrationReview.pdf
The dry laid processes are subcategorized into air laid, dry laid (carding processes), spunbond , melt-blown, and … … treated as one of several bonding mechanisms for carded webs, which also include spunlace , thermobonding, stitch bonding … A number of photographs are used to illustrate the nature of bicomponent fibers. … based fibers, there may be a return to more traditional, plant and animal fiber forms of nonwovens .
-
Interconnected, microporous hollow fibers for tissue engineering: Commercially relevant, industry standard scale‐up manufacturing
Island components can also be liberated from the sea matrix through mechanical fibrilla- tion, typically achieved via high-pressure water jets (hydro- entangling or spunlace ), carding, or drawing.91 Durany et … … on the mechanical properties of INS spunbond webs fibrillated via hydroentangling … More energy was required to fibrillate the samples due to increased island/sea interfacial area, compared with other bicompo- nent configurations such as segmented pie. We have attempted to describe in depth current advances in polymer extrusion and nonwovens processing in the …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Often bicomponent fibers having differential melting temperatures in either a coreand-sheath or a side-by-side … Inherent or self-bonded nonwovens are bonded at the time they are produced. The major use for spunlace fabrics is in medical products. Historically, flash spunbonded polyethylene was the first 100% spunbonded to find use in sterilzable packaging.
-
Status of production and use of polypropylene spunbond in Russia and abroad
Nevertheless, beginning in the 1990s, the market for new NW made with modern spunbond and spunlace technologies (formation of webs with water jets) has … still the only company in Russia that has successfully mastered production of polypropylene nonwovens with spunbond technology … Bicomponent 2% .
-
Nonwoven Fabrics
Another method, developed in Japan by Chisso Corporation, consists of thermally bonding a bicomponent fiber—in this case … Since 1975, thermal bonding of nonwovens has grown rapidly among staple-based, dry-laid nonwoven producers. In prior years, both terms, hydroentangled and spunlaced , were commonly used in the industry. Introduced in the early 1960s, spunbonded nonwovens are as close as the industry has been able to …
-
http://www.jeffjournal.org/INJ/fall00.pdf
… method for producing an elastic fabric with multi-directional stretch properties via the spunlace process is disclosed. Six years later, this partnership was expanded to become The Textiles and Nonwovens Development Center (TANDEC) located … In addition to the spunbond equipment, in 1989 there was a extension of the melt blown program … … by UT and Reifenhauser to demonstrate the successful production of side-by-side bicomponent (bico) fiber melt …
-
A Comparison of ASTM F 1670 and F 1819 Standards for Measuring the Barrier Properties of Protective Clothing Using Synthetic Blood
Both single- use nonwovens and multiple-use types were chosen. Treated Polyester/Woodpulp Blend, Spunlace 44. Spunbond /Meltblown/Spunbond Polypropylene 46. Treated 100% Polyester, Woven and Knitted Layers; Bicomponent Expanded PTFE Membrane 63.
Indicates content that may require registration and/or purchase.