-
Supplier: HydraCheck Inc.
Description: Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions. Flows up to 100 GPM (375 Lpm). Pressures up to 6000 PSI (414 bar). Rugged and Reliable – These meters are constructed with all metal pressure vessels that allow safe & permanent
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Features: Liquid
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: MFP Automation Engineering
Description: power for hydraulic systems. Compact power units from Parker may have single or bi-directional rotation, internal valving, load hold checks and relief valves. They may be used to charge accumulators, power hydraulic motors and cylinders, provide pilot flow to servo valves,
- Pump Type: Hydraulic Pumps
-
-
Supplier: Running Industry Co., Ltd
Description: alloy steel, etc. most of these parts are used for automotive parts, construction machinery, railway and hydraulic cylinder parts, etc
- Material: Alloy Steel, Aluminum, Copper Base, Stainless Steel, Steel
- Services Offered: Assembly, CAD / CAM Support, Design Assistance, Testing and Inspection
- Forging Process: Cold Forging / Heading, Impression / Closed Die, Open Die, Seamless Rolled Ring
- Features: East Asia / Pacific Only, Europe Only, North America
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Power cylinders in the hydraulic drives of machine tools
The bidirectional hydraulic cylinder is convenient to use and long-lasting [7].
-
Engineering design and mechatronics: The schemebuilder project
Figure 15 shows a typical Schemebuilder browser sequence in which the user has worked from the "port" knowledge base in the sequence shown to identify the bidirectional hy- draulic cylinder shown in the "model library" win- dow in the right-hand corner…
-
Intelligent Robotics and Applications
…effi- cient, low-flow pump-valve combined hydraulic actuator is designed for ELEBOT, which mainly consists of a permanent magnet torque motor directly driving a small displacement internal gear pump, a high-speed On-Off valve and a bidirectional linear hydraulic cylinder .
-
Exoskeletons and orthoses: classification, design challenges and future directions
The exoskeleton is actuated via bidirectional linear hydraulic cylinders mounted in a triangular configuration with the rotary joints, resulting in an effective moment arm that varies with joint angle.
-
Design and control of multifunctional magnetorheological actuators for assistive knee braces
The exoskeleton is actuated via bidirectional linear hydraulic cylinders with rotary joints.
-
Lower Extremity Exoskeletons and Active Orthoses: Challenges and State-of-the-Art
The exoskeleton is actuated via bidirectional linear hydraulic cylinders mounted in a triangular configuration with the rotary joints, resulting in an effective moment arm that varies with joint angle.
-
Mechatronics and Intelligent Materials III
When directional valve 4 in the median position check valve 5 and back pressure valve 6 are closed, hydraulic cylinder piston locked bidirectional , working assembly in a certain position; when directional valve moves up and down, it control the plunger moves up…
-
Adaptive Backstepping Control of an Electrohydraulic Actuator
Hence, the flow-rate terms through supplement check valves have to be considered in the dynamic analysis incorporated with the hy- draulic cylinder and the bidirectional pump.
-
Modeling and characteristics analysis of single-rod hydraulic system using electro-hydrostatic actuator
This system consists of a bi- directional pump and a hydraulic cylinder operated by an electric motor, which adjusts the discharge flow rate of the pump by controlling the speed in both directions and changes the forward or backward direction and speed…
-
Research on hysteresis loop considering the prestress effect and electrical input dynamics for a giant magnetostrictive actuator
…called the smart-material- based electro-hydrostatic actuator (SMEHA), which uses frequency rectification to transform small-amplitude and high-frequency oscillation movement of smart materials into large-amplitude and unidirectional or bidirectional continuous movement of a hydraulic cylinder [4–7], is a good…
Indicates content that may require registration and/or purchase.