-
Supplier: HydraCheck Inc.
Description: conveniently check the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions as well as the setup of hydraulic attachments such as hammers and breakers. Hydraulic pumps are prone to experiencing internal leakage as they age, which can result
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic
-
Description: Rugged and efficient, The GOLD CUP series boosts productivity with hydrostatic piston pumps and motors that deliver exceptional performance in the most severe applications. Featuring a robust barrel bearing design and hydraulically controlled rocker cam, GOLD CUP pumps and motors
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 5,000 psi
- Media Temperature: -40 to 203 F
- Pump Housing Material: Cast Iron
-
-
Description: Reliable and highly efficient, Parker Compact Piston Pumps provide fixed-displacement power in a unique miniature design. Engineered for open-circuit systems, they bring flexibility to your operation. Compact Piston Pumps handle a variety of fluids including hydraulic oil, brake
- Maximum Discharge Flow: 0.8 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 122 F
- Pump Housing Material: Cast Iron
-
Supplier: HydraCheck Inc.
Description: Bi-Directional – Measures bi-directional flow measurement for liquids. Use these flow meters to set up, adjust, and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications: Materials:
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
- Features: Liquid
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Wichita Clutch
Description: include: Pneumatic or hydraulic actuation. Accommodates bi-directional rotation. Clutch torque capacities ranging from 30,000 to 2,500,000 pound-inches. Brake torque capacities ranging from 8,000 to 400,000 pound-inches. External cooling option. Combination Clutch/brakes by design eliminate
-
Supplier: MFP Automation Engineering
Description: Parker offers hydraulic power units for industrial, mobile and aerospace applications. Standard, compact and custom power units are available from Parker. Hydraulic power units consisting of pumps, reservoirs, relief valves, filters, sight gages, and filler breathers from Parker
- Features: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: shafts. The PFI 60P and PFI120P are intended for hydraulic pump direct connection with the same pump adaptor flanges and couplings as on AM 230 - 450 pump drives which means the possibility to fit a large number of pumps with standard components.
- Application: Industrial
-
Supplier: CEF Industries LLC
Description: Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefits/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the location of drive sources, whether electric/hydraulic motors or manual. This design
- Rotation: Bidirectional
-
Supplier: Caterpillar Machines
Description: pilot controlled to deliver excellent control and eliminate the need for maintenance of cables and linkages. Powerful Engine and Load Sensing Hydraulics The 17.7 kW (24 hp) engine is matched with a load sensing hydraulic system and variable displacement pump to provide excellent
-
Supplier: Meter Group
Description: of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations. Field-Identical Water Conditions A bi-directional pump is used to maintain the hydraulic boundary condition within the
- Form Factor: Instrument, Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
Find Suppliers by Category Top
Featured Products Top
-
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f...
(read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
with compressed air, ensuring optimal performance in all conditions. Learn how to keep your pump system running efficiently (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Installed at the pump’s inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump. (read more)
Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Modeling and characteristics analysis of single-rod hydraulic system using electro-hydrostatic actuator
Equations (11)–(14) are the continuity equations considering the pressure and leakage of the supply line of the bidirectional hydraulic pump and the single rod hydraulic cylinder.
-
A generation step for an electric excavator with a control strategy and verifications of energy consumption
Here, the boom cylinder is driven in both directions by an electric motor/generator combined with a bi- directional hydraulic pump /motor and a hydraulic control circuit.
-
Integrated model-based backstepping control for an electro-hydraulic system
A fixed displacement bidirectional hydraulic gear pump (GALTECH, 2SM-G- 4-R-SAEA-13GGA-VT) is employed to actuate the cylinder via a hydraulic control circuit.
-
Novel Model-Based Estimators for the Purposes of Fault Detection and Diagnosis
EHAs are self-contained displacement controlled hydraulic ac- tuators that are comprised of a bidirectional pump , a hydraulic circuit, and a linear or rotary actuator [24].
-
Research of non-servo valve electro-hydraulic servo system
To control load, the system uses bidirectional fixed displacement hydraulic pump that is driven by AC PMSM directly drives servo-hydraulic cylinder.
-
A new piezoelectric laminated cantilever resonance based hydraulic pump
[10] Rui Zhang; Zongxia Jiao; Liang Yan; Shuai Wu; Huisheng Liang; Junlin Zheng ,”Design and numerical simulation of a continuable and bidirectional piezo- hydraulic servo pump ”, Fluid Power and Mechatronics (FPM), 2011 International Conference on Digital Object Identifier, Page(s): 498…
-
Trajectory control of electro-hydraulic excavator using fuzzy self tuning algorithm with neural network
From Fig. 1, it can be seen that the MMP consists of one DC servo motor, one variable bidirectional rotational pump , one hydraulic tank, and one cylinder.
-
Adaptive Backstepping Control of an Electrohydraulic Actuator
Hence, the flow-rate terms through supplement check valves have to be considered in the dynamic analysis incorporated with the hy- draulic cylinder and the bidirectional pump .
-
Simulation and Evaluation of High-Voltage Power Systems for Civil Aircraft
An alternative configuration to the EMA is the Electro-Hydraulic Actuator (EHA), which is very similar in structure however the mechanical gearbox/ballscrew block is replaced by a bidirectional variable speed pump and hydraulic ram; the function of this block for both actuator…
-
Structure Synthesis of 3-RRS Type Spatial Compliant Parallel Manipulator
• Modeling and Analysis on Servo Adjustment of Bidirectional Variable Displacement Pump in Hydraulic Drive System of the Cutter Head in a Shield Tunneling Machine p.1380 .
Indicates content that may require registration and/or purchase.