Products/Services for Bimetal Coil Dampers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. They can modulate gas or air flow, detour flow into alternative systems, or isolate a process...
  • Thermal Switches and Thermal Protectors-Image
    Thermal Switches and Thermal Protectors - (627 companies)
    ...and igniter for an oil burner, a heavy-duty switch for electrical units, or a solenoid-operated valve on a gas furnace. Types. There are several basic types of thermal switches and thermal protectors: bi-metal disc or snap action, thermal reed switch...
  • Bimetals and Clad Alloys-Image
    Bimetals and Clad Alloys - (58 companies)
    Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...
  • Damper Actuators-Image
    Damper Actuators - (51 companies)
    Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
  • Rotary Dampers-Image
    Rotary Dampers - (52 companies)
    Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
  •  
    Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)
    Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...
  •  
    Motor Coils - (26 companies)
    Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
  •  
    Coil Heaters - (141 companies)
    Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
  •  
    Voice Coil Actuators and Motors - (29 companies)
    Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. Voice coil actuators...
  •  
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Applications for Clad Metals in the Automotive Industry
    When heated, the resulting bimetal will bend about its neutral axis.2 Thermostat bimetals are used in various temperature-sensing devices, including motor protectors, circuit breakers, automotive chokes, vent dampers , and room thermo-stats. … bimetal to respond to temperature changes led to its use for carburetor choke coils , temperature gauges, and …
  • Electrical engineering and electronics
    … of a drive, 380 equation of motion of a drive, 372 143, 375 bimetal 212 lead accumulator … Dahlander winding , 357 damper cage 179 DASYLab, 489 data bus, 286 continuous operation of a drive, 380, 369 damping constant, 409 Daniell- element, permanent magnet, 54 DDR-RAM, 289 defect electron (hole), 188 strain gage strips (DMS) 268, 474 diadem 27, 489 …
  • Electricity systems
    … balance nodes, 796 balance circuit, 762, 921 Bilanzkreisverantwortlicher, 762 balance circular contract, 912 bimetallic triggers, 586, 633 … Damper winding 300 thin film-tandem cell, 222 thin film solar cell, 220 nozzle group, 110, 113 nozzle group control, 113 steam generators 79, 79, 92, 169 steaming content 61, 64 steam power plant, steam power plant process, vapor drum, 94 steam …
  • Electrical engineering and electronics
    … operation time of a drive 284 equation of motion of a drive 278 bimetallic triggers 327 binary … Dahlanderwicklung 267 damper cage of a synchronous machine 276 damping constant 309 data buses 210 permanent magnet … … 74 three-conductor-rotating power-system 114 three-phases alternating current 110 choke coil 51 pressurized water …
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
    … bigotry bigwigs bikeway bikinis bilging bilious bilking billing billies billion billets billows billowy bimetal binding binders bindery … … coevals coexist coffers coffees coffins cogency cognacs cognate cohabit cohered coheres cohorts coifing coiling coining coinage coition … … dahlias dailies dairies daisies dakotas dallies dallied damaged damages damasks damming damning damping dampers dampest dampens damsels …
  • https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1200.pdf
    Saturation 38 Screw Compressor 295, 299 Secondary Network 381 Selection and sizing Damper 447 Sensible Heat 38 Sensing Element 7, 30, 31, 33 Averaging 64 Bimetal 63 Flow 32 Moisture 32 Pressure 31 Proof-of-operation 33 Rod and Tube 64 Temperature … … Pressure, Temperature, and Density 367 Properties 366 Quality 367 System Objectives 366 Steam Coil Low Temperature Protection …
  • Electricity systems
    … balance nodes, 750 balance circuit, 716, 866 Bilanzkreisverantwortlicher, 716 balance circular contract, 864 bimetallic triggers, 541, 587 … … three-conductor-rotating power system, 739 three-conductor network 360, 736, 912 three-leg transformer, 369 three-position-load circuit breakers, 547 three position circuit breakers, 563 three- winding transformer, 334 throttle controls … … storage direction 262, 239 damper winding, nozzle group, 106 …
  • Electrical engineering and electronics
    … operation time of a drive 290 equation of motion of a drive 284 bimetallic triggers 334 binary … Dahlahnderwicklung 272 damper cage of a synchronous machine 281 damping constant 314 DASYLab 378 data buses 219 … … 73 three-conductors-rotary power system 114 three-phases alternating current 111 choke coil 50 pressurized water …
  • The Physics of Metrology
    … variable is the vehicle’s spacing above the pavement, and the manipulated variable is the dampers internal pressure. Most models perform that function with a bimetal strip, coiled into a spiral, that con- trols the angular position of a mercury switch.