Products/Services for Bimetal Coil Supplier
-
Bimetals and Clad Alloys - (58 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...Metal / Alloy TypesStandards / SpecificationsShape / Form -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Dial Thermometers - (259 companies)...include. . Bimetal or bi-metallic. A bimetal thermometer uses a bimetal spring as temperature sensing element. This technology uses a coil spring made of two different types of metals that are welded or fastened together. These metals could include... -
Compression Springs - (434 companies)...is proportional to the deflected distance of the spring. Thicker-coil, thinner-diameter springs require heavier loads to begin compression. Spring material also determines the linear elasticity of the spring, with more rigid materials providing stiffer... -
Thermal Switches and Thermal Protectors - (627 companies)...and igniter for an oil burner, a heavy-duty switch for electrical units, or a solenoid-operated valve on a gas furnace. Types. There are several basic types of thermal switches and thermal protectors: bi-metal disc or snap action, thermal reed switch... -
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
-
Coil Heaters - (141 companies)Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable. Coil heaters and cable heaters are elongated heating elements. They include heating cables as well as coil heaters...
-
Voice Coil Actuators and Motors - (29 companies)Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. Voice coil actuators...
-
Web Accumulators and Coil Accumulators - (28 companies)Web accumulators and coil accumulators are used to control the tension of materials in continuous manufacturing processes. They are different than fluid-line pressure controllers and the accumulators used to control conveyor feed systems. Uses. Web...
Product News
-
Pyromation
Easy-to-read Bi-Metal Thermometers Pyromation now carries a line of general-purpose and CIP sanitary bi-metal thermometers. These bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application that requires a local indication or reading. The easy-to-read dials are offered with Fahrenheit only, Celsius only or combined Fahrenheit/Celsius options in three, four and five inch diameters. The diverse line includes back-connected, side-connected and adjustable-angle... (read more)Browse RTD Temperature Probes Datasheets for Pyromation -
Pyromation
Get Readings on Location - Bi-Metal Thermometers Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Pyromation
Bi-Metal Thermometers Provide Reading on Location Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Pyromation
Easy-to-read CIP Sanitary Bi-Metal Thermometers Pyromation carries general-purpose & CIP sanitary bi-metal thermometers. The easy-to-read dials are offered with Fahrenheit only, Celsius only or combined Fahrenheit/Celsius options in 3", 4" or 5" diameters. (read more)Browse Thermocouple Temperature Probes Datasheets for Pyromation -
Northwire, Inc.
Northwire's industrial coil cords Enhance cable performance with Northwire's industrial coil cords. Northwire specializes in providing highly durable, industrial composite coil cords. Offering Category Ethernet capabilities for seamless power and data transmission, our industrial coil cords are ideal for various outdoor applications. Northwire, Inc. Northwire, Inc. is your responsive partner for developing and manufacturing customized technical cables, coil cords and complete interconnectivity solutions. (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
GEEPLUS Inc.
Custom Voice Coil Actuators GEEPLUS Inc. manufactures custom voice coil actuators to match your specifications. Standard products, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design and development of advanced solutions which... (read more)Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
Northwire, Inc.
Retractile Coil Cords Learn about retractile coil cord features, benefits, and custom options. Download Data Sheet. Many applications and environments benefit from a retractile coil cord in place of a straight cable: High flex-life applications. Tight spaces. Trip hazard concerns. Handheld tools. Aesthetic applications. Continuous adjustments. Unsure if a Retractile Coil Cord is best for your application? Learn more: Watch this 10-minute video: You'll discover: Common end applications for Retractiles. Materials best... (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
Northwire, Inc.
Industrial Retractile Coil Cords Northwire 's industrial retractile coil cords are ideal for telescoping mobile applications. Key Features: Large diameter. 1:5 retracted to extended ratio. Composite POWER + DATA Category Ethernet. Industrial outdoor capabilities. Assembly capabilities. Why a coil cord over a straight cable?. When it comes to an application that requires vertical adjustments, like a telescoping mobile trailer, a coil cord will quickly allow for those adjustments without adding any additional cable to get... (read more)Browse Coiled Cords and Cables Datasheets for Northwire, Inc. -
SPIROL
Coiled Spring Pins Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide combinations of strength and flexibility to meet the specific engineering objectives of your pinning applications. Our objective is to provide our customers with the best value; the lowest installed pin cost... (read more)Browse Spring Pins Datasheets for SPIROL -
New England Wire Technologies Corporation
Custom Coil Cords Custom Coil Cords. Specialty silicone rubber insulated retractable cords, and more. Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on the inner wires. Coil cords can typically be extended to a length several times greater than their at-rest length, but return to their original length when released making them suitable for situations that require extreme flex-life and repetitive movement. New England Wire Technologies... (read more)
Conduct Research
...burnout is mainly caused by the following reasons such as overheating of the locked-rotor coil, excessive load, motor overload, and lack of phase. Installing a thermal protector is one of the effective ways to protect the motor. Thermal protector, also called temperature switch, temperature control...
-
bimetal bearing - offers from bimetal bearing manufacturers, suppliers, exporters & wholesalers
bearings b) SF-2 (dx) boundary lubricating bearings c) JF-800 bimetal coiled bearings d) FZ steel ball retainers e) ... Supplier : Wuhan HongHao Machinery Co., LTD .
-
vcm sheet - offers from vcm sheet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bimetal sheet, composite sheet, composite panel suppliers ] SPEEDBIRD VCM/ Wood Coated Steel Sheets/ Coils for Doors .
-
Bimetal Exporters, Bimetal Selling Leads
[ Related Keywords : bi-metal strip, bi-metal coil , hss bimetal strip ] [ Supplier ] .
-
ZASMHBA0001273
Suppliers of such repair equipment should be consulted for operating instructions. … wall babbitted half bearings, rolled bushings, and flat thrust washers are mass produced from bimetal strip stock. The strip stock is produced by continuously feeding coils of low-carbon steel in ribbon form first …
-
Aircraft switchgear
… required for thermal overload trip mechanisms, and the choice of materials usable in bimetal devices will be … It is also probable that operating coils will be designed for a.c. operation rather than 28 … Close co-operation between the aircraft constructors, operators and electrical suppliers is necessary to ensure that equipment …
-
Bimetal - Bimetal Manufacturers, Suppliers
[ Related Keywords : bi-metal strips, bi-meta coil , hss bimetal strips ] 14 Similar from this Supplier .
-
Bread Oven Machine - Bread Oven Machine Manufacturers, Suppliers
[ Related Keywords : bimetal thermostat, ksd301 thermostat, snap disc thermostat ] [ Supplier ] Camouflage Colored Galvanized Steel Coil / Prepainted Galvanized Steel Coils PPGI Plates .
-
Thermal Switch - Thermal Switch Manufacturers, Suppliers
… alibaba.com/ Description Application: Refrigerator, Freezer, Showcase Machine, Hot-water heater, Air conditioner Boiler, Fan coil unit,... [ Related Keywords : Bimetal Thermal Switch, Switch TS for Motor, Equivalent Otter Bimetal, Equivalent Otter Bimetal Thermal ] 3 Similar from this Supplier .
-
copper finned tube - offers from copper finned tube manufacturers, suppliers, exporters & wholesalers
tube Single metal, Bimetal Extruded Fin Tube Material of core tube can be SS, CS, corrosion resistant … Flygrow manufactures copper tube aluminum fin evaporator and condenser coils fin bare and hydrophobic fin material ... Supplier : Xinxiang Flygrow Refrigeration Equipment Co., Ltd .
-
Steel Strips Manufacturers, Steel Strips Product Catalogs Directory
Our main products please see the following: (1) Bimetal strips for producing hacksaw blade ,jig saw... 4 Similar from this Supplier Steel Hot Rolling Coil .
Indicates content that may require registration and/or purchase.