Products/Services for Binocular Mirror Mounts
-
Mirror Mounts - (20 companies)Mirror mounts are used to hold and support mirrors of all sizes and shapes. Mirror mounting can be a very sophisticated device in optic research, due to the need to be able to tip and tilt the mirror by controlled amounts, while still holding... -
Microscope Lenses and Objectives - (81 companies)C-mounts, T-mounts are used with still cameras instead of video cameras. Other optical components for microscope lenses and objectives include contrast plates, cover slips, diaphragms, illuminators, mechanical stages, and mirrors. The objective lens... -
Microscopes - (724 companies)...binocular). Compound microscopes have low depth perception but high resolution and magnification. Fluorescent microscopes and UV microscopes use high-energy and short-wavelength light to excite electrons, causing them to shift to higher orbits. When... -
Telescopes - (59 companies)...and very large devices for astronomical study. Most telescopes are assemblies of lenses and mirrors that are used to gather light. Other telescopic devices are designed to detect objects by the emission or reflection of different types of radiation. Optical... -
Binoculars - (64 companies)...are tripod-mounted. Features. Prismatic binoculars are constructed with eyepiece lenses, objective lenses, and a series of prisms to shorten the optical path. A small wheel mounted in the center between the two tubes focuses the image. Another adjustment... -
Binocular Repair Services - (3 companies)Binocular repair services refurbish binoculars to original operating specifications, or in some cases furnish upgrades. Common industry patrons of binocular repair services include science and technology, military and police, and recreation...
-
Hot Mirrors and Cold Mirrors - (35 companies)Hot mirrors and cold mirrors are Dichroic filters that have a sharp transition between rejecting and transmitting at the near-infrared-visible area of the spectrum. Hot mirrors and cold mirrors are multilayer dielectric mirrors that are used...
-
Optical Mounts - (92 companies)Individual optical mounts are designed to accommodate specific types of optical apparatus. They are used to mount or hold optical filters, all types of lenses, mirrors, polarizers, prism tables, iris diaphragms, filter wheels, diodes, laser mounts, beam...
-
Parabolic Mirrors - (21 companies)Parabolic mirrors offer excellent correction of spherical aberration. Parabolic mirrors can either be on-axis or off-axis. On-axis parabolic mirrors produces collimated reflected light. Off-axis parabolic mirrors focus reflected light to a focal...
-
Spherical Mirrors - (49 companies)Spherical mirrors are curved so that reflected beams converge on a focal point. Important parameters to consider when searching for spherical mirrors include diameter, radius of curvature, thickness, and focal length. The diameter of the mirror...
Product News
-
Avantier Inc.
Ultra-Lightweight Mirrors for Space and glass-ceramics to achieve high strength with minimal mass. Aerospace-Grade Precision. Our ultra-lightweight mirrors meet the demanding requirements of space optics, including satellite payloads, optical remote sensing, and scientific instrumentation. Customization & Engineering Support. From custom shapes and coatings to mount-ready interfaces, we tailor every mirror to meet mission-specific needs --supporting both commercial and government space programs. Key Features of Avantier 's... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Off-Axis Parabolic Mirrors hologram (CGH) testing, deflectometry, and optical profilometry, with verification requirements often becoming a significant cost driver for large-aperture and high-precision mirrors. Mechanical Options. Wedge and Non-Wedge Designs. Precision Mounting Holes. Alignment Flats. Datum Surfaces. Lightweighted Structures. Custom Mounting Interfaces. Avantier operates fabrication, coating, and metrology processes in-house, supporting OAP mirror production from prototype through volume manufacturing... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Optical Mirrors Avantier provides precision high-quality optical custom mirrors for industries like life sciences, aerospace, metrology, and solar engineering. Our team specializes in tailoring substrates, coatings, and geometries to each application's exact wavelength, angle, and performance requirements -- delivering mirrors built for demanding optical systems. Off-Axis Parabolic Mirrors (OAP Mirrors): Avantier 's Off-Axis Parabolic Mirrors (OAP Mirrors) are engineered to direct light at an angle, allowing... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Spherical Mirrors Types of Spherical Mirrors. Concave Spherical Mirrors: These mirrors curve inward and have a reflective surface that can focus light. They have a positive focal length and a positive radius of curvature. Concave mirrors magnify objects that are close to them. Convex Spherical Mirrors: These mirrors curve outward and typically make objects appear smaller than they are. They have a negative focal length and a negative radius of curvature. Convex mirrors are often used to expand the field of view... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Silicon Carbide Mirrors (SiC Mirrors) Manufacturing of Silicon Carbide (SiC). Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning systems, and mission-critical aerospace applications. There are three primary methods for producing SiC for optical applications: Reaction Bonding: This method involves casting a mixture of alpha SiC and carbon, followed... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Takachi Electronics Enclosure Co., Ltd.
Small IoT Plastic Case in Luxurious Mirror Finish! Rounded design small plastic case ideal for use as IoT devices. Easy assembly snap-in construction. Despite the small size, the screwless construction provides ample internal space. Standard type SIC series and wallmount type SIM series can be selected. SIM siries can be easily attached to, or detached from the wall by using the wall mounting bracket. Off-white models are made of weather-resistant ASA material. Suitable for devices intending to be used under direct sunlight. Optional universal... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Plano Dielectric HR Mirrors What is the difference between HR and AR coating?. Increase your glass optic's performance with an anti-reflective (AR) coating or a high-reflective (HR) coating. Specifically designed HR coatings reflect most or all of a wavelength band while adding AR coatings will increase the transmission of a specific wavelength or wavelength band. (read more)Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
High-Performance MEMS Mirrors MEMS Mirrors vs. Galvo & Solid-State Scanners. A comparison designed to help engineers choose the right solution. Feature. MEMS Mirrors. Galvo Mirrors. Solid-State Scanners. Speed. Very high (up to 30 kHz). Moderate. Low -moderate. Size. Ultra-compact. Larger. Compact. Power Use. Very low. High. Low. Scan Angle. Moderate. Large. Limited. Ideal For. LiDAR, AR/VR, OCT, micro-scanning. Laser marking, engraving. Depth sensing, lidar-lite. Custom MEMS Mirror Solutions. Avantier specializes in custom... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
CRYSTECH, Inc.
Honeycomb Mirror for Laser Control Crystech 's Honeycomb Mirrors, also known as compound eye lenses, are engineered to transform laser beams into a precise hexagonal lattice pattern. Achieving high efficiency (95% at 1064?nm and 532?nm), these mirrors enable consistent and effective treatments for pigmentation removal, wrinkle reduction, and scar improvement in medical and aesthetic laser systems. Key Features: High Efficiency: 95% laser beam transmission at 1064?nm and 532?nm. Precise Beam Shaping: Hexagonal lattice pattern... (read more)Browse Laser Mirrors Datasheets for CRYSTECH, Inc. -
CeNing Optics Co., Ltd.
High-Reflectivity Dielectric Mirrors Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology to achieve reflectivity of up to 99.9% at specified wavelengths and angles of incidence while minimizing absorption and scattering losses. Available with N-BK7 and UV Fused Silica substrates, these mirrors can be supplied in both commercial and laser-grade specifications to meet the performance... (read more)Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd.
-
Building and Using Binoscopes
Binocular Mirror Mount ...........................................................................
-
Fabrication and testing of germanium grisms for LMIRcam
The imager resides within the University of Arizona’s Nulling Infrared Camera (NIC) and follows the University of Arizona’s Large Binocular Telescope Interferometer (LBTI) which sits between the primary mirrors on the binocular mount and interferometrically combines the light collected from each aperture …
-
Essential Astrophysics
It consists of two 8.4 m (330 in.) mirrors on a binocular mount .
-
A prototype two‐detector confocal microscope for in vivo corneal imaging
A special mount for the beam sampler was fabricated which replaced the mirror mount in the binoc- ular of the confocal (this was necessary since the mirror mount has a solid back).
-
Gazing at Solar Systems with Giant Binoculars - Astrobiology Magazine
Eight years in development, the NASA-funded instrument combines beams of light from twin 8.4-meter (28-foot) mirrors mounted atop the Large Binocular Telescope on Mount Graham, Ariz. " .
-
Binocular Astronomy
Although binoculars are rarely mounted equatorially, mirror flop could still occur when the instrument is moved.
-
The Systems Model of Creativity
The participants viewed the screen through a custom-made binocular / mirror system (Lorentzen Instrument AB) mounted directly on top of the head coil.
-
Lightweight mirror systems for spacecraft-an overview of materials and manufacturing needs
8.4m,f/1.14 lightweighted glass mirror for the Large Binocular Telescope, Mount Graham,Arizona [121 .
-
A New Freeze‐Etch Unit For Freeze‐Etch Rotary Shadowing, Low Temperature Freeze‐Fracturing and Conventional Freeze‐Etching
The mirror system further allows mounting of the binoculars sufficiently low that they are not in the way when one wants to inspect the specimens without the use of the binoculars.
-
Astrophysics Update 2
However, option (c) offers the possibility of a sparsely-populated segmented mirror using large circular components in an extension of the Large Binocular Telescope concept (two mirrors on a single mounting ).
Indicates content that may require registration and/or purchase.