Products/Services for Bio Steel Body Armor
-
Armor and Ballistic Shielding - (90 companies)...ballistic body armor, steel armor plates, vehicle armor, and ceramic tiles. Types of Armor and Ballistic Shielding Ceramic armor materials and ballistic materials are usually made of alumina, zirconia-toughened alumina blends, boron carbide, or silicon... -
Truck Bodies - (103 companies)...or farming activities. Others attach to tow trucks and wreckers, delivery vans and vehicles, water sprayers, cable and telephone trucks, and repair equipment. Truck bodies are usually made of aluminum, steel, fiberglass, or composite materials. They include...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels... -
Body Harnesses - (76 companies)Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations. Body harnesses are safety devices...
-
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels... -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron...
-
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
-
Steel Rail - (35 companies)Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
-
Scales and Balances - (947 companies)Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
-
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Product News
-
OnLogic Inc.
Imaging and BIOS Image capture & deployment. Our easy process for image capture supports both Windows and Linux in a few simple steps. Once we have captured your image we will set it up on our deployment server, ready for the production of your computers. The OnLogic team will create a custom SKU for your computer configuration including a line item for your custom image. Once your system has been assembled, we will deploy your image through our production automation system. UEFI (BIOS) services. Provide us... (read more) -
Running Industry Co., Ltd
Automobile body parts we manufacturing the auto body parts according to the drawing or sample from the customer, can deal with the parts by the process of precision cnc machining, metal fabrication, metal welding, metal forging, pipe fabrication, also to the motorcycle parts, UTV, ATV, trailer parts, excavator, tractor parts,. Material: carbon steel, stainless steel, alloy steel, aluminium alloy, brass alloy,. Type: include but not limit to: fuel tank cover, sway arms, steering hub, shift knob, tyre and rim holder... (read more) -
Beswick Engineering Co., Inc.
3/8 Inch Hex Body, Duckbill Check Valve The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice. The increased flow capability, low cracking pressure, excellent repeatability and leak tight operation can be used to advantage in a wide range of applications. The inlet and outlet ports can be specified... (read more)Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
ElectroCraft
Linear actuators enhance bio-medical equipment Numerous biomedical applications, such as pipetting, biological and pharmaceutical assays and sample handling require the precise dispensing of fluids. In many cases, the fluid volumes are incredibly small, on the order of micro-milliliters (or micro-mils), with margins of error lower than 5%. Equipment that fails to meet these stringent dispensing and accuracy requirements is simply unacceptable in the bio-medical market; this leads to erroneous results. Fluid micro-dispensing is usually... (read more)Browse Linear Actuators Datasheets for ElectroCraft -
Insaco, Inc.
Medical Part Manufacturing for in Body delivering tolerances in the single-digit micron range. The result? Safer tools, smaller footprints, and smarter engineering. Medical Applications Using Ceramic Parts. Ceramic materials are an excellent choice for in-body use because of their chemical inertness and high wear capability. The materials ' tribological properties, the ability to act as bearing parts without lubrication, are also advantageous for in-body applications. We have manufactured pieces for various cardiac, orthopedic and cranial... (read more) -
DigiKey
AcceleRate® Slim Body Cable Assemblies Samtec's AcceleRate is a 0.635 mm pitch Eye Speed (R) ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover (R) technology to fly data over lossy PCB, simplifying board layout and extending signal reach. Resources. Slim Body Direct Attach Cable Assemblies (ARC6 and ARF6). High Speed Cable Guide. 5G Solution Guide. Broadcast Video Guide. Embedded... (read more)Browse Cable Assemblies Datasheets for DigiKey -
New England Tubing Technologies
Our offerings beyond the tube body Beyond just the tube... At New England Tubing Technologies, not only do we specialize in the design and manufacture of custom tube bodies; we also go the extra mile to provide a wide range of tube assembly services and post-processing enhancements. These additional services aim to enhance the capabilities of your custom tube, ensuring a comprehensive tubing solution for your needs. check out your options. Explore What NETT Can Do For You: Why Custom Medical Tubing May Be Right For You. Medical... (read more) -
World Star Tech
Collimated Laser Diodes in a compact body COL-XXG-520A. COL-XXG-635. COL-70G-780A. LASER DIODE COLLIMATOR. Collimated laser diodes are an assembly of a laser diode with a specified collimating lens within a small package. World Star Tech offers collimated laser diodes from 400nm to 1064nm with a standard or custom design. Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape. Typical Applications: Industrial Measurement and Alignment. Positioning and Sensing. Machine... (read more)Browse Lasers Datasheets for World Star Tech -
JiuJiang Ingiant Technology Co., Ltd.
Stainless Steel Rotary Joint to harsh industrial scenarios including wind power generation, construction machinery, vacuum systems and fluid power transmission. Core Product Advantages. Full Stainless Steel ConstructionMain body adopts 304 or 316 stainless steel integrated molding, resisting acid, alkali and salt corrosion. Reliable high-pressure bearing capacity, long-term stable operation in harsh media environments such as chemical liquid, food raw materials and pharmaceutical fluids. Dual Flange Connection... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Adhesives.org
Adhesive & Sealant Selection Guide OEM Body Shops A comprehensive industry-authored guide detailing the type and function of adhesives and sealants used in bodies and cabs (body-in-white, BIW) of light vehicles and heavy trucks, common test methods, and selection considerations for OEM 's. Topics covered include: Adhesives and Sealants Used. Structural Bonding, Joining Dissimilar Materials, Hem Flange Bonding. Anti-flutter Adhesives & Expandable Sealants. Adhesive & Sealant Chemistries. Joint Design Considerations. Adhesive... (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org
-
Electrochemical Deoxidation of Titanium Foam in Molten Calcium Chloride
Steel foams are being developed as suitable materials for civil building and construction projects.[6] Alternately, tita- nium foams … have been found to be better efficient materials over solid titanium[6] in many applications (especially as a bio -mimetic material), offer promising … effective gains in the ship-building industry (luxury boat hulls), car industry (car body as well as .... armor .[6] From a medical application perspective, titanium foams, in the form of porous scaffolds (that can…
-
3D-Printed Fish Scales May Improve Military Armor
CAMBRIDGE, Mass. — Human body armor has come a long way since the steel -plated suits of the Middle Ages, but protective animal structures — such as some shells and scales — still beat the most sophisticated man-made gear in terms .... Such bio -inspired armor — also called biomimetic armor, because it mimics nature — has existed for…
-
Design for strife: wearable protection
The soldier will dress in an underlayer of garments that are lightweight, moisture wicking, UV protecting and odour resistant; next in a layer of armoured protection against bullets, shrapnel and knife … and, finally, in a layer of bio -engineered medicine that administers .... As weapons evolved from sword and lance to ammunition and artillery, body armour was forced to do … Dutch company DSM, is a polyethylene fibre that is 15 times stronger than steel and 40 per…
-
Handbook of Materials Structures, Properties, Processing and Performance
contrast to steel . .... Reptile and fish scales have continued to inspire improved body armor . .... Yang et al. (2004) have also recently described bio -inspired flexible dermal armor using arapaima scale bionics…
-
Understanding Materials Science
…Cu, 90 Al-Cu-Mg, 94 Alchemy, 132, 368 Alcohol, 381 Alkali halides, 27 Alkaline batteries, 163 Allophane, 298 Allotropic materials, 37 Allotropic transformation, 37, 141, 297 Alloyed steels , 149 Alloys, 66, 74–101 … Aramid, 362 Aristotle, 127 Armor , 321 Arrhenius diagram, 108 … diagrams, 76–87 Binding energy, 27 Binding forces between atoms, 26–31, 48 Bioceramics, 321 Bio -diesel, 382 Biodiversity … 133, 150 Bloch wall, 233 Bloom, 125, 129, 133 Blow tube, 6, 304 Body -centered cubic (BCC…
-
Intelligent Computing in Engineering and Architecture
The subject of analysis is patented joints in steel structures. .... Bio -inspiration: Learning Creative Design Principia. .... The patterns reported here enable interpretation of human body armor evolution in their context and, more importantly, provide a conceptual link to understanding body armor evolution in nature as discussed in the following sections.
-
Materials Science/Materials/Ceramics - Wikibooks, open books for an open world
…the ceramic knife will stay sharp for much longer than that of a steel knife, although it … carbide, formed into plates and lined with Spectra, have been used in ballistic armored vests to repel .... Recently, there have been advances in ceramics which include bio -ceramics, such as dental implants and synthetic … made from these materials bond readily to bone and other tissues in the body without rejection or…
-
NAVAL
POSTGRADUATE
SCHOOL
…Characterization Using Passive, Cost-Effective Sensors 9 A07-164 Army Lightweight, low-cost armor panels for installation … flux electronically generated thermal neutron source for radiographic applications 22 A07-120 Army Body Wearable Diversity Antenna … Innovative Control Effectors for Common Aerovehicle (CAVs) 17 AF071-127 Air Force Health Management of High Temperature Polymer Composites 18 AF071-327 Air Force Universal Method of Bonding Steel Repairs to Aluminum Structures … Enhanced Capability Point Combined Bio and Chem Sensor 21…
-
Nanotechnologies for the formation of medical implants based on titanium alloys with bioactive coatings
Bone tissue is a compos ite armored material whose strength may differ in local areas. .... Taking into consideration the long term use of implants in bodies , contemporary literature ranks bio mechanical compatibility based on low modulus properties and functionality connected with super elasticity and the effects of shape memory among the main critical factors of biomaterials applicability … biological tissues and liquids; the “incapsulated” group (Al, Fe, Mo, Ag, Au, stainless steels , and CoCr alloys…
-
Exoskin : pneumatically augmenting inelastic materials for texture changing interfaces
…that is dedicated to robots comprised of soft components including soft actuators, flexible sensor/circuits, and soft bodies . .... robotics is the improvement of the robot's performance and the exploration of the bio - inspired mechanism itself .... Human Scale TurtleSkin Metal Flex Armor (Warwick Mills, 2015) is a platform technology which combines high-performance textiles with solid metal elements to provide the protection of a steel plate with the flexibility of a textile.
Indicates content that may require registration and/or purchase.