-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: This biocompatible elastomer may be considered as a substitute for rubber, latex and silicone materials. Though soft and compliant, the ChronoPrene resins offer a high flexural modulus, as well as a superior combination of tensile strength and elongation. An easy molding, high-flow
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes. Ideal for high pressure applications with excellent chemical resistance.
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: Master Bond, Inc.
Description: UV17Med is a low viscosity, UV curable system with an affinity for bonding to a wide array of thermoplastic urethanes and passes stringent ISO10993-5 cytotoxicity standards.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Viscosity: 500 to 3,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,500 to 2,500 psi
-
Supplier: Watson-Marlow Fluid Technology Group
Description: This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which exhibits very low internal spallation and is Animal-Derived Content Free (ADCF). Full
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Cole-Parmer
Description: fluids Excellent Physical characteristics: |Thermoplastic elastomer.|Styrene-ethylene-butylene modified block copolymer with silicone oil.|Excellent tensile and tear strength. |Soft material. Opaque, white. Temperature range: |(static): -40 to 135C (-40 to
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: fluids Excellent Physical characteristics: |Thermoplastic elastomer.|Styrene-ethylene-butylene modified block copolymer with silicone oil.|Excellent tensile and tear strength. |Soft material. Opaque, white. Temperature range: |(static): -40 to 135C (-40 to
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • Cost effective. • No halogens or phthalates. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous fluids Excellent| Sterile fluids Excellent Physical characteristics: |Thermoplastic
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 275 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: • Cost effective. • No halogens or phthalates. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous fluids Excellent| Sterile fluids Excellent Physical characteristics: |Thermoplastic
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 275 F
- Type: Plastic Tubing
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 1,100 psi
- Melt Flow Index (MFI): 10 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4750BLK42 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance. This product is a high flow material designed for
- Tensile Strength (Break): 609 psi
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Form / Shape: Pellets
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Asia Pacific Forms Pellets
- Tensile Strength (Break): 1,020 psi
- Melt Flow Index (MFI): 15 g / 10 minutes
- Features: Elastomer / Rubber
- Form / Shape: Pellets
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible Cord Jacketing Industrial Cable Insulation Terminal Cable Jacketing Underground Power
- Tensile Strength (Break): 2,250 psi
- Melt Flow Index (MFI): 19 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Dynasol Elastomers
Description: Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining antioxidant system Gel free Clear color Physical Form: Available in bales
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Calprene® 401 is an 80/20 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 9700
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Dynasol Elastomers
Description: Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 417.2 to 453.2 F
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Tensile Strength (Break): 15,228.8681325057 psi
- Tensile Modulus: 1,058.76892730754 ksi
-
Supplier: MCG - Performance Polymers Division
Description: TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most
- Industry: Automotive, Electric Power, Electronics, Medical / Food (FDA)
- Features: Elastomer / Rubber, Flame Retardant (e.g. UL 94 Rated)
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 9 to 12 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Polybutadiene, Styrene Copolymer (SBR, etc.)
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
Find Suppliers by Category Top
Featured Products Top
-
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Material Northwire developed this thermoplastic alternative to silicone cable where biocompatibility and resilience are vital. It also offers a shorter lead time that eliminates the lengthy curing process silicone requires. BioCompatic Silicone (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc.
More Information Top
-
Evaluation of encapsulating coatings on the performance of polypyrrole actuators
The polymer is a biocompatible thermoplastic elastomer with FDA approval that is currently used commercially for biomedical applications [21].
-
Hydrogen‐bonded supramolecular polyurethanes
In this regard a series of papers from the group led by Meijer have evidenced the utility of PEG or PCL end-capped with UPy through urea/urethane functionalities as biocompatible thermo- plastic elastomers .69–71 Initial studies centred upon using these materials as …
-
Morphology and properties of the biosourced poly(lactic acid)/poly(ethylene oxide‐ b ‐amide‐12) blends
Poly(ethylene oxide-b-amide-12) (PEBA) copol- ymer, commercially known as Pebax1 , is a biocompatible thermoplastic elastomer derived from renewable resources.
-
Effect of crystallization on microstructure and mechanical properties of poly[(ethylene oxide)‐ block ‐(amide‐12)]‐toughened poly(lactic acid) blend
Poly(ether-block-amide) (PEBA) copolymer, a biocompatible thermoplastic elastomer derived from renewable resources, has high impact resistance and can be used as a toughening agent for brittle thermoplastic polymers.13 Zhang et al.14 have prepared toughened PLA/PEBA blends.
-
Porous composites of hydroxyapatite‐filled poly[ethylene‐ co ‐(vinyl acetate)] for tissue engineering
A biocompatible thermoplastic elastomer , .
-
Rubber Nanocomposites: Preparation Properties and Applications Complete Document
Nanocomposites comprising biocompatible thermoplastic elastomer matrices and inorganic nanoparticle fillers represent a new group of composite biomaterials for tissue engineering scaffolds and biomedical implants and devices.
-
Materials and design concepts for an intervertebral disc spacer. I. fiber-reinforced composite design.
To overcome this fundamental problem we have developed rational designs utilizing biocompatible thermoplastic elastomers of various stiffnesses (durometers) with and without fiber reinforcements.
-
Energy-dependent collision-induced dissociation of lithiated polytetrahydrofuran: Effect of the size on the fragmentation properties
PTHFs are also important constituents of many bioresistant and biocompatible thermoplastic polyurethane elastomers targeted at various biomedical applications [2–5].
-
Screening of bacteria to produce polyhydroxyalkanoates from xylose
Polyhydroxyalkanoates (PHAs) represent a large family of intracellular bacterial storage polyesters with wide range of material properties permitting applications as biodegrad- able and biocompatible thermoplastics and elastomers (Reddy et al. 2003).
-
Production and Characterization of Poly‐β‐hydroxyalkanoate Copolymers from Burkholderia cepacia Utilizing Xylose and Levulinic Acid
Poly- -hy- droxyalkanoates (PHAs) represent a large family of intracellular bacterial storage polyesters, possessing suf- ficient molecular mass and a wide range of material properties that permit application as environmentally friendly, recyclable, biodegradable, and biocompatible thermoplastics and elastomers , which can be derived …
Indicates content that may require registration and/or purchase.