-
Supplier: Texas Instruments
Description: 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 24-VQFN -40 to 85
- Peak Output Current: 1.4 amps
- Supply Voltage (DC): 4 to 18 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-VQFN -40 to 85
- Peak Output Current: 1.6 amps
- Supply Voltage (DC): 8.2 to 45 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Texas Instruments
Description: 2.5A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
- Peak Output Current: 2.5 amps
- Supply Voltage (DC): 8.2 to 45 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
-
Supplier: Texas Instruments
Description: 2.5A Bipolar Stepper Motor Driver with On-Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
- Peak Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 35 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor, DC Servomotor
- Configuration: IC / PCB-Mounted
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC262 is the first energy efficient high current high precision microstepping driver IC for bipolar stepper motors. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC239 is a smart high current microstepping driver for bipolar stepper motors. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. It directly drives external
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC249 is a smart high current microstepping driver for bipolar stepper motors. The integrated unique sensorless stall detection stallGuard™ makes it a good choice for applications, where a reference point is needed, but where a switch cannot be used. The ability to predict
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Bicd Constant-current Two-phase Bipolar Stepping Motor Drive Product overview: TB62218AFNG(OC8,EL from Toshiba Electronic Devices and Storage Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- TJ: -20 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
comparison to other optical encoders. The encoders are an opto-reflective system as a single-chip solution: As the LED, photodetectors, analysis unit and interpolation levels are installed in one chip, the encoders take up minimal space. The diameter compliant IER3 and IERS3 encoders are mechanically (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
, portable, robotic, space and body-mounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new chips are operating at significantly (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Adding tactile realism to a virtual reality laparoscopic surgical simulator with a cost-effective human interface device
A considerable cost saving is made by using the 74LS244, as it is less than one tenth of the price of a typical bipolar stepper motor driver chip .
-
System BlockDiagram Devices
1.9A Bipolar Stepper Motor Driver with On- Chip 1/8 Microstepping Indexer (Step/Dir Ctrl) .
-
Medication dispenser for narcotic rehabilitation patients
Push-pull driver chips are used with the bipolar stepper motors because they require higher operating power.
-
Introduction to Embedded Systems
Motorola’s MC3479 is an example of a simple stepper motor driver , capable of operating a two-phase, bipolar stepper motor in either full-step or half step modes in forward or reverse direction. .... The chip is capable of directly driving coils with voltages in a range from 7.2V to…
-
Beginning Arduino Programming
Bipolar steppers , on the other hand, only have four wires with no common connection and the current flows through each coil in both directions. .... While there are a multitude of drivers available, we are going to use one of two simple chips that only cost a couple dollars each and require no external components to get going.
-
Electronic chips for electric motor control
However, bipolar stepper motors are increasingly used, and require two H-bridges or a 4-channel push-pull driver . .... Such chips were also discussed earlier.
-
Trends in electronics for electric motor control
However, bipolar stepper motors are in- creasingly used, and require two H- bridges or a 4-channel push-pull driver . .... Such chips were also discussed earlier.
-
Development of a portable educational mechatronics toolkit
This driver chip is able to supply up to 2 amps per stepper motor. .... the STP100 tracks step positions to 32-bits and is able to drive bipolar stepper motors in…
-
AMIS30512C5122RG: Microstepping Motor Driver
The AMIS-30512 is a micro-stepping stepper motor driver for bipolar stepper motors. .... The chip is connected through I/O pins and an SPI interface with an external microcontroller.
-
NCV70521MN003G: SPI Stepper Motor Driver
The NCV70521 is a micro-stepping stepper motor driver for bipolar stepper motors. .... The chip is connected through I/O pins and an SPI interface with an external microcontroller.
Indicates content that may require registration and/or purchase.