-
Supplier: Allegro MicroSystems Inc.
Description: The A4979 is a highly configurable stepper motor driver with integrated microstepping, stall detection, and short circuit protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
- Motor / System: Bipolar Stepper Motor
- Configuration: IC / PCB-Mounted
-
Supplier: ROHM Semiconductor USA, LLC
Description: As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor
- Features: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are
- Peak Output Current: 1 amps
- Operating Temperature: -40 to 150 C
- Motor / System: Bipolar Stepper Motor
- Features: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Features: DC Servomotor
-
Supplier: Infineon Technologies AG
Description: Product (RoHS compliant) AEC Qualified Benefits Small package helps to save PCB area Improved diagnosis for over- and under voltage-lockout and open load detection improve system reliabiltiy and performance The device also supports stepper motor applications Potential Applications DC
- Peak Output Current: 0.8 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Features: DC Servomotor
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with standard rotary
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: ElectroCraft
Description: This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that
- Number of Axes / Motors: 1
- Maximum Output Voltage: 5 volts
- Rated Power: 500.00000000000006 watts
- Continuous Output Current: 10 amps
-
Description: 2-PHASE STEPPER MOTOR BIPOLAR DR
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushed DC
-
Supplier: ROHM Semiconductor GmbH
Description: This series is the high-grade type that provides the highest function and highest reliance in the ROHM stepper motor driver series. This series has the perfect various protection circuits and reduces IC's generation of heat by adopting low-ON resistance DMOS and high
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply's rated voltage of 36V and rated output current of 1.0A to 2.2A. ←Simple calculator for stepper motor driver junction temperature
- Peak Output Current: 1.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Acme Chip Technology Co., Limited
Description: 2-PHASE STEPPER MOTOR BIPOLAR DR
-
Supplier: Anaheim Automation, Inc.
Description: 200 to 12800 steps/revolution, short circuit protection, optical isolation
- Number of Axes / Motors: 1
- Continuous Output Current: 0.5 to 5 amps
- Supply Voltage (DC): 24 to 48 volts
- Motor / System: Bipolar Stepper Motor
-
Supplier: Win Source Electronics
Description: and Power Stage Interface: Step/Direction Output Configuration: Half Bridge (2) Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Step Resolution: >256 Microsteps Voltage - Supply: 4.2V ~ 33V Package / Case: 16-WFQFN Exposed Pad Supplier
- Continuous Output Current: 1 amps
- Supply Voltage (AC): 4.2 to 33 volts
- Supply Voltage (DC): 4.2 to 33 volts
- Operating Temperature: -40 to 125 C
-
Supplier: OMEGA Engineering, Inc.
Description: The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control,
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: This 3 Axis Stepper Driver Kit is designed for interfacing three bipolar stepper motors to a standard computer parallel port. This kit is compatible with Mach3 CNC control software. Kit includes three ST-1 Bipolar Stepper Motor Drivers, one Parallel
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Circuit, BIPolar, PDSO10, MFP-10S Product overview: LB1638M from Sanyo is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Operating Temperature: -20 C
-
Supplier: ROHM Semiconductor GmbH
Description: BD64220EFV is a built-in 2 channel H bridge motor driver for 2 DC brush motors or 1 bipolar stepping motor. This driver can drive high efficiency by direct PWM or PWM constant current control. There are built in protection circuits in this IC. It is possible to
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 50 volts
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
IC Analog Multiplexers - Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, DecodersSupplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Packaging: Bulk Part Status: Obsolete Motor Type - Stepper: Bipolar Unipolar Motor Type - AC, DC: Brushed DC, Voice Coil Motor Function: Multiple,
-
Supplier: Microchip Technology, Inc.
Description: The MTS2916A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40V and deliver up to 750mA of continuous current each. The maximum output
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive family. Specifications Features 2-phase bipolar hybrid stepper motor high
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Specifications Main characteristics 2-phase bipolar stepper motor driver Short circuit protection integrated Overvoltage protection integrated Status flags for short circuit, open load, over temperature, temperature pre-warning, undervoltage Integrated 4 bit DACs
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: for miniaturized highly dynamic and high torque drive systems. Specifications 2-phase bipolar stepper motor driver Control via SPI with easy-to-use 12 bit protocol or external analog / digital signals Short circuit and over temperature protection integrated Overvoltage
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003959-NJM3773FM2-TE3 Category: Integrated Circuits(ICs) Family: PMIC - Motor Drivers, Controllers Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 28-LCC (J-Lead) Manufacturer
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: miniaturized highly dynamic and high torque drive systems. Specifications 2-phase bipolar stepper motor driver Sensorless stall detection stallGuard™ and load measurement integrated Control via SPI with easy-to-use 12 bit protocol or external analog / digital signals Short
-
Supplier: Nexperia B.V.
Description: printed-circuit board area requirements. AEC-Q101 qualified Applications Power management: Complementary MOSFET driver Dual supply line switching. Peripheral driver: Half and full bridge motor drivers Multi-phase stepper motor driver.
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping
- Package Type: DIP, SOIC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
conduit Flying leads for electrical circuit splicing Meets UL 1053 Product Overview Industrial (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
degrade when exposed to temperatures greater than their rated temperature. Degradation in wire insulation can lead to breakdowns, short circuits, and ultimately motor failure. Material Degradation: The material system of a stepper motor consists of different materials such (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads (read more)
Browse Darlington Transistors Datasheets for Win Source Electronics -
, stepper motors are a frequent selection for environmental control systems. Whether operating as standalone or in a complete motion system with custom housings and integrated geartrains for an easily installed assembly – both must be suitably modified to application requirements (read more)
Browse Brushless Motors Datasheets for Portescap -
Oriental Motor is pleased to announce the expanded line-up of the popular PKP Series of bipolar & unipolar type PKP 2 phase stepper motor products with the following additions: • PKP CS Geared 28mm & 60mm • PKP 28mm High Resolution (0.9°) type The CS (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Short circuit recognition, motor monitoring and control, DC-link voltage recognition or battery current/voltages. Designed to measure currents and voltages in applications with up to 500 V, the BL590 from Knick Interface brings a palatable price point to more cost sensitive projects. It (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC
More Information Top
-
Model Hobby Electronic Circuits - page 1
74194 BIPOLAR Stepper Motor Driver Circuit Circuitboards and Parts - This page features simple and inexpensive, stand alone BIPOLAR stepper motor driver using parts that are available from many sources.
-
Model Train Electronic Circuits or Electronic Schematics - Page 1
74194 BIPOLAR Stepper Motor Driver Circuit Circuitboards and Parts - This page features simple and inexpensive, stand alone BIPOLAR stepper motor driver using parts that are available from many sources.
-
CR4 - Thread: Bipolar stepper motor
Hi everybody I'm trying to design a drive circuit for bipolar stepper motor using microprocessor but I will use it to drive motor with high torque 20N.m is there any suggestion for the drive circuit or the code of the micro .
-
Beginning Arduino
See Piezo sounder Sound navigation and ranging (SONAR), 289 SPI status register (SPSR), 236 Standby Bit (SBYB), 229 Stepper motors basic stepper control bipolar stepper motor , 204 circuit , 200 code, 201 DC motor, 203 parts, 199 pin diagram, 201 servo motor, 205 …
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Projects
To do this, we'll build a rectifier circuit for a bipolar stepper motor (see Figure 10-18 in the recipe steps).
-
Application of LMD18245 in two phase hybrid stepping motor driver
Typical application circuit for driving bipolar stepper motors .
-
Research of control system of linear electromagnetic oil-pumping unit based on DSP
Typical application circuit for driving bipolar stepper motors .
-
Beginning Arduino
Circuit diagram for a bipolar stepper motor .
-
Small Electric Motors
159 8.4.1 Control circuit for a bipolar two-winding stepper motor 159 8.4.2 Washing machine controller 162 Brushless direct current motors 165 .
-
Arduino Robotics
… finders, 75 Bi-directional Analog control, Sabertooth 2x25 dual 25-amp motor-controller, 67 bidirectional spears, Battle-bot, 552–561 BioHazard robot, 552 Bipolar Junction Transistors (BJTs), 16, 38, 58– 60 bipolar stepper motors , 87 BJT H-Bridge circuits , 250–253 parts list for …
Indicates content that may require registration and/or purchase.