Products/Services for Bird Centrifuge

  • Laboratory Centrifuges-Image
    Laboratory Centrifuges - (261 companies)
    Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed. Laboratory centrifuges are used for separating particles from solutions according...
    Configuration
    Speed
    Analysis Method
  • Process Centrifuges-Image
    Process Centrifuges - (212 companies)
    Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  • Casters-Image
    Casters - (537 companies)
    Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1541 companies)
    Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    Filtration System and Filter Repair Services - (26 companies)
    Filtration system and filter repair services inspect, refurbish, repair, and clean filtration systems, tramp oil separators, centrifuges, coolant recycling units, coalescers, lubricant recovery systems, wash water clarifiers, and filtration...
  •  
    Pest Control Products and Equipment - (60 companies)
    ...include ants, cockroaches, flies, mosquitoes, spiders, and termites; crows, pigeons, seagulls, and other noisy or predatory birds; and rodents such as mice, rats, squirrels, and moles. Pest control products and equipment is also used to deter larger...
  •  
    Netting - (238 companies)
    ...strong, durable plastic netting to contain loose metal parts that are transported by truck or rail. Netting may be used in animal protection, aquaculture, filtration, food processing, and high-temperature applications. Bird netting and bat house...
  •  
    Binoculars - (64 companies)
    Binoculars are lens assemblies used for magnifying and viewing distant objects stereoscopically. Applications. They are typically portable, hand-held assemblies used for: bird-watching. astronomy. surveillance. other viewing applications. Because...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire