Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: New Vision Display
Description: About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable LCD technology that
- Diagonal Screen Size: 16.5 inch
- Environmental Temperature: 14 to 158 F
- Features: Flat Panel Monitor, LCD Display, PMLCD
-
Supplier: New Vision Display
Description: engineering team. Our talented engineers can develop customized solutions using a wide range of LCD technologies: Custom TN LCD displays Custom FSTN LCD displays Custom dot matrix LCDs Custom monochrome graphic LCD displays Custom segmented LCDs Custom ZBD bistable LCDs
- Features: Flat Panel Monitor, LCD Display, PMLCD
- Color: Monochrome
-
Supplier: Radwell International
Description: SOLENOID VALVE, VUVG SERIES, SUB-BASE, PISTON SPOOL, SIZE 10, 5/2-WAY, SINGLE SOLENOID/BISTABLE, EXTERNAL PILOT AIR, 24 VDC, W/ DISPLAY, (573417). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves, Piston Valves, Solenoid Valves, Spool Valves
-
-
Description: Lumex’s InfoVue™ family of LCD modules offers a variety of size and fluid type options. With operating temperatures of up to 105ºC, 12:00 and 6:00 viewing angles and reflective, transflective and transmissive polarizers, there are display options here for many applications. All of Lumex's
- Technology: Film Compensated Super Twisted Nematic (FSTN), Super Twisted Nematic (STN), Twisted Nematic (TN)
- Display Type: Graphic Display
-
Supplier: Waytek, Inc.
Description: isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Ingress Protection: Sealed to IP67/ IP6K9, high-temperature rated materials allow mounting anywhere Open Voltage Range: 10 secs from
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open Voltage Range:
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open
- Current Rating: 500 amps
- Operating Voltage: 12 to 24 volts
- Power: DC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
attempt. Only after the second attempt has failed will the AZM400 report a fault. This reduces the number of error messages and protects the device and the machine against damage. Since the locking bolt is motorized, the AZM400 is both power-to-lock and power-to-unlock. It is bi-stable in (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Combining Barrier Technology with other Important Properties in Flexible Electronics
: Devices such as touch-sensitive screens, flexible and printed circuits, bistable displays and solid state lighting were barely imaginable not so long ago. Today, another revolution is occurring in these industries: New discoveries coax even more materials to do our sub-atomic bidding.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
zenithal bistable liquid crystal display technology, has received an additional 497,000 (about $880,000), from Prelude Trust plc as the first part of a 2.7 million (about $4.8 million) funding round. Prelude said. Singapore sets up national research unit Amid rising competition from China, India
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
that would make it possible to use a variety of Yahoo services on a PC-attached TV. Non-volatile display firm raises $4.8 million ZBD Displays Ltd., a company formed in 2000 to commercialize zenithal bistable liquid crystal display
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Displays Ltd., a company formed in 2000 to commercialize zenithal bistable liquid crystal display technology, has received an additional 497,000 (about $880,000), from Prelude Trust plc as the first part of a 2.7 million (about $4.8 million) funding round. Prelude said. Adobe revamps Flash animation
More Information Top
-
Handbook of Visual Display Technology
… color, high-resolution, flexible OLED display with high-speed video is the holy grail of the flexible display develop- ment efforts, there are many applications, for example, an e-reader, where a flexible, low- power, monochrome, bistable display using electrophoretic display media …
-
Fundamentals of Liquid Crystal Devices
… cell-gap Transflective LCDs 9.7 Performance of Transflective LCDs 9.7.1 Color balance 9.7.2 Image brightness 9.7.3 Viewing angle Homework Problems References 10 Liquid Crystal Display Matrices, Drive Schemes, and Bistable Displays 10.1 Segmented Displays …
-
Liquid Crystal Displays: Addressing Schemes and Electro-Optical Effects 2nd Edition
13 Passive Matrix Addressing of Bistable Displays .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-12-2284/REHMAN-DISSERTATION.pdf?sequence=1
erally applicable to bistable display devices.
-
Photoalignment of Liquid Crystalline Materials: Physics and Applications
Truly bistable display cells on plastic substrates with asymmetric surface anchoring conditions on glass and plastic substrates were mentioned earlier (see [46, 47] and Figure 4.12 in Chapter 4).
-
Flexible Flat Panel Displays
By using cholesteric liquid crystals, they demonstrated modes that mimic a conventional PDLC (normal mode) and one that works in the reverse mode that were not polarization selective, and in addition, they showed a bistable display using cholesteric liquid crystals that reflect …
-
22.1: Bistable Bend‐Splay LCD
Several bistable display technologies have been actively pursued, including cholesteric, nematic, and ferroelectric liquid crystal displays.
-
P‐169: Photoaligned Bistable FLC Displays with Birefringent Color Switching
In this context, passively addressed chromatic bistable displays become more attractive and perspec- tive in many applications.
-
51.1: Invited Paper : Bistable LCDs based on a New Alignment Technology
Bistable display device on the other hand does not require any refreshing, and can provide high resolution without cross talk by passive addressing.
-
P‐195L: Late‐News Poster : Ultra‐Low Drive Voltage Bistable Reflective Liquid Crystal Display in Flexible Format
Full color bistable display can also be made from the developed CLC materials by vertically stacking three monochrome CLC panels in red, green, and blue (RGB) color, respectively.
Indicates content that may require registration and/or purchase.