-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any
- Current Rating: 1 amps
- DC Voltage Rating: 250 volts
- Power Rating: 25 watts
- Switch Type: Dry Reed Switch
-
Supplier: Standex-Meder Electronics
Description: The KSK-1E85 is a latching or bistable reed switch, high power reed switch, and high voltage reed switch with (Form E) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC. UL approval.
- Current Rating: 1 amps
- DC Voltage Rating: 300 volts
- Power Rating: 50 watts
- Glass Encapsulated Length: 0.8267721 inch
-
Supplier: Standex-Meder Electronics
Description: The KSK-1E66 is a high performance miniature reed switch featuring latching or bistable reed switch contacts. Glass length of 14.0mm and diameter of 2.2mm. This reed switch has a rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC. Most used, UL
- Current Rating: 0.5 amps
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
- Glass Encapsulated Length: 0.5511814 inch
-
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Littelfuse, Inc.
Description: This SD Series High-Current Bistable Relay (880103) is a single-pole, single-throw (SPST) latching relay for remote power switching applications requiring high continuous current passage, large engine starting needs, and high ambient temperatures.Capable of being remotely controlled with a
- Features: Latching Relay
-
Supplier: Clark Solutions
Description: float reaches the position of the Reed contact the switch will close. With higher flows the float moves further upward until it reaches a built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The Reed contact is adjustable
- Pipe Diameter: 0.25 to 1 inch
- Gas Volumetric Flow Rate: 0.0141242937853107 to 158.898305084746 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 212 F
-
Supplier: Clark Solutions
Description: housing. When the float reaches the position of the Reed contact the switch will close. With higher flows the float moves further upward until it reaches a built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The Reed contact
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 145 psi
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: on the measuring glass. A Reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the Reed contact the switch will close. With higher flows the float moves further upward until it reaches a built-in float stop, still keeping the switch
- Pipe Diameter: 0.25 to 1 inch
- Gas Volumetric Flow Rate: 0.0141242937853107 to 158.898305084746 SCFM
- Operating Pressure: 145 to 232 psi
- Media Temperature: 160 to 320 F
-
Supplier: Clark Solutions
Description: on the measuring glass. A Reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves further upward until it reaches a built-in float stop, still keeping the switch
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 232 psi
- Media Temperature: 248 F
- Media Temperature Range: 248 F
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: media. For the control of flow setpoints, a bistable switch can be provided for the instrument. Reed contacts or transistor switches are available and can be used to monitor and alarm on an upset flow condition. The transistor switch has an LED on the contact housing to indicate
- Operating Pressure: 145 psi
- Media Temperature: 140 to 240 F
- Media Temperature Range: 140 to 240 F
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: BERNSTEIN AG
Description: reproducibility are other advantageous features of this technology which in many cases make them the technically superior alternative to electromechanical reed contacts. Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: steute
Description: Features / Options Metal enclosure Long life 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable Stainless steel enclosure available on request Version for high
- Operating Distance: 1.181103 inch
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Body Shape: Cylindrical
-
Supplier: Littelfuse, Inc.
Description: The HD Series 16 V 300 A Heavy-Duty High-Current Magnetically Latching Bistable Relay (880086) is a remotely operated bistable relay disconnect designed for high-current circuits and applications that demand high performance, such as large inverter loads and high ambient temperature
- Maximum Current: 300 amps
- DC Coil Voltage: 12 volts
- Features: Latching Relay, Other
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Brass enclosure, nickeled, available in stainless steel Including 2 mounting nuts 1 Reed contact Actuation from front, actuation from side only with bistable contact Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
The Automatic Rate Adjustment Pacemaker. The Possibilities of Rate Hysteresis
The early Vitatron®t and General Electric:): dual-rate pacemakers independently incorporated a bist- able magnetic reed switch , which was stable in either of two positions, corresponding to two rates, nominally about 68 and 90 stimuli per .
-
A simple remote-controlled power switch for internalized bioelectronic instrumentation
Of the several different types of remotely controlled switches developed in recent years, the simplest is a bistable magnetic reed switch con- nected in series with the battery [2].
-
Performance degradation of the coherent averaging technique by a molding effect
Of the several different types of remotely controlled switches developed in recent years, the simplest is a bistable magnetic reed switch con- nected in series with the battery [2].
-
Fabrication of NdFeB-based permanent rare-earth micromagnets by novel hybrid micromolding process
This property is certainly enticing for many new and pos- sibly disruptive commercial micro-devices, including: MEMS micro-motors and generators, micro- reed switches , bistable μ-switches for sensing and micro-positioning; RF-MEMS telecommunications (such as: low-frequency switches, magnetic isolators…
-
A new recording wind vane
…i) a magnetically biased reed switch operated by a miniature permanent magnet attached to the shaft of the vane; (ii) the shorting action which takes place across the output of an electronic bistable circuit in the sliding contact and reed switch potentiometers.
-
Photonic switching technology: component characteristics versus network requirements
For the fiber “ reed relay” format switch , switching is bistable and the properties thus do not depend in an analog fashion on the electrical control signals.
-
Transmitter for radiotelemetry of intra-arterial pressure in man
sistor and applying a negative 2 ms pulse to the bistable reed relays'R2, R3 and R4, thereby switching off the transmitter and transducer and removing the -5.4V .
-
Atomistic theory of transport in organic and inorganic nanostructures
From Xue and Ratner (2003a). . are the properties exhibited by some bistable ‘ switching ’ molecules and the appearance of negative differential resistance ( Reed et al 2001, Chen et al 2003). .
-
Slow multiscaling with a 400 channel analyser and point plotting of channel contents (applied to Mössbauer spectroscopy)
The state of the fourth bistable of the second board is used to control the transistor-operated reed switch , the contacts of which control the state of a power transistor which has the pen solenoid as its collector load (Dance 1967).
-
An implantable pacemaker for the reduction of heart rate
Art additional advantage of the reed switch is that by using a bias magnet the switch can be made bistable .
Indicates content that may require registration and/or purchase.