-
Supplier: KOSTER American Corporation
Description: KOSTER KBE Liquid Film is a highly elastic, solvent-free, rubber/bitumen based compound. The material is weather and UV-resistant. KOSTER KBE Liquid Film is used for foundation and intermediate waterproofing on horizontal areas of terraces, balconies, wet and/or damp rooms (under
- Features: Coating, Other
-
Supplier: Fosroc Limited
Description: Proofex 3000 is a cold applied, flexible, waterproof, high performance membrane incorporating a cross laminated HDPE carrier film with a polymer modified bitumen compound. Proofex 3000 should be laid in accordance with the provisions of BS 8102 : 2009. Where Proofex 3000 is being used
- Tensile Strength: 31,182.9204617974 to 31,908.1046585833 psi
- Use Temperature: 41 to 131 F
- Elongation: 238 to 324 %
- Area: 215.27820833419446 ft²
-
Supplier: Fosroc Limited
Description: Mulseal DP single part bitumen latex emulsion is applied by brush or squeegee. The incorporation of rubber latex imparts elasticity to the dried coating. Mulseal DP is suitable for use on most building materials such as concrete, brickwork, metalsand stone. It is easily applied and may be
- Use Temperature: 41 to 122 F
- Material: Bituminen
- Features: Brushed/Rolled
- Type/Method: Liquid
-
-
Supplier: KOSTER American Corporation
Description: Cold applied self-adhesive rubber / bitumen sealing membrane for the waterproofing of small, weather exposed areas such as roofs, garages or balconies. Applicable between 54°F and 95°F. KOSTER KSK ALU 15 is laminated with a reinforced aluminium foil on the top side. It does not
-
Industrial Tapes - Cold Applied Self-Adhesive Synthetic / Bitumen Sealing Membrane -- KSK ALU StrongSupplier: KOSTER American Corporation
Description: Cold applied self-adhesive synthetic / bitumen sealing membrane for the waterproofing of small, weather exposed roofs, garages and car ports. Applicable between 54°F and 95°F. KOSTER KSK ALU Strong does not require hot air or propane gas welding for its application. It is
-
Supplier: KOSTER American Corporation
Description: Double sided cold applied self-adhesive synthetic / bitumen sealing membrane for the creation of custom detail waterproofing solution. The KOSTER KSK DS 15 membrane does not require hot air or propane gas welding for its application. Due to its great flexibility it allows
-
Supplier: ASTM International
Description: used for conducting thermogravimetry of roofing and waterproofing membrane material. 1.3 Membrane materials include bituminous built-up roofing, polymer-modified bitumen sheets, vulcanized rubbers, non-vulcanized polymeric sheets, and thermoplastics. The membrane
-
Supplier: ASTM International
Description: 1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch that may be used respectively with asphalts conforming to Specifications D 312 or D 449, or coal-tar pitches conforming to Specification D 450 in the membrane system of roofing or
-
Supplier: ASTM International
Description: This specification covers woven burlap fabrics, saturated with either asphalt or refined coal-tar for use in the membrane system of roofing or waterproofing. Asphalt-saturated burlap fabric shall be used with asphalt base plying cement; typical ones are mopping asphalts or appropriate
-
Supplier: CSA Group
Description: ISO/TS 11665-13:2017 specifies the different methods intended for assessing the radon diffusion coefficient in waterproofing materials such as bitumen or polymeric membranes, coatings or paints, as well as assumptions and boundary conditions that shall be met during the test.
-
Supplier: GAF
Description: Description Liberty™ SBS Self-Adhering Base/Ply Sheet is a durable, modified bitumen membrane designed and manufactured to meet industry and code requirements. The product is designed for use as a waterproofing membrane and is reinforced with a glass mat, which is coated
- Application: Commercial
- Types: Engineered
- Features: Other Material
-
Supplier: GAF
Description: Description Matrix™ 101 Premium SBS Membrane Adhesive is an asbestos-free, premium trowel-grade cement designed for use in SBS modified bitumen systems installed with Matrix™ 101 Premium SBS Membrane Adhesive. Matrix™ 101 Premium SBS Membrane Adhesive cement is a
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Features: Flexible / Dampening, Other
- Substrate Compatibility: Metal
-
Supplier: AENOR
Description: INSTRUCTION FOR SETTING OF SYSTEMS OF COVERINGS WATERPROOFING MEMBRANES MADE OF EXTRUDED POLYMER MODIFIED BITUMEN SHEETS.
-
Supplier: ASTM International
Description: 1.1 This practice covers the minimum installation recommendations for self-adhering modified bitumen sheets used in waterproofing. 1.2 For the purpose of this application practice, the substrate is assumed to be structurally sound, sloped to drain, able to accept the weight of the
-
Supplier: Johns Manville Corp.
Description: mode of application by heat welding, making hot mopping unnecessary. JM is the exclusive source for Dibiten™ APP membrane. This heat-weld-applied modified bitumen membrane is a high-performance solution for both commercial and residential applications. (Dibiten is currently
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: Johns Manville Corp.
Description: billion square feet of JM BUR systems are under guarantee. JM BUR systems are highly reliable waterproof membrane is field fabricated with layers of bitumen, alternating with plies of reinforcing felts. The redundant layers give it exceptional resistance to water and weather. We also
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: CSA Group
Description: (built-up roofing or modified-bitumen). In such systems, the roofing membrane can be adhered with hot asphalt or cold-applied adhesive; it can be heat-welded to asphalt core board; or it can be mechanically attached through asphalt core board to the structural deck. This Standard
Find Suppliers by Category Top
Conduct Research Top
-
Organic Materials in Civil Engineering
Organic Materials in Civil Engineering. Addressing the various types and characterizations, this book presents an inventory of organic materials and products for civil engineering, from bitumen for roads and geotextiles for retaining walls to membranes for tunnels and reservoir waterproofing.
More Information Top
-
Proceedings of the Conference on the Rehabilitation and Reconstruction of Buildings CRRB 2012
The subject of drafted project was to verify the efficiency of additionally inserted waterproofing and its joints, reliability of mechanical cutting in with inserting of bitumen waterproof membranes , waterproof sheet and mechanical hammering of metal sheets made of high-quality stainless steel.
-
Sell Waterproof Roll Material
Waterproofing membrane material can be divided according to the mainstream products: polymer modified bitumen waterproofing membrane and the synthesis of two categories.
-
Testing of blister propagation and peeling of orthotropic bituminous waterproofing membranes
When hot mastic is applied to concrete, blisters may occur either between the dense asphalt layers and the polymer modified bitumen waterproofing membrane (PBM) [1, 2], or between the waterproofing membrane and the struc- tural concrete of the bridge deck [3].
-
Polymer Insulator Exporters, Polymer Insulator Selling Leads
Sell Modified Bitumen Waterproofing Membrane Production Line .
-
power pool ( Page 4 ) - offers from power pool manufacturers, suppliers, exporters & wholesalers
Sell Modified Bitumen Waterproofing Membrane Production Line .
-
vaporizer ( Page 6 ) - offers from vaporizer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : basement waterproofing membrane, bitumen waterproofing membrane ] .
-
Self Adhesive Tape - Self Adhesive Tape Manufacturers, Suppliers
SELF ADHESIVE BITUMEN WATERPROOF MEMBRANES , BITUMEN TAPE, FLASHING BAND SPECIFICATION: aluminium bitumen window tape Release: PE, PET, kraft paper Surface: HDPE, AL, GREY, Terra Cotta AL Our company adopt the...
Indicates content that may require registration and/or purchase.