Products/Services for Bix Ceramic Gas Burners
-
Burners - (270 companies)Burners are heating devices that use air supplied specifically for the combustion of a fuel gas. They consist of a head that distributes and directs the flame, a body where gases are passed to the head, and a valve assembly where the ...Burner TypeCombustion FuelFiring -
Ceramic Tube and Ceramic Rod Products - (184 companies)...ceramic components that recover heat from combusted gases. Degassers are sometimes porous and bar stock usually has a square cross-section. Immersion tubes protect heating elements, burners, and other devices in high temperature furnaces from immersion... -
Industrial Ceramic Materials - (414 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties... -
Gas Sensors - (601 companies)Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors... -
Gas Instruments - (912 companies)Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
-
Ceramic Bearings - (107 companies)Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad. Description...
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Ceramic Balls - (72 companies)Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic...
-
Ceramic Fiber Heaters - (71 companies)Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
Product News
-
PI (Physik Instrumente) L.P.
Innovative B-421 BIX nanopositioning stages with integrated linear encoders with 6 nanometer position resolution and advanced dual-phase piezo inertia motors, BIX stages deliver smooth, backlash-free performance with excellent repeatability, and a minimum incremental motion of just 0.01 microns per step. Unlike conventional stick-slip motor stages, the BIX series utilizes two miniature piezo stacks, manufactured in-house by PI 's piezo ceramics division, PI Ceramic. This advanced bi-phase inertia drive technology delivers higher drive... (read more)Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
FORREST Technical Coatings
FireSlug® Slash Burner FireSlug (R) is an alcohol-based gelled blivet ignition system designed for slash pile burning, forestry, logging, prescribed burning, and other land management applications. Designed as an alternative to traditional liquid-fuel ignition methods, FireSlug (R) provides concentrated heat and an extended burn time of approximately 30 minutes to help establish slash piles in challenging field conditions. FireSlug (R) can be used in rain, with wet piles and even under snowpack. The gelled formulation... (read more)Browse Logging and Forestry Equipment Datasheets for FORREST Technical Coatings -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Igniters for themselves. Ceramic Igniter Systems: * Straw burner. * Other biomass burner. * Wood pellet burner. * Wood chips burner. * Straw burner. * Other biomass burner... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Tubular Igniter INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800 C and 1100 C. Specification: Voltage: 230V. Power: 150W / 170W / 200W / 230W. Tube Size: OD10.5 x ID6.5 x L78 mm. Supporting Socket: NO.7. Configuration: Rod Only / Full Kit. Range of temperature: 800~1100 C. Ceramic igniter technology benefits: A fraction of the energy consumption compared to conventional cartridges... (read more)Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) Ceramic to other ceramic materials. When extreme conditions like these push equipment to its limits, Silicon Nitride (Si3N4) industrial ceramics deliver high performance where other materials fail. Typically, Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. Applications for silicon nitride include: Foundries. Electronics. Oil & Gas. Automotive. Aerospace. High precision silicon nitride ceramic balls, roller for bearing, pump valve: High precision silicon nitride... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Top Seiko Co., Ltd.
What is Alumina Ceramic? Alumina, or aluminum oxide (Al?O?), is a high-performance ceramic material known for its strength and versatility. It plays a crucial role in industries such as electronics, aerospace, and medical technologies. In this article, we 'll discuss its main properties, various applications, and key benefits. Properties of Alumina. Exceptional Hardness. Alumina is a hard material, making it suitable for applications that require wear resistance. Thermal Stability. This material resists high... (read more) -
Endress + Hauser – Sensors & Components
Revolutionize Semiconductors with Ceramic Sensors Capacitive Ceramic Pressure Sensors for Vacuum Gauge in Semiconductor Industry. The application: Vacuum gauges are essential instruments for measuring and monitoring vacuum level in various industries. In semiconductor manufacturing, vacuum gauges are widely used to monitor and control vacuum levels during processes, such as etching and deposition. The challenge: Precision and accuracy requirements. Semiconductor manufacturing processes demand extremely high precision and accuracy in vacuum... (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Acme Engineering Products
Gas Fired Steam Superheater ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Suntech Applied Materials (Hefei) Co.,Ltd
Advanced Al2O3/AIN Ceramic Packages Our Advanced Al2O3/AIN Ceramic Packages are engineered to deliver precision, durability, and superior sealing in demanding electronic environments. These packages offer tailored Ni and Au coating thicknesses, meeting exact customer specifications for optimal bonding and conductivity. Built to meet the stringent GJB 2440A-2006 standard for helium leak testing, these ceramic packages ensure exceptional gas tightness, making them a trusted choice for mission-critical systems. Whether used... (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Fountyl Technologies Pte. Ltd.
High-Performance Ceramic Structural Parts for electronic substrates and high-heat applications. Alumina Ceramics: High melting point and hardness, suitable for refractory components, crucibles, and grinding tools. Silicon Carbide Ceramics: Superhard, wear-resistant, corrosion-resistant, and thermal shock resistant for mechanical components like bearings and turbine blades. Porous Ceramics: Advanced filtration and gas separation with 35 -40% porosity and 0.5 -100 um pore size. Choose Fountyl ceramic structural parts to enhance system reliability... (read more)Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
-
Handbook of Clean Energy Systems, 6 Volume Set
14. http://challenge.ecomagination.com/ct/ct_list. bix ? c=home http://www.crowdsourcing.org/editorial/energyinnovation-from-the-crowd-infographic/25393 https … Shaoqing Chen and Bin Chen 15 Combined Heat and Power (CHP) Generation Using Gas Engines Fueled with … are: (i) flue gas recirculation back in the combustion chamber, (ii) low NOx burners (LNBs), and (iii .... VITAL also demonstrated that ceramic matrix composite (CMC) vanes could be used to reduce weight by a…
-
Handbook of Gas Sensor Materials
Ceramic Thick film Thin-film gel Pt, Ru, Au, Rh, Cr, Li, Na, In, Y, Sr, Tb … CoTa2 O6 , CuTa2 O6 , BaSnO3 , LnFeO3 , CdFe2 O4 , Bi2 Sn2 O7 , YBa2 Cu3 O7−δ , Bix Moy O2 ,. .... complex oxide-based sensors exhibit both n-type and p-type responses to gases under different operating .... This last property makes these sensors suitable for use in domestic burner controls.
-
Advances in Manufacturing Technology
…any branch link, δ i is the dilation of the ith branch link, bix , biy are respectively .... Key words: Fuzzy sensor; Gas collector pressure; Valve position; Environment Adaptability. .... Applications are burner control and other low-intensity measurements. .... Wireless micromachined ceramic pressure sensors, in Proc. of the Twelfth IEEE Micro-electromechanical Systems Conference, (1999), p…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
LAURA BIX JAVIER DE LA FUENTE School of Packaging,. .... Gas . .... The side seam area is preheated by ribbon gas burners before passing over a longitudinal solder roll … inserts of carbides or/and ceramics in the ironing dies together with carbide or ceramic punches when steel…
-
Hut, The engineer knowledge
…C (- 2 x V / -I- fliX + flj), W2 (x) = C (xV/2 - 2 xV / + bix + b2). .... By gases , the density Q = Q of pressure and temperature is (P, T) abhangig. .... The Bekanntwerden of ceramics sinter materials with Tc > 90 K (" high temperature-superconductivity ") has since .... Randschichthdrtung " verschleiBbeanspruchter takes place components through austenitizing by means of gas burner by the Flammharten, by…
-
Sustainable Development of Urban Environment and Building Material
Table 2 BIX values of DOM size fractions. .... experiments of the laboratory scale operation conditions: hydraulic retention time was 4d; aeration gas /wastewater was six. .... In previous work, SiO2 ceramic fillers was usually added into the polymer to form an organic-inorganic .... It was found that the use of charcoal burners degraded indoor air rant not only enhances the…
-
Engineering Flow and Heat Exchange
Bix ¼ hxLx. .... Wall and gas are kept at 500 C. .... it applies reasonably to packed bed regenerators and to monolith regenerators made of ceramic or other poorly .... Burner : fixed carbon is burned off and solids are heated .
-
Handbook of Food Process Design, 2 Volume Set
This can be achieved by a fan blowing warm air over the product being dried or by a series of heaters or gas burners placed along the path. .... Ceramic Bulletin 67(10): 1556–1515. .... Koutsimanis, G., Harte, J., Behe, B., Bix , L., Harte, B., Whiting, M., McFerson, J. and .
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
7 ~ [Yi - (bo+ bix , + b~)]2 i=1. .... wastes of other processes; depleting feedstocks are made from fossil fuels (petroleum, natural gas , or coal) or .... Multi-channel ceramic monoliths (Fig. 7.4) are now the primary choice as support struc- tures to .... Options for firing industrial and electric utility boilers are stokers, pulverized- coal-fired burners , and cyclone burners…
-
Encyclopedia of Catalysis 6 Volume Set
styrene) require bix (oxazoline) or phosphine-oxazoline ligands, whereas either basic diphosphine ligands or the Binaphos ligand … the following demands have to be met: very good dispersion of the hydrogen gas (and a suspended .... Figure 2 shows rep- resentative examples of both ceramic and metallic monolith structures. .... Preheat burners .
Indicates content that may require registration and/or purchase.