Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: NOSHOK, Inc.
Description: Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the stem threads
- Valve Size: 0.25 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: NOSHOK, Inc.
Description: Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Type: Flange
-
-
Supplier: NOSHOK, Inc.
Description: Blow-out proof stem provides a secondary stem seal in the full open position Viton® O-Ring and Teflon® back-up ring stem seals All 316 stainless steel stems (even in steel valves) for extended service life Stem and bonnet threads are rolled for strength and ease of operation One-piece
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/4"
-
Supplier: Lee Co. (The)
Description: This flow restrictor is a novel solution to removing trapped air in hydraulic systems while keeping hydraulic losses to a minimum. Utilizing a small precision flow orifice, the 5.5 mm Insert Air Bleed Orifice Restrictor allows trapped air to escape but is small enough to restrict most
- Orifice Diameter: 0.214960746 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: By-Pass 1" F Country of Origin USA Dia. Max 21.875" (556mm) Dia. Min 21.375" (543mm) Lngth, Overall Approx. 14.49" (368mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 22" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass 1/2" F Country of Origin USA Dia. Max 6" (152mm) Dia. Min 5.75" (146mm) Lngth, Seal 2 Each 1" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 6" Sch 80 Pipeline Max PSI 200 psi (13.79 bar) Plug Slip Restraint Method Locking Pins Pressure
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass 1" F Country of Origin USA Dia. Max 17.875" (454mm) Dia. Min 17.375" (441mm) Lngth, Overall Approx. 11.49" (292mm) Lngth, Seal 2 Each 2" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 18" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part 2/API 607. •
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Superlok - Mako Products
Description: Carbon steel ASTM A350 LF2/A105, Duplex ASTMA182 F51. • Optional materials include Super Duplex, Monel, Hastelloy, Inconel. • Raised face and ring type joint flange styles. • One-piece forged construction flange as standard. • Fire safe designed (and tested) to meet BS 6755 Part 2/API 607. •
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Petersen Products Co.
Description: By-Pass 1" F Country of Origin USA Dia. Max 23.875" (606mm) Dia. Min 23.375" (594mm) Lngth, Overall Approx. 17.49" (444mm) Lngth, Seal 2 Each 3" O-Ring Material, Body Aluminum Material, Hardware Steel Material, Seal Nitrile Nominal Pipe 24" Std Pipeline Max PSI 200 psi (13.79 bar) Plug Slip
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Cole-Parmer
Description: Use micro tubing valves with 1 to 4 mm OD tubing. Valves feature PTFE bodies; come with caps, two large O-rings per cap to connect 2-4 mm tubing, and one small O-ring per cap to connect 1-2 mm tubing when used with large O-rings. O-rings are made of fluoroelastomer.
-
Supplier: Radwell International
Description: BLEED VALVE, MANUAL, FDA/USP PTFE / INTERNAL STEM, 3/4 INCH TCX1 (MAIN VALVE) X 1/2 INCH TC (OUTLET), 20RA W/EP, FDA/USP FKM STEM O-RING, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Radwell International
Description: REPLACEMENT FILTER KIT, O-RING SEALS, MOUNTING SCREWS, 9/64 INCH HEX KEY, CONTINUOUS BLEED DRAIN PORT, MOUNTS DIRECTLY TO AIR CONTROL UNIT. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Technetics Group
Description: E-FLEX™ metal E-rings are designed to have low load, high spring back performance for high pressure/temperature applications. In service, E-FLEX™ metal E-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the
- Temperature: -459.4 to 1,346 F
- Pressure: 1,450.377 psi
- Outside Diameter: 78.74 inch
- Application / Industry: Aerospace, Power Generation
-
Description: General: Used for charging of Accumulators with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises Valve body complete with ring
- Operating Pressure: 5,801.508 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large reservoir Eliminate / Bleed
- Working Pressure Range: 5,076.3195 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: simultaneously. Continuous-duty pump features an adjustable stroke rate and length, reliable timing circuits, and leak-free bleed valves for safe and easy priming. The pH probe is a self-cleaning, double-junction electrode that prevents suspended solids build-up on electrode surface.
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: simultaneously. Continuous-duty pump features an adjustable stroke rate and length, reliable timing circuits, and leak-free bleed valves for safe and easy priming. The pH probe is a self-cleaning, double-junction electrode that prevents suspended solids build-up on electrode surface.
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: simultaneously. Continuous-duty pump features an adjustable stroke rate and length, reliable timing circuits, and leak-free bleed valves for safe and easy priming. The pH probe is a self-cleaning, double-junction electrode that prevents suspended solids build-up on electrode surface.
- Maximum Discharge Flow: 0.0153219789 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Other
-
Supplier: Crane Pumps & Systems
Description: design reduces internal losses, which improves the efficiency of the pump Sleeve Sealing - Sleeve construction ensures total compensation for thermal expansion • Specially shaped O-ring grooves for optimal sealing Bleed Plug - Specially engineered to ensure safe purging of air
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Xoxide
Description: done, without breaking the bank. Note: These reservoirs are designed to be used with a pump and is required for usage! Features: Compact Reservoir and Pump Combo Universal Precision Mounting System Single or Dual "Loop" Configuration Industry Standard G 1/4 Threaded Inlets/Outlets Rapid
-
Supplier: Xoxide
Description: done, without breaking the bank. Note: These reservoirs are designed to be used with a pump and is required for usage! Features: Compact Reservoir and Pump Combo Universal Precision Mounting System Single or Dual "Loop" Configuration Industry Standard G 1/4 Threaded Inlets/Outlets Rapid
-
Supplier: Qualitrol Company, LLC
Description: bleed system Compact protection of personnel and equipment Stainless steel shield mounted on top of device redirects flow of hot oil and gas away from personnel or critical parts on the transformer Mesh flow opening allows for the quick pressure relief, protecting your equipment while
- Media: Gas
-
Supplier: Qualitrol Company, LLC
Description: valve, fasteners, and hardware Flange and ring are made from aluminum with a chromate conversion coating with exposed aluminum components receiving an additional epoxy paint coat Switches can be specified to operate as latching or momentary, SPDT or DPDT, high DC, or low current gold contact
- Media: Gas
-
Supplier: CSA Group
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree piping, tree guide frames, tree running
-
Description: scope of ISO 13628-4:2010 is listed as follows: subsea trees: tree connectors and tubing hangers, valves, valve blocks, and valve actuators, chokes and choke actuators, bleed, test and isolation valves, TFL wye spool, re-entry interface, tree cap, tree piping, tree guide frames, tree running
-
Supplier: Savin
Description: full-bleed 11" x 17" proofs, use the Bypass Tray, which prints sizes up to 12" x 18". · Energize event promotions with full-color banners. The CLP350D Series can print banners 12" wide and up to 49.6" long. · Reduce the risk of errors and reprints with a convenient driver that lets users
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Tech Tip 16 - Understanding & Preventing Epoxy Resin Bleed
or a "halo ring" around a circular dot of adhesive. Below is an example of what resin bleed may look like.
More Information Top
-
Bleed Ring from KJF Co., Ltd., Korea
There are 96 Bleed ring from 57 suppliers on EC21.com .
-
Extended regimens of the contraceptive vaginal ring: a randomized trial.
Bleeding days were reduced with postponement of the withdrawal bleeding ( ring -free) week, but spotting days increased.
-
Spade Pipe - Spade Pipe Manufacturers, Suppliers
spade and spacer, Paddle blind,Paddle spacer;Orifice plate;Pipe plate, Bleed ring ,Overlap Flange.
-
Cordelia as Prince: Gender and Language in King Lear
Met I my father with his bleeding rings , / Their precious stones new lost ... " (5.3.190-91) equates "stones" with testicles, but the jewel metaphor, a common Renaissance trope for virginity, reaffirms a face/genital in- .
-
CR4 - Thread: Can We Locate Flange Butter Fly Valve With Spacer Together?
Is it a spectical blind or bleed ring or are you placing a custom spacer to make up room for the piping layout?
-
Lead-free TQFP package achieved JEDEC level 1/260/spl deg/C by specific combination of die attach adhesive and leadframe
Bleed distance was determined .by optically measuring the maximum distance from the edge of the adhesive,to the edge : of the bleed ring .
-
Pratt & Whitney JT9D
Hydraulically opened bleed ring at LP exit to increase stall margin during deceleration and low-power operation.
-
Equipment for One-Dimensional Compression and Triaxial Testing of Unsaturated Granular Soils at Low Stress Levels
The gap between the inner and outer top plates is sealed by clamping a stainless steel bleed ring in position as shown in Fig. 6.
-
CR4 - Thread: Drip Ring
A Drip Ring (also called Bleed Rings ) as shown on the link by the previous answer is used to add or install items in pipe systems where the primary material is difficult to make small branches.
-
Hastelloy C-276/Alloy C-276/N10276/2.4819 Flange Disc Ring Bar from Zhengzhou Huitong Pipe Fittings Co.,Ltd., China
Orifice plate;Pipe plate, Bleed ring ;Plate flange .
Indicates content that may require registration and/or purchase.