-
Supplier: EXAIR
Description: Include Chip Shields to prevent chip blowback toward the operator and Extension Pipes for hard to reach areas while using the VariBlast Compact Safety Air Gun. The VariBlast® Compact Safety Air Gun is a uniquely powerful gun which produces variable force with the simple adjustment of the
- Air Line Connection: 1/8" NPT
- Nozzle: Extended Straight, Standard
- Features: High Volume
- Style: Pistol Grip
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DPS3 is a heated dew point hygrometer that can measure dew points up to 95 °C (203°F) and as low as -35 °C (-31°F). This integrated system includes a microprocessor based electronics, a chilled mirror dew point sensor, a sample flow meter/valve, assorted tubing
- Dew Point Range: -31 to 203 F
- Dew Point Accuracy: 0.36 F
- Operating Temperature: 32 to 221 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: Schutte & Koerting
Description: associated with rotary airlocks as well as fines blowback, severe airlock wear, airlock jamming, product damage from mechanical feed mechanisms. Pneumatic Conveying Eductors for Handling Dry Solids are extremely versatile, capable of effectively handling a wide range of materials that
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
-
Supplier: FLSmidth
Description: source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve
- Pump Type: Positive Displacement Pumps, Screw Pumps
Find Suppliers by Category Top
More Information Top
-
Oil hydraulic system
Stop valves: check valves .
-
Hydraulic system
Check valves .........................................................
-
Introduction into the oil hydraulic system
132 5.3.1 Simple check valves .
-
Hydraulic system
229 8.1.2 check valves .
-
Oil hydraulic system
Stop valves: check valves .
-
Hydraulic system
Check valve _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ _ …
Indicates content that may require registration and/or purchase.