Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Configuration: Personnel (Mancooler, Box Fans, etc.)
- Applications / Use: Product / Process Cooling
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Nortek, Inc.
Description: EXTERIOR TYPE 29-1/2 INCH LENGTH X 22 INCH WIDTH X 7-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1200 CFM FLOW RATE AIR CIRCULATION APPLICATION ALUMINUM HOUSING MATERIAL ROOF/WALL/OUTSIDE MOUNTING TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US),
- Air Flow Rate: 1,200 SCFM
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
-
Supplier: Loren Cook Company
Description: Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is activated,
- Door Width: 32 inch
- Number of Nozzles: 36
- Height: 90 inch
- Length: 72 inch
-
Supplier: Airflow Systems, Inc.
Description: DOP efficiency. Dual Inlet: Two inlets and two outlets for improved air circulation. Specifications Construction: 18 ga. welded steel cabinet, textured epoxy finish Noise Level (dBA): 42/45 Electrical: .50 HP - 115V, 7.4 amps Nominal Air Flow (CFM): 750/1000 CFM Dimensions
- Air Flow Volume: 1,274.794758043955 to 1,699.7263440586064 m³/hr
- Voltage: 115 volts
- Application: Industrial
-
Supplier: Terra Universal, Inc.
Description: convenience or cleanliness. Air Showers and Tunnels supply concentrated Class 100, clean air flows to lift off contamination while an individual stands in, or walks through, a specially constructed air chamber. Whenever an automatic floor switch inside the unit is activated,
- Door Width: 32 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 56 inch
-
Supplier: AirClean Systems
Description: AirClean® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting
- Laminar Flow Direction: Vertical
-
Supplier: InspectorTools
Description: Efficiency, Inlet and Outlet Velocity, System Balancing, Calibrating/Setting Vents, Airflow Measurements, Power Measurements (BTU), System Efficiency (BTU IN vs BTU OUT), System Adjustments, Performance Checks, Fan Adjustments, Blower Performance, Heating and Air Conditioning,
-
Supplier: Twin City Fan & Blower
Description: Application The TCWPZ Propeller Wall Fan is designed for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work.
- Air Flow Rate: 1,600 to 85,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: SAE International
Description: design of the air-conditioning system and of the operation strategies is necessary to reach a reasonable FEV autonomy without compromising the thermal comfort. This paper presents a tool for the design, analysis and optimization of an efficient air-conditioning system for an electric
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BCPL Plug Fan allows for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers,
- Air Flow Rate: 690 to 57,900 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCWPQ Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work.
- Air Flow Rate: 300 to 75,000 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 10 to 24 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCWP Propeller Wall Fan is designed for high efficiency, low noise/low speed operation and is used for low pressure, high volume air moving applications such as air circulation and ventilation through a wall without attached duct work. The TCWP is available in
- Air Flow Rate: 600 to 41,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCULATION FAN, 0.14AMP, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas, Other Pollutants
- Filter Type: Packed Bed / Column
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: Greenheck
Description: direct drive, tube axial fans designed for applications where there is required localized circulation of air direction. Optional models include beam (MCY), base (MCB), and portable (MCP) mounts. The model capacities range from 3,000 to 27,500 cfm of free air. AMCA Licensed for
- Air Flow Rate: 3,000 to 27,500 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Terra Universal, Inc.
Description: P.I.D. temperature controls for stable heating to 220°C Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time Stainless steel chamber interior and shelves are rugged, noncontaminating Electronic digital timer features large,
- Temperature Range: 122 to 392 F
- Capacity: 13.999999999999998 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Features: Air Filtration, Shelving / Racks / Carts, Timers
-
Supplier: Lasko Products, Inc.
Description: Space-saving design delivers big performance in a small footprint Wide body design for more air delivery Internal ionizer option for fresher air circulation (CARB compliant) Multi-function remote control Electronic timer (up to 7.5 hours) Oscillation provides full-room coverage
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Alfa Laval Inc.
Description: uses steam or compressed-air soot blowers. The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator. Features and benefits of the Aalborg XW product Forced circulation exhaust gas
-
Supplier: Hartzell Air Movement
Description: Our Cool Blast and Utility air circulating fans save you space, power, and money by enabling you to use fewer fans for the same cooling effect. They’re ideal for spot cooling and heat stress relief, providing efficient air circulation that eliminates dead spots, breaks up
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 20 to 48 inch
- Design: Axial
- Features: Other
-
Supplier: Pfannenberg
Description: the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Efficient Circulation Large
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Hartzell Air Movement
Description: Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLG furnaces are multi-purpose gas fired box furnaces. They are highly uniform in temperature and feature accurate digital controls and multiple medium or high velocity Eclipse "Thermjet" proportionally controlled burners with an independent combustion blower. The XLG furnaces can be
- Process Temperature: 1,315 C
- Height: 2,438.398683264711 mm
- Width / Tube O.D.: 2,438.398683264711 mm
- Length (Chamber / Tube): 3,047.998354080889 mm
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: the excellent efficiency of the ROBOX screw. The main features are: Oil bath lubrication system Specific lubrication, that does not require all the typical accessories of oil-free screw compressors, such as the oil circulation pump, air/oil heat exchanger and oil injectors. As a
- Discharge / Operating Pressure: 14.50377 psi
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Fortrans Inc.
Description: supplies a base amount of DO in lbs./per hour/per HP. The module is equipped with a compressor or blower and a submersible pump. Blowers and pumps may be controlled with Variable Frequency Drives (VFD) for precise control and energy savings. Central Pumps and blowers may be
-
Supplier: Envirco
Description: proven to destroy viruses, mold and bacteria. With HEPA air filtration combined with UV-C light, the IsoClean 800UV is an industry leader in portable clean air filtraiton. Features Low cost isolation room Flexible applications: clean air recirculating unit, negative pressure
-
Supplier: Weiss Technik North America, Inc.
Description: self-contained roll-up conditioning modules include heating, cooling, instrumentation, and air circulation equipment. These versatile modules can be utilized for various applications as required. The modules can typically be completely operational in one day. »Features Include: Dual
- Temperature Control: Cooling, Heating
- Configuration: Walk-In
-
Supplier: Cincinnati Sub-Zero Products
Description: is achieved by high air circulation and additionally supported by a special door construction. Air circulation is created by three blowers, enabling defined ramping up and down of the temperature with the help of an extractor fan and the program control. The known
- Temperature Range: 428 F
- Application: Drying
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
3-speed adjustable airflow 24 room air changes per hour Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
powerful motor/blower can deliver from 560 CFM (951 m3/hr) up to 800 CFM (1359 m3/hr) to provide a large number of room air changes per hour to minimize the spread of airborne diseases to patients and health care workers. As a negative pressure unit, the air passing through the HEPA filter is (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
3-speed adjustable airflow 24 room air changes per hour Quiet operation: 52 dBA on low, 56 dBA on medium, and 60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco
Conduct Research Top
-
The Difference Between Fans And Blowers
Both fans and blowers are commonly used equipment for cooling and providing air circulation throughout buildings, internal spaces, outdoor environments, and more. They're also vital components in HVAC systems. While 'fans' and 'blowers' are often considered synonymous, they each have different
More Information Top
-
GAS-COOLED REACTOR PROGRAM SEMIANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 30, 1965
The most adverse conditions of 14.4 psia and 1350°F (732°C) were used for locations 4 and 5 without purge flow to investigate the maximum time requirement for main blower air circulation .
-
Effect of Diet Manipulation on Cholesterol and Docosahexaenoic Acid Levels in Shrimp, Litopenaeus vannamei
The resulting moist pellets were then dried overnight in a drying cabinet using an air blower circulating ambient air until the mois- ture level was below 10%.
-
Moisture removal system using adsorbent for a better cold start of FCVs
The air blower circulates the air through the moisture removal system.
-
Efficacy of Three Methionine Sources in Diets for Pacific White Shrimp, Litopenaeus vannamei
The moist pellets were dried overnight in a drying cabinet using an air blower circulating ambient air until the moisture level was below 10%.
-
ZCP2006MST2098
In the controlled cooling section, the strip is cooled by blower air circulated through heat resisting tubes.
Indicates content that may require registration and/or purchase.