-
Supplier: DigiPas Technologies Inc.
Description: Bluetooth/USB PC links for remote data logging capability. Graphical display of real-time measuring data on device TFT LCD screen. ANGLEMETER Built-in Anglemeter for Real-time Angle monitoring, data logging & analysis. Graphical display of real-time measuring data on device TFT LCD screen.
-
Supplier: ValueTronics International, Inc.
Description: Includes compass measurement mode to enable flexible, reliable, and repeatable measurements using an activated electronic inclinometer Accessories: Laser sensor Laser prism Chain-type mounting bracket with 150 mm support posts (2x) 300 mm support post (4x) Micro fiber cleaning cloth Sensor
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: independent systems of monitoring whose acquired data are remotely accessible through the web due to integrated server. By the app, downloadable from DL8M management app store, it is possible to realize planning and local management of data logger through Bluetooth connection with any
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
-
Supplier: Piezo-Metrics
Description: This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of
Find Suppliers by Category Top
More Information Top
-
Horizontal Inclinometer System from Soil Instruments Ltd : Quote, RFQ, Price and Buy
Soil Instruments Digital Uniaxial Bluetooth Horizontal Inclinometer system has been specially developed for high accuracy and resolution measurement and monitoring of settlement or heave under embankments, dams, landfill and storage tanks, utilising the very latest in Bluetooth and MEMS (Micro-Electro-Mechanical …
-
Multi-sensor multi-protocol acquisition system for luxury-yacht production test and characterization
Fig. 2: Bluetooth wireless inclinometer unit .
-
Robot Intelligence Technology and Applications 2012
Vision based localization sensor Inclinometer Communication Bluetooth & Low frequency RF .
-
Monitoring system for the integrated acquisition of on-board sensor data in cruising motoryachts
We note the engines (up to three) over the CAN buses, the navigation data over serial RS-232 links, the inclinometer over the Bluetooth serial link, and other sensors data coming from different units connected by means of an Ethernet connection.
-
Design and implementation of self-balancing coaxial two wheel robot based on HSIC
Self-balancing two wheel Robot is composed of a pair of DC servo motor, two optical encoders, one pendulum pole, one balance pole, one gyro, one inclinometer , a pair of Bluetooth module, a ARM9 controller, chassis and two wheels, as shown in …
-
Image Processing and Communications Challenges 3
Dedicated harness will have the following capabilities (Figure 3): • wearable sensors • mini-cameras • compass • inclinometer • meteo-sensors • light sensor – communication (WLAN, UMTS, 4G, Bluetooth etc.) – microphone and speakers – innovative interaction with blind users …
-
Self-powered sensory nerve system for civil structures using hybrid forisome actuators
Husam15 describes a SHM system consisted of a series of MEMS sensors: accelerometers and inclinometers – that are “wirelessly” connected to an on-site base station using the Bluetooth or IEEE 802.11b wireless protocols.
-
Structural health monitoring using the semantic wireless: a novel application for wireless networking
The proposed system presented in Figure 10 consists of a series of Micro Electrical Mechanical Systems-based (MEMS) sensors – accelerometers and inclinometers – that are “wirelessly” connected to an on-site base station using the Bluetooth or IEEE 802.11b wireless …
-
Student developed meteorological radar network for the western part of Puerto Rico: First node
On the other hand, an inclinometer measures the antenna’s elevation angle and transfers it to the embedded PC’s serial port through a transparent Bluetooth wireless connection.
-
A Portable System for Measuring Human Body Movement
The subject was asked to move his arm in specific positions (two PMP-S30T inclinometers by Midori were used as a comparison), while signals from accelerometers were acquired by PAS and transmitted via Bluetooth to a PC.
Indicates content that may require registration and/or purchase.