-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10FL/2 is a 10BASE-FL fiber to 10BASE-2 coax media converter. The FlexPoint 10FL/2 connects and extends coax segments via fiber. No manual configuration is required with the plug-and-play FlexPoint 10FL/2. Connect the fiber and coax cables and
- Network: 10Base-2, 10Base-FL
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint T1/E1 media converter provides standard T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber conversion and can be used to extend the demarcation point between service provider and networking equipment. T1/E1 media converters operate in
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: LEMO USA, Inc.
Description: The LEMO SERBAL™ is a 4 channel multiplexer that makes HD/SDI to fibre conversion possible. Description: • BNC connectors (4x) • Hybrid with (see the 3K.93C series) 2 fibre optic contacts 2 signal contacts 2 power contacts and ground Main Features: • Converts from coaxial BNC
- Connector: BNC
- Form Factor: Module
- Features: Other
- Network: Single Mode Fiber
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable segments to appropriate connectors on
- Connector: BNC, RJ-45, SC Multimode, ST Multimode, ST Single Mode
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter T1/E1 is a T1 (1.544Mbps) or E1 (2.048Mbps) copper to fiber media converter, and is available as a compact unmanaged standalone unit or a managed chassis plug-in module. The iConverter T1/E1 can be used to extend the demarcation point between service
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: Specifications subject to change without notice. TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT FOR
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: TRANSMISSION LINE INTERFACE SYSTEM Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL OUTPUT FOR RECEIVER Format: TTL Connector: BNC Data Rate: DC -
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: S.I. Tech, Inc.
Description: Stand Alone 75 Ohm BNC Female Multimode Standard Video to Fiber Receiver System Bandwidth is 10Hz to 15MHz
- Secondary Port Maximum Cable Distance: 5 km
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Fiber-E is a fiber media E1 extender for G.703 E1 transmission. The BNC model provides unbalanced 75 Ohm coaxial connections while the RJ-45 model provides balanced 120 Ohm connections over twisted pair wiring. When the DCE/Fiber-E card is placed
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type,
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Canoga Perkins Corporation
Description: allow Tech Support personnel to rapidly identify problems. Outages due to fiber faults are avoided with the 2345's Redundant Optics that automatically switch to the secondary fiber pair. For protection against Modem problems, the 2345 supports full modem
- Connector: BNC
- Features: Other
-
Supplier: Canoga Perkins Corporation
Description: The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135 terminations. BNC, Terminal Strip, DA-15 and RJ-48 connector options make this more than just a basic
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc.
More Information Top
-
Using Fiber Media Converters with Copper Networks (.pdf)
In addition, since many automation networks still use large numbers of 10Base5 or 10BaseT devices that operate at a slower transmission speed and rely on RJ45 or even BNC connectors, Ethernet- to - fiber media converters may be the only viable solution available.
-
Black Box Modular Media Converter - modular expansion base | Softchoice
Converting your 10BaseT, BNC , and fiber media cable types just got even easier - thanks to Black Box' new line of Modular Media Converters .
-
Omnitron iConverter 10T/2 - media converter - 10 Mbps | Softchoice
The coax port has a BNC connector and supports a 50 ohm cable and distances of up to 185m. .... The iConverter family of managed fiber access media converters is used in Service Provider access networks and Enterprise LANs. iConverter media converters provide fiber connectivity with copper to fiber, multimode fiber to single-mode fiber, or dual fiber to single-fiber conversions.
-
Omnitron Launches iConverter STM-1 Coax-To-Fiber Media Converter
Irvine,CA - Omnitron Systems Technology (www.omnitron-systems.com), a provider of fiber optic access systems for enterprise and telecom networks, recently announced the availability of the iConverter STM-1 copper- to - fiber media converter . .... The copper port of the iConverter STM-1 provides two mini- BNC 75O coax connectors that comply…
-
Omnitron Introduces the FlexPointTM T1/E1 Copper to Fiber Converter
Irvine, Calif., Aug. 17, 2000 ââ Omnitron Systems, a manufacturer of fiber optic networking products, is introducing its new FlexPoint T1/E1 media converter . .... connectors and it supports multimode or single-mode fiber capable of reaching distances up to 58 km. .... The T1/E1 copper ports feature RJ45/RJ48 and BNC connectors with a built-in crossover switch that eliminates…
-
Energy and Power Technology
A corrugated pipe is used as a conducting wire from the connector to high voltage line to .... The BNC -port shield cable is place in the corrugated pipe, which links the DAQ card and .... Using optical fiber to transfer control signal can not only achieve electrical isolation but also have strong .... This system has a pair of fiber Ethernet media converters , which could provide uncrossed/crossed networking wire adaptive interface and 1000Base-SX/LX full-duplex mode optical fiber interface.
Indicates content that may require registration and/or purchase.