-
Supplier: RS Components, Ltd.
Description: O-Ring SNA 38999 Shell 21 & 22 10pk
- Thickness: 0.10236226 inch
- Operating Temperature: -58 to 320 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
-
Supplier: RS Components, Ltd.
Description: Saint-Gobain Industrial & Consumer
- Operating Temperature: 572 F
- Features: Other
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 3"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Southco
Description: Southco’s VISE ACTION® Compression latches provide mechanical advantage, ensuring tight, robust vibration resistant door closure to seal out water and dust in the most strenuous applications. The smooth operation of the VISE ACTION® design aligns the cam behind the frame, then draws it straight up
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: sealing plug size 12/16
- Material: Copper, Silicone Rubber
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 4"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1 - 1/2"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NorSeal® r10480M silicone sponge rubber is a low compression set closed-cell sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression set
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Pexco
Description: High-performance silicone seals designed to block moisture and dust, protecting lighting assemblies from harsh environment while preserving optical clarity and system integrity.
- Gasket Type: Custom Gasket
- Material: Silicone Rubber
-
Supplier: Budnick Converting, Inc.
Description: Saint-Gobain NORSEAL® R10470 silicone sponge rubber is a specification grade closed-cell silicone sponge that can be used in most gasketing applications. This material is flexible and compressible and designed for use in extreme temperature ranges, with excellent weatherability, compression
- Features: Adhesive Backed
- Material: Silicone Rubber
- Gasket Type: Tape
-
Supplier: Southco
Description: The patented award-winning design of these sealed lever latches gives application designers a more stylish alternative for achieving compressive sealing and easy grip adjustment. Combines latch and door handle capability, with or without key and tool access for enhanced security
- Features: Color Options
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: HyClamp™ hygienic gasket seals (also known as Tri-clamp® and Tri-clover® seals) are designed to meet the needs of pipe couplings in food, beverage and pharmaceutical process lines. Free from animal-derived ingredients (ADI-free), HyClamp™ elastomer materials meet various international
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Fujipoly® America Corp.
Description: Applications: Enclosure seals O-rings, bonded O-rings Tubing Complex shapes used in: - automotive - architectural - electrical - aerospace - marine - hydraulics - appliances - medical - manufacturing High performance, high quality silicone rubber. Available in standard and custom material
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Kuriyama of America, Inc.
Description: SIL Tri-Clamp Gasket White 1"
- Operating Temperature: -79.6 to 449.6 F
- Features: Other
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: RS Components, Ltd.
Description: PROFILE VERSILIC MODELE GC16 C=25 m
- Features: Other
- Material: Silicone Rubber
- Gasket Type: Weatherstripping
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Gasket Type: Custom Gasket, Gasket Strip, Trim Seal
- Material: Silicone Rubber
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.4375 inch
- Operating Temperature: -65 to 400 F
- Features: Color Options
-
Supplier: ROW, Incorporated
Description: with elastomeric gaskets. White Gaskets - Introducing our latest line of TFE-O-SIL silicone core gaskets encapsulated with FEP. With their clean, sanitary appearance, our white gaskets are ideal for pharmaceutical applications. They are available in coupling sizes from
- Thickness: 0.25 inch
- Operating Temperature: -75 to 400 F
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.09375 inch
- Operating Temperature: -65 to 450 F
- Features: Color Options
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.5 inch
- Operating Temperature: -55 to 375 F
- Features: Color Options
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 2521 is a closed cell PVC foam with a very low density and a low force to compress. Applications: Partition walls Doors & windows HVAC Refrigeration Metal roofing Anti-squeak seals Retail weatherstripping Appliances
- Thickness: 0.1181103 to 0.787402 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.5 inch
- Operating Temperature: -50 to 350 F
- Gasket Type: Sheet / Die-cut
-
Supplier: National Guard Products
Description: NGP Catalog Number: 137SB Description: Perimeter Seal - Silicone - Gold Width: 1 3/16 Height: 5/16 Weight: List Price: $9 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on
- Width: 1.1875 inch
- Material: Silicone Rubber
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Trim Seal, Weatherstripping
-
Supplier: Qosina Corp.
Description: Gasket - 51712
- Gasket Type: Sanitary Gasket
- Material: Silicone Rubber
-
Supplier: Darco Southern, Inc.
Description: No Description Provided
- Material: Butyl, Ethylene Propylene (EPDM), Graphite, Neoprene, Silicone Rubber
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments. Silicone
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Parker Hannifin / Seal Group
Description: Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: Dana Holding Corporation
Description: Molded carrier style gaskets seal components with a plastic or metal carrier fastened to a specific elastomer. This creates a steady pressure to secure components with an unbreakable seal. Clips and tabs can be easily integrated to align and properly attach the gasket to the mating
- Features: Other
- Material: Silicone Rubber
Find Suppliers by Category Top
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… secluded_J|4 approximate_J|24 cube_N|24 cubeb_N|1 duck_V|1 galley_N|3 pantry_N|2 small_ship_N|1 sports_implement_N|6 billiard_player_N|1 pool_player_N|1 cuff_N|4 gutter_N|7 aeration_N|2 weed_N|122 totally_R|21 drain_N|10 sash_N|7 tuxedo_N|3 green_N|12 sidewalk_N|6 roadway_N|12 curbstone_N|1 scoop_N|5 home_appliance_N|8 curry_V|6 padding_N|8 foam_ rubber _N|1 hovercraft_N|2 gothic_arch_N|2 cusp_N|10 … … deepfreeze_N|1 freeze_V|16 ventricular_fibrillation_N|3 frost_N|12 windshield _N|4 non-nucleoside_reverse_transcriptase_inhibitor_N|2 rescriptor_N|1 … … brand_name_N|6 brand-name_drug_N|1 academic_gown_N|1 everyday_J|11 garamycin_N|1 polygon_N|26 r._buckminster_fuller_N|1 hudson_river_N|15 stereo_N|1 wrapping_N|3 rowing_ boat _N|1 guild_N|4 ornate_J|3 … … staple_N|15 padlock_N|2 kneel_V|5 car_door_N|1 hatchback_door_N|1 service_cap_N|1 twang_V|2 glissando_N|2 anchor_rope_N|1 frame_V|7 stud_N|8 rafter_N|6 parallel_V|6 gasket _N|2 cylinder_head_N|4 upstream_R|2 …
-
Chemical Tradename Dictionary
Pab·NoL [Houghton Chem. Corp.) Antifreeze for windshield washers, gas line. … AG) Unsaturated poly· ester and vinyl esler resins; for building sector, containen, pipes, silos, boat building, mo! [CasOlem) Polymerized castor oil; plasticizer,lubricant, penetrant, wetting agent, dispersant, coupling solvent, adhesion promoter for cellulose lacquen, inks, adhesives, polish, caulks, leather dressing, hydraulic fluids, rubber compding~ gasket cemenL Palegal®.
-
States > Connecticut > State > Proposed Regulations > 2006 Documents > June 1, 2006 > [2006 CT Proposed ct-20060601-0035-0003357] 22a-174-20, 40, 41 - Implemen...
… 40 HVOC10 MVOCNon-Aerosol 0 HVOC0 MVOCAutomotive Brake Cleaners 45Automotive Rubbing or Polishing Compound 17Automotive Wax, Polish, Sealant or GlazeHard Paste Waxes 45Instant Detailers 3All Other Forms 15Automotive Windshield Washer Fluids 35Bathroom and … … or Strippers 50Penetrants 50 Rubber and Vinyl ProtectantsNon-Aerosols … … CONTENT LIMIT(PERCENT VOLATILE ORGANICCOMPOUNDS BY WEIGHT)Adhesive RemoversFloor or Wall Covering 5 Gasket or Thread Locking … … applied in shop applications or to non-stationary structures such as airplanes, ships, boats , railcars and automobiles …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103053088,1,'headfast',n,1,0). s(103053207,1,'head_ gasket ',n,1 … … 1,0). s(103138694,1,'joist',n,1,0). s(103138818,1,'jolly_ boat ',n,1 … … 1,1). s(103174619,2,'latex',n,2,0). s(103174619,3,' rubber -base_paint',n,1 … … 1,1). s(104000406,1,'wind_rose',n,1,0). s(104000543,1,' windshield ',n,1 …
-
States > Illinois > State > Proposed Regulations > 2008 Documents > November 7‚ 2008 > [2008 IL Proposed il-20081107-0056-0005399] 35 Ill. Adm Code 223 -...
… that remove thermoplastic adhesives, pressure sensitive adhesives, dextrine or starchbased adhesives, casein glues, rubber or latex-based … Specialty Adhesive Remover" does not include " Gasket or Thread Locking Adhesive Remover." … applied in shop applications or to non-stationary structures such as airplanes, ships, boats , railcars, and automobiles … "Automotive Windshield Washer Fluid" means any liquid designed for use in a motor vehicle windshield washer system …
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle B - Air Pollution > Chapter I - Pollution Control Board > [35 Ill. Adm...
… that remove thermoplastic adhesives, pressure sensitive adhesives, dextrine or starchbased adhesives, casein glues, rubber or latex-based … Specialty Adhesive Remover" does not include " Gasket or Thread Locking Adhesive Remover". … applied in shop applications or to non-stationary structures such as airplanes, ships, boats , railcars, and automobiles … "Automotive Windshield Washer Fluid" means any liquid designed for use in a motor vehicle windshield washer system …
-
noun.artifact (finlayson-gwc2014.zip)
… to start the engine and ignite the fuel and operate the lights and windshield wiper and heater … … esophagus) } { espadrille, sandal,@ (a sandal with a sole made of rope or rubber and a cloth … … wooden pole to prevent splitting) } { [ ferry, verb.motion:ferry1,+ verb.motion:ferry,+ ] ferryboat, boat ,@ (a boat … … tight spherical or cylindrical tank for holding gas to be used as fuel) } { gasket , seal2,@ (seal …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103503358,1,'headfast%1:06:00::'). sk(103503477,1,'head_ gasket %1:06:00 … … 00::'). sk(103601964,1,'joker%1:06:00::'). sk(103602081,1,'jolly_ boat %1:06:00 … … 00::'). sk(103646020,2,'latex%1:06:00::'). sk(103646020,3,' rubber -base_paint%1:06:00 … sk(104590416,1,'wind_rose%1:06:00::'). sk(104590553,1,' windshield %1:06:00::'). sk …
-
States > Illinois > State > Register > 2009 > [31 IL Register 619] 6/19/2009
… that remove thermoplastic adhesives, pressure sensitive adhesives, dextrine or starchbased adhesives, casein glues, rubber or latex-based … Specialty Adhesive Remover" does not include " Gasket or Thread Locking Adhesive Remover". … CONTROL BOARD NOTICE OF ADOPTED RULES non-stationary structures such as airplanes, ships, boats , railcars, and automobiles … Automotive Windshield Washer Fluid" means any liquid designed for use in a motor vehicle windshield washer system …
Indicates content that may require registration and/or purchase.