Products/Services for Boerner Divider
-
Powder Rifflers and Powder Splitters - (31 companies)...of a representative sample. Solids or powder dividers can also be divided into stationary and rotary types. Chute riffers and boerner dividers are types of stationary splitters. Jones or chute rifflers consist of a series of vertical slots that split the sample...
-
Tier Sheets and Divider Sheets - (15 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
-
Logic Dividers - (68 companies)Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. Image Caption: Digi-Key Corporation. Logic dividers are integrated circuits (ICs) that divide the frequency of an input signal by a division... -
RF Waveguide Combiners and Dividers - (37 companies)RF waveguide combiners and dividers are circuits that combine or divide radio frequency (RF) signals. RF waveguide combiners and dividers are circuits that combine or divide radio frequency (RF) signals. RF waveguide combiners accept several input... -
RF Power Dividers and RF Power Combiners - (334 companies)...and phase. Zero-degree RF combiners join multiple input signals to provide one output. When selecting 0 o dividers, power divider division is an important specification to consider. This parameter is the number of outputs of the device, or the number... -
Positive Displacement Flow Meters - (160 companies)Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism...
-
Voltage Dividers and Voltage References - (80 companies)...of fixed resistors (R1 and R2) that function as a highly accurate, variable potentiometer. Kelvin-Varley devices, a type of voltage divider, use a bridge circuit with two standard-value resistors. The ratio of the resistance value determines the voltage...
-
Potentiometers, Rheostats, and Trimmers - (443 companies)Potentiometers, rheostats and trimmers are three-terminal resistors that are used to measure or divide voltages, and to protect or control circuits. Potentiometers, rheostats, and trimmers are adjustable resistors used to measure or divide voltages...
-
Coagulation Equipment - (46 companies)Coagulation equipment promotes the destabilization and initial aggregation (flocculation) of finely divided, suspended solids by the application of a magnetic field, the addition of a coagulant, or a biological process. How to Select Coagulation...
-
Metal Powders (powdered metals) - (234 companies)How to Select Metal Powders. Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications. Powdered metals include most types of metals. Powder...
Product News
-
KRYTAR, Inc.
Wilkinson 2-Way Power Divider KRYTAR Model 6020080 Wilkinson Design 2-Way Power Divider covers 2-8 GHz (S thru C-Bands). KRYTAR 's MLDD 2-way power divider, Model 6020080, is a Wilkinson circuit design that achieves isolation between the output ports while maintaining a matched condition on all ports. This power divider offers exceptional performance over the frequency range of 2.0 to 8.0 GHz (S thru C-Bands) in a compact, lightweight package. KRYTAR 's technological advances provide excellent operating performance... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Werbel Microwave LLC
Limited-Time Deal: WM3PD 3-Way Divider . Standard lead times apply. datasheet. WM3PD-6-18-S. Power Divider, 3-way, 6-18GHz, SMA Female. WM3PD-6-18-S is a 3-way Wilkinson divider that operates from 6 to 18 GHz. It is part of Werbel Microwave 's catalog of splitters that offer a wide range of port count and frequency ranges. Its compact aluminum enclosure measures 1.57 x 1.57 x 0.38 inches. The device is RoHS compliant, however it may be specially ordered with lead solder. Return loss 14dB typical input, 15dB typical output. Insertion loss... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
KRYTAR, Inc.
NEW 4-Way Power Divider: 1 to 40 GHz KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, announces a new 4-way power divider offering high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance features. This new power divider, Model 7010400, offers the widest frequency coverage... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
5o.com
2.0~8.0GHz 4 Way Power Divider RF Power Splitter High performance 2.0~8.0 GHz 4 way RF power divider & power splitter features stable performance, low VSWR, excellent power handling and compact structure, widely applied in base station, satellite communication, radar and microwave signal splitting projects. Model number:5o339452028NK. Frequency Range:2.0~8.0GHz. Insertion Loss:2.0(Split 6dB). Isolation:15dB. VSWR Input:1.6. VSWR Output:1.5. Phase Unbalance: +-8?. Amplitude Unbalance: +-0.8dB. Connector Type: N Female. Dimension:94*52*18mm (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Werbel Microwave LLC
Product Spotlight: WM2PD-0.5-6-S Power Divider Looking for a reliable 2-way power divider that covers a wide operating range? The WM2PD-0.5-6-S from Werbel Microwave delivers consistent performance from 500 MHz to 6 GHz in a compact, rugged package. Key specs: ?? Handles up to 50W input power. ?? Typical insertion loss of 0.7 dB. ?? 23 dB typical isolation between output ports. ?? 19.1 dB typical return loss. ?? Tight amplitude and phase balance (2 typical imbalance). ?? SMA female connectors. ?? Compact enclosure with flexible mounting... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
Marki Microwave LLC
1 - 8 GHz MMIC 4-Way Power Divider/Splitter The MPD4-0108CSP2 is a small footprint MMIC 4-Way Wilkinson power divider/power splitter featuring high 22 dB isolation in our compact CSP2 chip scale package. The MPD4-0108CSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Marki Microwave LLC -
KRYTAR, Inc.
Ultra Broadband 3-40 6Hz MLDD 4-Way Power Divider KRYTAR Compact, Ultra-Broadband 3 to 40 GHz, MLDD 4-Way Power Divider. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment, offers RF/Microwave engineers Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Werbel Microwave LLC
2–18 GHz 2-Way Power Divider, N Female D-2182-N. Power Divider, 2-way, 2-18GHz, N Female. WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N female connectors. The device is RoHS compliant. Return loss 18dB typical. Insertion loss 0.5dB typical. Isolation 18dB typical. Amplitude balance 0.32dB typical. Phase balance 4 degrees typical. Power Splitters/Combiners. Devices that split or combine radio frequency... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
KRYTAR, Inc.
2-Way MLDD Power Divider Covers 7.125 to 15.35 GHz with your specific requirements. The 2-way divider exhibits Insertion Loss of 1.0 dB with Maximum VSWR of 1.5. Input power rating is 10 watts with 2:1 load VSWRs. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR 's new Model 607125-135 power divider is a compact package measuring just 2.25... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
KRYTAR, Inc.
New Compact, 2-Way Power Divider Covers 7 - 24 GHz KRYTAR Announces New Compact, 2-Way Power Divider Covers 7 to 24 GHz. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a new 2-way Power Divider offering high performance over the broadband frequency range of 7.0 to 24.0 GHz in a compact package. The new power divider offers the ultimate solution for designs and test and measurement applications including emerging mmWave and 6G markets. KRYTAR 's technological advances... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc.
-
Aalborg Universitet
Theory of Sampling Contribution to Multivariate Image Analysis
Graphical comparison of these quantitative results allow a complete overview of the relative strengths and weaknesses of riffle splitters, various rotational dividers, the Boerner Divider , the ‘‘spoon method’’, alternate/fractional shoveling and grab sampling.
-
Segregation of Soft White Wheat by Density for Improved Quality
For the samples collected in 2004, the 18 kg samples collected from the 15 sampling locations (L1 to L15) in each field were divided into 1 kg subsamples using a Boerner divider (fig. 1).
-
Report of the seed and meal analysis committee, 1953–1954
The mechanically cleaned flaa~seed including the flux- seed reclaimed by hand sieving shall be run through the Boerner divider .
-
Sampling of cottonseed, soybeans and peanuts: Methods used and problems encountered
Undoubtedly, the "two quart size" sample refers to the prepared sam- ple of soybeans after reducing has been made through the Boerner divider .
-
A Comparison of Measurement Procedures Used to Determine the Bulk Density of Distillers Dried Grains with Solubles (DDGS)
Physical Property and Moisture Content Measurement A Boerner divider was used to obtain appropriate sample sizes of DDGS from each bulk sample for both physical property (particle size analysis, and true density) and moisture content measurement.
-
Identity-Preserved Systems: A Reference Handbook
Boerner divider , 93 .
-
Variability associated with the official USDA sampling plan used to inspect export wheat shipments for Tilletia controversa spores
Using a Boerner Divider , a 50 g test sample is removed from the composite sample and the number of TC spores is quantified.
-
Pelletization by Agglomeration of Wet Distillers Grains during Rotary Drum Granulation and Drying
The samples for the final moisture content after drying were prepared by sub-sampling the batch using a Boerner Divider (Seedburo Equipment Co., Chicago, IL) and stored in plastic bags.
-
Evaluation of Two Methods for Separating Head Rice From Brokens for Head Rice Yield Determination
A Boerner divider was used to split each milled sample, and then approximately 45 to 55 g was loaded into the GrainCheck for separation of head rice and brokens.
-
Moisture Transfer in Blended Long-grain Rough Rice
The combined samples were thoroughly mixed with a Boerner divider at least three times and sealed in double Ziplock® plastic bags.
Indicates content that may require registration and/or purchase.