-
Supplier: Howden
Description: meet temperatures as low as -100 degrees Celsius can be provided. These systems are designed to international standards for both hazardous and non-hazardous locations. Typical applications include dew point control, process gas chilling, boil off gas recondensing and mine
-
Description: centrifugal compressors for ammonia, halocarbons, hydrocarbons, CO2 and mixed gases. Refrigeration and process systems for the treatment and storage of natural gas, chlorine liquefaction, and gas condensation. Gas compression systems for fuel gas, overheads,
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Hydrocarbon Gas, Refrigerant
- Features: Other
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Hyundai innovative Economical Reliquefaction Systemhas developed Hi-ERS (Hyundai innovative Economical Reliquefaction System) that is capable of partially liquefying the boil-off gas (BOG) of LNG carriers by combining the high pressure compressor for ME-GI engines. Hi-ERS
-
-
Supplier: Pfannenberg
Description: natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: pan boils this off thereby eliminating the need for drain tubes and buckets.To conserve power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling
- Cooling Capacity: 6,999.999999999999 to 8,500 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: compressor in the event of excessive pressure appearing in the refrigeration circuit. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. This increases the operating life of
- Cooling Capacity: 5,000 to 6,999.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cement kiln, which, slightly tilted on an axis, heats them at an extremely high temperature. As the mixture descends from the higher end of the kiln to the lower, the heat burns off certain materials as gases. The elements left behind then meld together, forming a material known as clinker. The (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
). USA: President Biden recently announced a new target to achieve 50-52% reductions from 2005 levels in economy-wide net greenhouse gas pollution in 2030. This puts pressure on design engineers to increase efficiency of their compressors by reducing weight and size, as (read more)
Browse Industrial Coatings Datasheets for GGB -
heat burns off certain materials as gases. The elements left behind then meld together, forming a material known as clinker. The clinker exits the kiln, cools, and is ground into an extremely fine powder that you can load onto trucks and transport to concrete suppliers. The wet method (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
liquid slugs while handling erosive gas streams without catastrophic failure—a feat that would instantly destroy other specialty gas compressors or vacuum pumps. The LRVP isn’t (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
pressure to reduce the amount of waste generated, disposed of off-site, and discharged to drain. The Thermal Emulsion Breaker Model TEB utilizes evaporation, the simplest and most efficient concept for concentrating aqueous wastes. The TEB is available in both the standard non-boil (IH) and boil (IHB (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
combustion engines or fuel cells, producing virtually no greenhouse gas emissions when combusted with oxygen. Hydrogen can be transported, stored, and even blended with other sources such as natural gas to reduce CO2 emissions. So-called "green" hydrogen produced with electricity from renewable (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology
More Information Top
-
Design Development of BOG Handling System In LNG-FSRU
In the case of partial power failure, it will affect some or all the boil off gas compressors .
-
Innovative Solutions to Overcome Production Constraints
An extensive study conducted and a new Boil Off Gas Compressor with higher capacity was commissioned to utilize boil off gases from the tank farm and Jetty for the regeneration gas circuit of Train-3 LNG.
-
Small-To-Mid-Scale LNG - A new LNG World is Emerging
With the use of boil off gas compressors (typically reciprocating machines) the boil off gas can be exported to a local gas grid or nearby industrial users.
-
Transmission, Storage and Export of Product From The Arun Field
Boil off gas compressors .
-
Choices For LNG FPSO's
Boil Off Gas compressors used onshore are usually of the reciprocating type.
-
Federal Register > Tuesday, November 30, 2010 > [75 FR 74029] Sabine Pass LNG, L.P.; Notice of Application
…CP11-32-000, an application, pursuant to section 3(a) of the Natural Gas Act (NGA), as amended, and Part 153 of the Commission's Regulations, to install, own, and operate a redundant high pressure boil off gas compressor at its existing Sabine…
Indicates content that may require registration and/or purchase.