Products/Services for Bond Breaker Strip
-
Bimetals and Clad Alloys - (58 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...Metal / Alloy TypesStandards / SpecificationsShape / Form -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Circuit Breakers - (1026 companies)...to a sufficient degree that it is able to pull down a lever attached to the switch linkage, breaking contact. An electromagnetic circuit breaker. Image credit: HowStuffWorks. The second design uses a bimetallic strip, which changes in response to heat... -
Temperature Indicating Coatings and Materials - (53 companies)...a permanent color change. CIs are primarily used for temperature monitoring and quality control. Supplied as an adhesive strip or label they denote whether temperature falls below or exceeds a rated threshold. Extreme temperatures, UV light... -
Power Strips - (240 companies)...is the operating temperature. Features. Features for power strips generally fall into two categories, protection features and configuration features. Protection features include circuit breaker, fuse, thermal sensors, EMI / RFI protection, and transient... -
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
-
Circuit Breaker Test Equipment - (13 companies)Circuit breaker test equipment tests and analyzes the function of circuit breakers to ensure they are operating properly and within specification. Circuit breakers prevent excessive current from traveling through a circuit by physically interrupting...
-
Die Bonders - (30 companies)Die bonders permanently attach a semiconductor die or chip to a package or substrate. Die bonders are specialized semi- or fully-automatic high-precision machine tools used in semiconductor device fabrications. Die bonders fix the semiconductor chip...
-
Ground Bond Testers - (97 companies)Ground bond testers are electrical safety test devices that perform electrical compliance tests. Ground testing is mandated on all electrical and electronic devices by a variety of compliance standards bodies to ensure that persons coming in contact...
-
Foam Bonding Tapes - (93 companies)Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials. Foam bonding tapes are designed for the adhesive joining of foam materials. They use adhesives that are formulated for specific types of foams and substrates...
Product News
-
Interpower
Made-To-Order Power Strips Interpower offers Made-To-Order Accessory Power Strips in addition to our Stock Accessory Power Strips, and Power Distribution Units. Interpower's UL, CSA, and VDE approvals allow us to make a wide variety of custom power strips to meet varying needs. Component offerings include but are not limited to: circuit breakers, filtered inlets, custom fusing, power cord, or inlet and outlets (IEC 60320 Sheet F, Sheet J, C14, and C20). These components are wired into an industrial strength can and may... (read more)Browse Power Strips Datasheets for Interpower -
ASAP Semiconductor LLC
Circuit Breakers How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The circuit breaker can be reset, manually or automatically, to go back... (read more) -
Altech Corp.
Altech UL Circuit Breakers Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary equipment. UL489 Branch Circuit Breakers: AC and DC branch circuit protection with ratings up to 63A and 10kA short-circuit interrupting capacity. UL508 Manual Motor Controllers: Motor disconnect and control protection with ratings from 0.3-60A at 480Y/277V AC. UL1077 Supplementary Protectors: Load-side protection for sensitive electronics... (read more)Browse Circuit Breakers Datasheets for Altech Corp. -
Filtertech, Inc.
Thermal Emulsion Breaker (Evaporators) Many industrial processes generate aqueous-based waste streams which require either on-site treatment or off-site disposal. These waste streams quite often are comprised of mostly water which you pay by the gallon for treatment or disposal. In addition to this cost there is ever increasing pressure to reduce the amount of waste generated, disposed of off-site, and discharged to drain. The Thermal Emulsion Breaker Model TEB utilizes evaporation, the simplest and most efficient concept... (read more)Browse Evaporators Datasheets for Filtertech, Inc. -
Inductotherm Group
Inductotherm Strip Heaters Equipment includes in-line strip annealing systems, strip heaters, edge heaters, galvanneal heaters, boost heaters, tin reflow systems, paint dryers and anti-fingerprint systems. Adding induction technology to process lines can significantly reduce yield losses and increase profitability. * Galvannealing. * Edge Heating. * Tin Reflow. * Boost Heating. * Paint and Coating Drying (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Beijing Grish Hitech Co., Ltd.
Dental Polishing Strip & Disk Unique Design of Polishing Strips. With a blank strip base in the middle, the polishing strips is easy to enter the teeth and fit closely with teeth. Excellent Polishing Disc. It can be divided into hose polishing disc and air eye polishing disc, where both sides of the hose polishing disc are coated with abrasives. It is soft and safe, will not cause damage and coloring of composite resin restorations. Fast and Time Saving. The special formula design can improve the polishing force, thus... (read more)Browse Industrial Adhesives Datasheets for Beijing Grish Hitech Co., Ltd. -
Omnetics Connector Corporation
Nano Strip connectors May the " Magnetic Forces " be with you. Omnetics ' Nano Strip connectors encompass an ultra-low profile and rugged form factor, making it an ideal interconnect solution for a number of design challenges currently plaguing today 's engineering community. From inside the box to board-to-board connections, this family of Nano-miniature connectors makes the tough connections look easy, even though mating such a small connector typically has its challenges. Omnetics ' Nano-strip connector at .025... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Backer Marathon, Inc.
The Importance of Ceramic Strip Heaters Ceramic heaters are known for their high-temperature capabilities and durability. They are often used in applications that require extremely high mold temperatures, such as in the production of certain types of plastics or specialized processes. They can be inserted into the mold to ensure the plastic material remains at an elevated temperature. Importance: For specific applications, maintaining high mold temperatures is critical to the quality and performance of the molded parts. Ceramic... (read more)Browse Strip Heaters Datasheets for Backer Marathon, Inc. -
SCHURTER Inc
4750 Series IEC Strip-block, IEC connectors Type F SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an unprecedented range of standard options. Choose from 2 to 7 outlets, IDC bussed or conventional terminal connections, status indicating light pipes, and 3 different colors to meet the universal needs... (read more) -
Sensata Technologies
Broad portfolio of Precision Circuit Breakers Sensata Technologies and the Klixon brand design and produce electrical protection devices for aircraft, heavy vehicle, industrial and military/defense applications around the world. KLIXON (R) aircraft circuit breakers are compact, lightweight, protective devices designed to repeatedly interrupt short circuits or extended overloads in applications that require precise, dependable operation plus high resistance to shock and vibration. It is a broad portfolio of single-pole or three-pole... (read more)Browse Circuit Breakers Datasheets for Sensata Technologies
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
Joint bond breaker -A strip of polyurethane, polyethylene, or fiberboard that is placed in a joint to prevent a patch placed at that joint from bonding to the adjacent slab.
-
Performance of a Modified Sealant Fillet Detail
The foam strips used as bond breakers were 6.4 mm (1/4 inch) by 3.2 mm (I/8 inch) adhesive backed, open cell weatherstfipping.
-
EIS Investigations of Alkyd and Epoxy Coatings as They Are Chemically Stripped From Steel Panels
A new class of chemical strippers, described by the acronym SARA (Selective Adhesion Release Agents), have recently been reported to possess a broader spectrum stripping efficacy than either bond breakers and caustics (1-3).
Indicates content that may require registration and/or purchase.