-
Supplier: Radwell International
Description: GASKET BONNET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Badger Meter
Description: The Series 9000 control valve is an ANSI Class 300 globe style valve with bolted bonnet and post guided innervalve. The body, bonnet and innervalve are standard in 316SST or optional Alloy C. The standard body, configured in the Flangeless/NPT version, can be installed using NPT
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 0 to 300 psi
- Media Temperature: -20 to 406 F
- Flow (Cv): 0.014
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES) • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced
- Valve Size: 4 to 24 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Water
-
-
Supplier: Velan, Inc.
Description: service life. BYPASS TO PREVENT CLOGGING OF BONNET • Bypass lets pulp circulate inside the bonnet when valve is opened, preventing clogging. EASY OPERATION • Lower running torque due to reduced friction: Friction between stem and packing in bolted bonnet knife gate valve is far
- Valve Size: 4 to 24 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Wastewater, Water
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9320, a double-jacketed gasket, has good compressibility and resilience and is perhaps the most popular jacketed gasket. This gasket is designed for high pressure and temperature applications including boiers, heat exchangers, high pressure valve bonnets,
- Thickness: 0.125 inch
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9310 is a single-jacketed metal gaskets, which is typical used in low pressure applications include boilers, compressors, pumps, and diesel and gasoline engines. This gasket is also ideal for smooth surface applications, with comparatively narrow flange widths in circular
- Maximum Operating Pressure: 150 to 2,500 psi
- Material: Aluminum, Copper, Steel
- Features: Other
-
Description: Flexible Graphite Packing System for Rising Stem Valves - Design Requirements This Standard Practice establishes material and dimensional requirements for valve packing, packing chamber, packing gland, packing washer, bonnet, and the stem, as they relate to the total packing assembly. This
-
Supplier: Radwell International
Description: GASKET BONNET VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: Radwell International
Description: REBUILD KIT, 8262 AC COIL, SOLENOID PARTS: VALVE BONNET, SOLENOID BASE ASSEMBLY, CORE ASSEMBLY, CORE SPRING, BODY GASKET, BONNET GASKET, PLUG NUT/CORE TUBE, CORE SPRING, CORE ASSEMBLY, BODY GASKET. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Radwell International
Description: GATE VALVE, CLASS 800, 1-1/2 ", CONVENTIONAL PORT, 1975 PSI @ 100 DEGREES F, ROUND BOLTED BONNET, SPIRAL WOUND GASKET, OUTSIDE SCREW & YOKE, BOLTED GLAND, SOLID WEDGE, HARD FACED SEATS. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Valve Type: Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: for chlorine service). • Improved body-bonnet joint: Graphite reinforced with SS foil gasket for Class 150 valves. Fully-encased, spiral wound graphite-filled Gr. 316 (stainless) gasket for Classes 300-600. • Bolted body-bonnet for fast serviceability. Hermetically-sealed
- Valve Size: 2 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Steam
-
Supplier: Badger Meter
Description: The 1711HD features a high pressure bar stock body with a union bonnet, with an oversized stem and extra heavy duty guided innervalve for added strength and longevity. The stem packing is designed for tight sealing, long life and easy maintenance. The union bonnet with a graphite
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 10,000 psi
- Media Temperature: 75 to 850 F
- Valve Type: Control Valves
-
Description: and suitable for different temperature requirement. Fin-Extension Bonnet Chart ( c ) is a fin-extension bonnet type, design for high-temperature service, chooses special material, the maximum temperature can bear 750°C. Bellows Bonnet Chart ( d ) is a bellows bonnet type,
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Description: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: KSB AG
Description: Design Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing. Stainless
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Media Temperature: 32 to 1,500.8 F
- Number of Ports/Ways: 2
-
Description: FF, RF, RJ, LG According to ANSI B16.5, JIS B2201, JB/T79.1, PN1.6MPa, JB/T79.2 • Welded End: SW, BW Material A216 WCB, A216WC6, A352 LCB, A351 CF8, A351CF8M, A351 CF3M, A351 CF3 Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet(-60 to -29 ℃ or over 230°C) • Bellows Seal
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: KSB AG
Description: Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,828.99528 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: KSB AG
Description: Design Cast Y-pattern globe valve to ASME B16.34 with pressure seal bonnet. Outside screw and yoke. Rising stem and non-rising handwheel. Stellite hardfaced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Butt weld
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Erdmann Corporation
Description: with raised or flat faced, lined or unlined flanges. Figures C/F133 have a containment bonnet attached to the bottom flange to capture any discharge during cycling.
- Valve Type: Gate / Knife Valves
-
Supplier: Badger Meter
Description: The Model 9000 valve is an ANSI Class 300 globe style valve with bolted bonnet and post guided innervalve. The valve is designed for a variety of industrial applications. The body, bonnet and innervalve are standard in 316SST or optional Alloy C. The standard body, configured in the
- Valve Size: 1 to 2 inch
- Pressure Rating: 0 to 720 psi
- Media Temperature: 100 to 1,000 F
- Flow (Cv): 0.02
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits • Stronger, leakproof bolted body bonnet joint. • Low pressure drop compared to vertical globe valves. • Excellent resistance to thermal changes. • Forged bonnet ring is centered by the body bore and provides perfect sealing
- Valve Size: 2.5 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
- Media: Steam, Wastewater, Water
-
Supplier: Hansen Technologies Corporation
Description: The advanced design and materials of the Hansen Steel Body Socket Weld Refrigerant Valves make them stronger and far superior to other commonly available products. This is especially true in regard to leakage from seats, stems, bonnets, and piping connections. Socket weld steel bodies permit
- Valve Type: Shut Off Valves
-
Supplier: American Cast Iron Pipe Company
Description: body-to-bonnet and stuffing box gaskets utilize pressure-energized O-rings. This reduces the need for excessive bolt loading, which is required by designs that use flat gaskets. The O-rings are reusable, which reduces downtime during any needed repair. The Series 2500 Ductile
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: • Meets all applicable parts of ANSI/AWWA C502 Standard • Hold-down nut with integral weather seal; designed to discourage unauthorized tampering • Gasket seals at bonnet, ground and shoe flanges • Dry top design with O-ring sealed oil reservoir • Stainless steel safety stem coupling
-
Supplier: American Cast Iron Pipe Company
Description: is applied prior to assembly. The bolt holes and body-to-bonnet flange surfaces are fully epoxy coated. O-ring Style Gaskets The body-to-bonnet and stuffing box cover seals are pressure-energized O-rings. This reduces the need for excessive bolt loading, which is required by
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: fusion-bonded epoxy coating is applied prior to assembly. The bolt holes and body-to-bonnet flange surfaces are fully epoxy coated. O-ring Style Gaskets The body-to-bonnet and stuffing box cover seals are pressure-energized O-rings. This reduces the need for excessive bolt
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: applied prior to assembly. The bolt holes and body-to-bonnet flange surfaces are fully epoxy coated. O-ring Style Gaskets The body-to-bonnet and stuffing box cover seals are pressure-energized O-rings. This reduces the need for excessive bolt loading, which is required by
- Valve Size: 3 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-41 Slip-on† end (with gasket) x flange end A-2361-43 Slip-on† end (less gasket) x flange end • Sizes – 14", 16" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Description: CF8, A351 CF8M, A351 CF3M, A351 CF3(see table3-1,3-2) Bonnet • Plain bonnet (-17 to 230°C) • Extension bonnet Type1(-45 to -17°C and 230 to 566°C) • Extension bonnet Type 2 Cryogenic Integral cast type (-100 to -45°C) Welded type (-196 to -100°C) • Bellows type (See
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: ASTM International
Description: where applicable. Clearances shall prevent interference as a result of the thermal expansion. Cadmium plating is prohibited. Components of these valves shall include body, bonnet, bottom cover, internal trim, cylinder liner, piston, gaskets, diaphragm, springs, and bolts. Valves will
-
Supplier: Mueller Company
Description: WASHER - Acetal washer on std. 250 psig hydrant; roller bearing on opt. 350 psig – helps assure easy operation for life of the hydrant. • OIL FILLER PLUG - permits quick check of oil level. Lets you add oil without removing bonnet. • OIL RESERVOIR O-RING SEALS - seal oil in, water out. •
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description Medical Oxygen Single Stage Manual Gas Changeover Manifold Panel High-Purity Two-Stage Manual Gas Manifold Gas Pressure Control Panels Medical gas
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Gland: bolted; packing: V-shaped PTFE, PTFE, or flexible graphite Gasket material: stainless steel (SUS304, SUS316, SUS316L), copper, or aluminum Custom Configuration Body material, end connection, bonnet type, packing, and gasket material can (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. View Products About Technetics Group Metal Seals Technetics Group metal seals come in an endless variety of options, although the majority are static seals—seals that function much like a gasket (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
mechanical fastening systems. It will also prevent the possibility of movement and air gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.