Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rieker, Inc.
Description: Our 2160-B mechanical boom angle inclinometer is a -30 to +90 degrees unit with 5 degree increments. The housing is made of rugged ballistic plastic, making these clinometers extremely tough for all types of environments and weather conditions. With operating temperature ranging from
- Tilt Angle: -30 to 90 degrees
- Number of Axes: 1
- Operating Temperature: -49 to 179.6 F
- Output: Analog
-
Supplier: Rieker, Inc.
Description: Rieker's Digital Boom Angle Indicator Remote Inclinometer Package (model RDSR3-BA-09) is an extension of the RDI series of digital inclinometers. Like the 4120, our electronic boom angle indicator is sealed in a rugged case that protects the sensor components from
- Angular Range: -10 to 90 degrees
- Angular Resolution: 0.1 degrees
- Materials of Construction: Aluminum
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
-
Supplier: Sensata Technologies
Description: The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
-
Supplier: Rieker, Inc.
Description: –40° to +85°C. This sensor is available with analog current 4...20mA and digital RS485 outputs. These outputs are linear with respect to the input angle directly. Depending on the required angle range, the H4360 measuring range can be scaled (i.e. ±30º, ±45º, ±90º, ±180º).
- Tilt Angle: -180 to 180 degrees
- Number of Axes: 1
- Accuracy: 0.1 degrees
- Supply Voltage: 12 to 28 volts
Find Suppliers by Category Top
Featured Products Top
-
ABB to add optical sensors to four more GHGSat greenhouse gas monitoring satellites Under a new contract, ABB will build the hyperspectral cameras for four GHGSat satellites set to launch in (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
-
display-controller sensor for excavator boom move measuring
customize products. feature: 1. height measuring: output max and min angle on screen and can set adjustable max and min angle on screen(SMI825),will output relay signal when exceed setting angle value. 2. If you want to operate adjustable angle or other, must input 4 bit digital code, code could
-
Be used in engineering machinery
measurement as well as in drill before work, need to the mechanical equipment itself attitude to adjust and to reach level state; Crane boom ascension and the Angle of excavator digging depth control, etc., are the need for Angle measurement can be controlled. Red Finn science and technology as the Angle
More Information Top
-
Information Technology Applications in Industry
The absolute photoelectric rotary encoder is used as tower crane boom angle sensor .
-
Crane Load Moment System For Offshore Crane Operations
The final component design for the Crane Load Moment (CLM) system is comprised of a load cell or load cells, a transducer package, a boom angle sensor package, a processorIpower supply pack- age, a display package and an external horn for explosion…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
BOOM ANGLE SENSOR See Boom angle trans- ducer.
-
Innovative integrated simulator for agile control design on shipboard crane considering ship and load sway
Ship sway sensor Control input Boom angle sensor Rope length sensor Load sway sensor .
-
Journal of Guidance, Control, and Dynamics > Control of Large Flexible Space Structures Using Pole Placement Design Techniques
Moment generators and angle sensors Boom 4 .
-
Journal of Spacecraft and Rockets > Possible effects of boom flutter on the attitude dynamics of the OV1-10 satellite.
Another significant characteristic observed from the flight results is the existence of substantial vibrations of the pitch damping boom which are apparent in the pitch boom deflec- tion angle sensor data.
-
Machine Vision and Mechatronics in Practice
Solid-state-gyroscopes must be added to measure the angular velocity of each boom while angle - sensors measure the angle of each boom relative to the frame.
-
CR4 - Thread: How To Improvise Or Install Load Monitoring In A Crane
1. boom angle and length sensor .
-
The Distributed Control System for Railway Crane Based on the Profibus
Railway crane control system is mainly composed by the sensors (including boom length, angle sensor ; luffing cylinder pressure sensor and a high degree of sensor, etc.), controller, display and communication parts etc.
-
Journal of Aircraft > Real-Time Aerodynamic Parameter Estimation Without Air Flow Angle Measurements
Commercial and general aviation aircraft typically do not have calibrated, research-quality air flow angle sensors mounted on booms , but many do have three-axis inertial measurement units or could be equipped with that instrumentation inexpensively.
Indicates content that may require registration and/or purchase.